Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Organization | Programmable Logic Type | Number of Gates | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Consumer IC Type | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG46824G Dialog Semiconductor GmbH | 3794 | - | - | 6 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 13 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | IT ALSO OPERATE WITH 2.5 TO 5.5, 2.3 TO 5.5V | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | R-PDSO-G20 | - | - | - | 5.5V | - | - | 1.71V | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 19 | - | - | 1.71V~5.5V 2.3V~5.5V | - | - | 1.2mm | 6.5mm | 4.4mm | - | - | - | ||
![]() ATF2500C-15JI Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 44 | 52MHz | EEPROM | 24 | - | - | - | - | e0 | no | - | 2 (1 Year) | 44 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | NO | 8542.31.00.01 | QUAD | - | 225 | - | 5V | 1.27mm | - | 83MHz | 30 | 44 | - | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 80mA | 80mA | - | 15 ns | - | - | - | EE PLD | 2500 | - | - | - | MACROCELL | - | 24 | NO | 13 | - | NO | - | 4.572mm | 16.586mm | 16.586mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1508ASVL-20JC84 Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 84 | 83.3MHz | EEPROM | 64 | - | - | - | - | e0 | - | - | 2 (1 Year) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | - | 225 | - | 3.3V | 1.27mm | - | - | 30 | 84 | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | - | - | 20 ns | - | - | - | EE PLD | 3000 | 64 | - | - | MACROCELL | - | 128 | YES | - | - | YES | - | 4.572mm | 29.3115mm | 29.3115mm | - | RoHS Compliant | Contains Lead | ||
![]() ISPLSI2032VE-225LTN48 Lattice Semiconductor | In Stock | - | - | - | - | - | - | YES | - | - | - | 32 | 70°C | - | - | - | e3 | yes | - | - | 48 | EAR99 | MATTE TIN | - | - | USE IPLSI2032VE-300 FOR NEW DESIGNS | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | - | NOT SPECIFIED | 48 | S-PQFP-G48 | - | Not Qualified | - | 3.6V | - | COMMERCIAL | 3V | - | - | - | - | - | 154MHz | 6 ns | - | - | 0 DEDICATED INPUTS, 32 I/O | EE PLD | - | - | - | - | MACROCELL | - | - | - | - | - | - | - | - | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() XC95108-10TQG100I Xilinx | 2 | - | Datasheet | - | - | - | TQFP | YES | 100 | - | - | 81 | - | -40°C | - | - | e3 | yes | - | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | - | 5V | 0.5mm | - | - | 30 | 100 | - | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 10 ns | - | - | - | FLASH PLD | - | - | 8 | - | MACROCELL | - | 108 | YES | - | - | YES | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() CY7C344B-20HC Cypress Semiconductor | In Stock | - | - | - | Surface Mount | - | - | - | 28 | 62.5MHz | EPROM | 16 | - | - | - | - | e0 | - | - | - | 28 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | - | 5V | - | - | 71.4MHz | 30 | 28 | - | 16 | - | 5V | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | 20 ns | 20 ns | PAL-TYPE | - | UV PLD | - | - | 1 | 20 | MACROCELL | - | - | - | 7 | - | - | 320 | 4.57mm | - | - | No | RoHS Compliant | - | ||
![]() ATF1508ASVL-20JI84 Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 84 | 83.3MHz | EEPROM | 64 | - | - | - | - | e0 | - | - | 2 (1 Year) | 84 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | YES | 8542.39.00.01 | QUAD | - | 225 | - | 3.3V | 1.27mm | unknown | - | 30 | 84 | - | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | - | 3.6V | 3V | - | - | - | 20 ns | - | - | - | EE PLD | 3000 | 64 | - | - | MACROCELL | - | 128 | YES | - | - | YES | - | 4.572mm | 29.3115mm | 29.3115mm | - | RoHS Compliant | Contains Lead | ||
![]() XC95144XL-5TQ100C0962 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1508ASVL-20QC100 Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | PQFP | - | 100 | 83.3MHz | EEPROM | 80 | - | - | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | - | 3.3V | 0.65mm | - | - | 30 | 100 | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | - | - | 20 ns | - | - | - | EE PLD | 3000 | 80 | - | - | MACROCELL | - | 128 | YES | - | - | YES | - | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead |


Product
Brand
Articles
Tools