Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GAL16V8D-15LP Lattice Semiconductor Corporation | 60 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 8 | - | 0°C~75°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | - | 5V | 2.54mm | - | 62.5MHz | - | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | 75mA | 90mA | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | 5.334mm | 26.162mm | 7.62mm | No | Non-RoHS Compliant | Lead Free | ||
EPM3128ATI100-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | - | -40°C~85°C TA | Tray | 1998 | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | - | - | NOT SPECIFIED | EPM3128 | - | S-PQFP-G100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 10ns | 8 | - | 1.27mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() EPM7064STI44-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | - | 36 | - | -40°C~85°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 235 | 5V | 0.8mm | - | - | 20 | EPM7064 | - | - | - | Not Qualified | - | 5.5V | 5V | - | In System Programmable | - | - | - | - | 166.7MHz | 7.5 ns | - | - | - | 1250 | - | - | - | MACROCELL | 64 | YES | - | 4.5V~5.5V | 7.5ns | 4 | - | 1.27mm | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() LC4256ZC-45TN100C Lattice Semiconductor Corporation | 355 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 657.000198mg | EEPROM | 64 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 277.78MHz | 30 | LC4256 | 100 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 341μA | - | - | 4.5 ns | 4.5 ns | - | - | - | - | 540 | - | MACROCELL | 256 | YES | 10 | 1.7V~1.9V | - | 16 | - | 1.6mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7128SQC100-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 40 | EPM7128 | - | R-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 166.7MHz | 7.5 ns | - | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 7.5ns | 8 | - | 3.65mm | 20mm | 14mm | - | RoHS Compliant | - | ||
![]() EPM7128ELC84-15 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 84 | EAR99 | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | EPM7128 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | - | 100MHz | 15 ns | - | - | - | 2500 | - | - | - | MACROCELL | 128 | NO | - | 4.75V~5.25V | 15ns | 8 | - | - | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
CY37128P100-125AXC Cypress Semiconductor Corp | 536 | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 69 | - | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e4 | - | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 125MHz | 40 | CY37128 | 100 | - | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | - | 10 ns | 10 ns | - | - | 3800 | - | 8 | 125 | MACROCELL | 128 | YES | 1 | 4.75V~5.25V | - | - | - | 1.6mm | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() ATF1504ASL-25AU100 Microchip Technology | 139 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | 657.000198mg | EEPROM | 64 | Industrial grade | -40°C~85°C TA | Tray | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 100 | - | - | POWER -UP RESET; SECURITY FUSE | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 60MHz | 40 | ATF1504ASL | - | - | 64 | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.5V | 4.5V | - | - | - | 25 ns | 25 ns | - | - | 1500 | - | 4 | 25 | MACROCELL | 64 | YES | - | 4.5V~5.5V | - | - | 40 | 1.2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EPM7064QC100-10 Intel | 27 | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 30 | EPM7064 | - | R-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | - | EE PLD | - | - | - | - | 125MHz | 10 ns | - | - | - | 1250 | - | - | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 10ns | 4 | - | 3.65mm | 20mm | - | - | Non-RoHS Compliant | - | ||
GAL22V10D-25LJ Lattice Semiconductor Corporation | 6 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 10 | - | 0°C~75°C TA | Tray | 2008 | GAL®22V10 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 38.5MHz | 30 | GAL22V10 | 28 | - | 10 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 90mA | - | 25 ns | 25 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 10 | - | 11 | 4.75V~5.25V | - | - | 132 | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | Lead Free | ||
![]() EPM7160EQC100-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 30 | EPM7160 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | - | 125MHz | - | - | - | - | 3200 | - | - | - | MACROCELL | 160 | NO | - | 4.75V~5.25V | 10ns | 10 | - | 3.65mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
EPM7064STC100-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | compliant | - | 40 | EPM7064 | - | S-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | - | In System Programmable | - | - | - | - | 166.7MHz | 7.5 ns | - | - | - | 1250 | - | - | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 7.5ns | 4 | - | 1.27mm | - | - | - | RoHS Compliant | - | ||
![]() XC95288XV-10CS280C Xilinx Inc. | 1540 | - | Datasheet | - | - | Surface Mount | Surface Mount | 280-TFBGA, CSPBGA | - | 280 | - | FLASH | 192 | - | 0°C~70°C TA | Tray | 1999 | XC9500XV | e0 | - | Obsolete | 3 (168 Hours) | 280 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 2.5V | 0.8mm | - | - | 30 | XC95288XV | 280 | - | - | - | 2.5V | 2.62V | - | - | In System Programmable | - | - | - | - | - | 10 ns | 10 ns | - | 16 | 6400 | 100MHz | - | 10 | MACROCELL | 288 | YES | - | 2.37V~2.62V | - | - | - | 1.2mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPM2210F324C4 Intel | 610 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-BGA | YES | - | - | - | 272 | - | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 324 | 3A991 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1mm | - | - | 30 | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 9.1 ns | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 2.5V 3.3V | 7ns | 2210 | - | 2.2mm | 19mm | 19mm | - | Non-RoHS Compliant | - | ||
![]() ATF1504AS-7JX44 Microchip Technology | 915 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | EEPROM | 32 | - | 0°C~70°C TA | Tube | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | POWER -UP RESET; SECURITY FUSE | - | QUAD | J BEND | 245 | 5V | - | - | - | 40 | ATF1504AS | - | - | 32 | Not Qualified | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | - | - | 7.5 ns | 7.5 ns | - | - | 1500 | 166.7MHz | 4 | 7 | MACROCELL | 64 | YES | - | 4.75V~5.25V | - | - | 40 | - | 16.5862mm | 16.5862mm | - | ROHS3 Compliant | - | ||
![]() XC95108-15PC84C Xilinx Inc. | 959 | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | FLASH | 69 | - | 0°C~70°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 84 | EAR99 | - | YES | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | XC95108 | 84 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 15 ns | - | - | 8 | 2400 | 55.6MHz | - | 15 | MACROCELL | 108 | YES | - | 4.75V~5.25V | - | 6 | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5M40ZM64C5N Intel | 7401 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 64-TFBGA | YES | - | - | - | 30 | - | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | TIN SILVER COPPER | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 30 | 5M40Z | - | S-PBGA-B64 | - | Not Qualified | - | 1.89V | - | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | MACROCELL | 32 | - | - | 1.71V~1.89V | 7.5ns | 40 | - | 1.2mm | 4.5mm | 4.5mm | - | RoHS Compliant | - | ||
![]() EPM9560ARI240-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | - | - | 191 | - | -40°C~85°C TA | Tray | 1994 | MAX® 9000A | e0 | - | Obsolete | 3 (168 Hours) | 240 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.5mm | - | - | 30 | EPM9560 | - | S-PQFP-G240 | - | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | In System Programmable | - | - | - | - | 144.9MHz | 11.4 ns | - | - | - | 12000 | - | - | - | MACROCELL | 560 | YES | - | 4.5V~5.5V | 10ns | 35 | - | 4.1mm | 32mm | 32mm | - | Non-RoHS Compliant | - | ||
![]() EPM7032SLC44-6 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 36 | - | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | 32 | - | - | 4.75V~5.25V | 6ns | 2 | - | - | - | - | - | Non-RoHS Compliant | - | ||
EPM7128STI100-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 84 | - | -40°C~85°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 235 | 5V | 0.5mm | - | - | 30 | EPM7128 | - | S-PQFP-G100 | - | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | In System Programmable | - | - | - | - | 125MHz | 10 ns | - | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 4.5V~5.5V | 10ns | 8 | - | 1.27mm | 14mm | 14mm | - | Non-RoHS Compliant | - |


Product
Brand
Articles
Tools