Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
LC4032ZE-4TN48C Lattice Semiconductor Corporation | 4213 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | EEPROM | 32 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 500MHz | - | LC4032 | 48 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | 50μA | - | - | - | 4.4 ns | 4.4 ns | - | - | 2 | - | - | - | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPM2210F256A5 Intel | 245 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 204 | - | -40°C~125°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | 3A001.A.7.A | TIN LEAD | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | - | 1mm | - | - | 30 | EPM2210 | - | S-PBGA-B256 | - | Not Qualified | - | - | 1.5/3.32.5/3.3V | - | In System Programmable | - | - | - | - | - | - | - | 11.2 ns | - | - | - | - | - | - | - | - | - | - | - | 1700 | YES | - | 2.5V 3.3V | 7ns | 2210 | - | - | - | - | - | - | RoHS Compliant | - | ||
LC4512V-35FTN256C Lattice Semiconductor Corporation | 2541 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | EEPROM | 208 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | 384.6MHz | 40 | LC4512 | 256 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 14mA | 14mA | - | - | - | 3.5 ns | - | - | - | 36 | - | - | - | - | - | - | MACROCELL | 512 | YES | 4 | 3V~3.6V | - | 32 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7160SLC84-6 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | 64 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | EPM7160 | - | S-PQCC-J84 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | - | - | 166.7MHz | 6 ns | - | - | - | - | 3200 | - | - | - | - | - | MACROCELL | 160 | YES | - | 4.75V~5.25V | 6ns | 10 | - | 5.08mm | 29.3116mm | 29.3116mm | - | - | Non-RoHS Compliant | - | ||
EPM7128STC100-6N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 260 | 5V | 0.5mm | compliant | - | 40 | EPM7128 | - | S-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | - | - | 166.7MHz | 6 ns | - | - | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 6ns | 8 | - | 1.27mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() CY37064VP44-100AXC Cypress Semiconductor Corp | 15 | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 44-LQFP | - | 44 | EEPROM | 37 | - | 0°C~70°C TA | Tray | 2001 | Ultra37000™ | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 100MHz | 20 | CY37064 | 44 | - | - | - | 3.3V | - | - | - | In-System Reprogrammable™ (ISR™) Flash | 3.6V | 3V | - | - | - | - | - | 12 ns | 12 ns | - | - | - | 2000 | - | - | - | 4 | 100 | MACROCELL | 64 | YES | 1 | 3V~3.6V | - | - | - | 1.6mm | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() XCR3384XL-12TQG144I Xilinx Inc. | 2744 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | EEPROM | 118 | - | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | - | 12 ns | - | - | - | 24 | 9000 | 83MHz | - | - | - | 12 | MACROCELL | 384 | YES | - | 2.7V~3.6V | 10.8ns | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() XC95216-15PQG160C Xilinx Inc. | 8998 | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | FLASH | 133 | - | 0°C~70°C TA | Tray | 1996 | XC9500 | e3 | yes | Obsolete | 3 (168 Hours) | 160 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 245 | 5V | 0.65mm | - | - | 30 | XC95216 | 160 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | 15 ns | 15 ns | - | - | 8 | 4800 | 55.6MHz | - | - | - | 15 | MACROCELL | 216 | YES | - | 4.75V~5.25V | - | 12 | - | 3.7mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() XC95108-15PC84I Xilinx Inc. | 8680 | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | FLASH | 69 | - | -40°C~85°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 84 | EAR99 | - | YES | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | XC95108 | 84 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | 15 ns | - | - | - | 8 | 2400 | 55.6MHz | - | - | - | 15 | MACROCELL | 108 | YES | - | 4.5V~5.5V | - | 6 | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
LC5512MV-45F484C Lattice Semiconductor Corporation | 188 | - | Datasheet | - | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | EEPROM, SRAM | 253 | - | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MV | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | not_compliant | - | - | LC5512 | 484 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 33mA | 33mA | - | - | - | - | - | - | - | - | - | 275MHz | - | 176 | - | - | - | 512 | - | - | 3V~3.6V | 4.5ns | 16 | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() GAL16V8D-25QPN Lattice Semiconductor Corporation | 98 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 8 | - | 0°C~75°C TA | Bulk | 1996 | GAL®16V8 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | DUAL | - | - | 5V | 2.54mm | - | 41.6MHz | - | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 55mA | - | 55mA | - | 25 ns | 25 ns | PAL-TYPE | 16 | - | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | 5.334mm | - | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LC4064V-25TN44C Lattice Semiconductor Corporation | 5 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 30 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 454.5MHz | 40 | LC4064 | 44 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | - | - | 2.5 ns | 2.5 ns | - | - | - | - | - | - | 272 | 36 | - | MACROCELL | 64 | YES | 2 | 3V~3.6V | - | 4 | - | 1.2mm | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
5M240ZT100C4N Intel | 1080 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | 79 | - | 0°C~85°C TJ | Tray | - | MAX® V | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) - annealed | YES | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.5mm | - | - | NOT SPECIFIED | 5M240Z | - | S-PQFP-G100 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | - | - | 184.1MHz | 7.9 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 7.5ns | 240 | - | 1.2mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() ATF750C-15GM/883 Microchip Technology | 26 | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | 24-CDIP (0.300, 7.62mm) | - | 24 | EEPROM | 10 | Military grade | -55°C~125°C TA | Tube | 1997 | ATF750C(L) | e0 | yes | Active | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | NO | - | DUAL | - | - | 5V | 2.54mm | - | 71MHz | - | ATF750 | - | - | - | - | 5V | - | 5V | - | In System Programmable (min 1K program/erase cycles) | 5.5V | 4.5V | - | - | - | - | - | 15 ns | 15 ns | - | - | - | 750 | - | MIL-STD-883 | - | - | 15 | MACROCELL | 10 | NO | 11 | 4.5V~5.5V | - | - | - | 5.08mm | 32mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7512BFC256-5 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | 212 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1mm | - | - | 30 | EPM7512 | - | S-PBGA-B256 | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | - | - | 163.9MHz | 5.5 ns | - | - | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | 2.375V~2.625V | 5.5ns | 32 | - | 3.5mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7032BTI44-5 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | - | 36 | - | -40°C~85°C TA | Tray | - | MAX® 7000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | 32 | - | - | 2.375V~2.625V | 5ns | 2 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7256BUC169-5 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 169-LFBGA | YES | - | - | 141 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 169 | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | BOTTOM | BALL | 235 | 2.5V | 0.8mm | compliant | - | 30 | EPM7256 | - | - | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | - | - | 188.7MHz | 5 ns | - | - | - | - | 5000 | - | - | - | - | - | MACROCELL | 256 | YES | - | 2.375V~2.625V | 5ns | 16 | - | 1.55mm | 11mm | 11mm | - | - | Non-RoHS Compliant | - | ||
EPM7128BTC100-4N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e3 | - | Obsolete | 3 (168 Hours) | 100 | 3A991 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 2.5V | 0.5mm | compliant | - | 40 | EPM7128 | - | S-PQFP-G100 | - | Not Qualified | - | 2.625V | - | 2.375V | In System Programmable | - | - | - | - | - | - | 243.9MHz | 4 ns | - | - | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 2.375V~2.625V | 4ns | 8 | - | 1.27mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() EPM570ZM144I8N Intel | 738 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 144-TFBGA | - | - | - | 116 | - | -40°C~100°C TJ | Tray | - | MAX® II | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM570 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440 | - | - | 1.71V~1.89V | 9ns | 570 | - | - | - | - | - | - | RoHS Compliant | - | ||
LC5512MV-45F256C Lattice Semiconductor Corporation | 100 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | EEPROM, SRAM | 193 | - | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MV | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1mm | - | 333MHz | 30 | LC5512 | 256 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 33mA | 33mA | 32kB | - | - | 4.5 ns | 4.5 ns | - | - | 16 | - | - | - | 100 | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | - | - | - | 2.1mm | 17mm | 17mm | No | - | Non-RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools