Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
LC5768MV-75F484C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | EEPROM, SRAM | 317 | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MV | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | not_compliant | 200MHz | - | LC5768 | 484 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 40mA | 40mA | 48kB | - | 7.5 ns | - | 24 | - | - | 100 | - | - | - | 768 | - | - | 3V~3.6V | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EPM7064LC44-15 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | 64 | - | - | 4.75V~5.25V | 15ns | 4 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5M40ZE64C4N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | - | - | - | 54 | 0°C~85°C TJ | Tray | 2003 | MAX® V | e3 | - | Active | 3 (168 Hours) | 64 | EAR99 | MATTE TIN | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.4mm | - | - | NOT SPECIFIED | 5M40Z | - | S-PQFP-G64 | Not Qualified | - | 1.89V | - | 1.71V | In System Programmable | - | - | - | - | - | 184.1MHz | 7.9 ns | - | - | - | - | - | - | - | MACROCELL | 32 | - | - | 1.71V~1.89V | 7.5ns | 40 | 1.2mm | 7mm | 7mm | - | RoHS Compliant | - | ||
![]() XCR3256XL-10PQ208C Xilinx Inc. | 204 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 208-BFQFP | YES | 208 | - | EEPROM | 164 | 0°C~70°C TA | Bulk | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 208 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 10 ns | - | - | 6000 | 105MHz | - | - | 10 | MACROCELL | 256 | YES | - | 3V~3.6V | 9.1ns | 16 | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() 5M570ZT144C4N Intel | 30 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 114 | 0°C~85°C TJ | Tray | - | MAX® V | e3 | - | Active | 3 (168 Hours) | 144 | EAR99 | MATTE TIN | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.5mm | - | - | NOT SPECIFIED | 5M570Z | - | S-PQFP-G144 | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | - | 184.1MHz | 9.5 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 9ns | 570 | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() EPM7192EGC160-20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BPGA | NO | - | - | - | 124 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 1 (Unlimited) | 160 | EAR99 | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | 220 | 5V | 2.54mm | compliant | - | 30 | EPM7192 | - | S-CPGA-P160 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | - | - | 83.3MHz | 20 ns | - | - | 3750 | - | - | - | - | MACROCELL | 192 | NO | - | 4.75V~5.25V | 20ns | 12 | 5.34mm | 39.624mm | 39.624mm | - | Non-RoHS Compliant | - | ||
EPM7128BTC100-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | - | QUAD | GULL WING | 235 | 2.5V | 0.5mm | compliant | - | 30 | EPM7128 | - | S-PQFP-G100 | Not Qualified | - | 2.625V | - | 2.375V | In System Programmable | - | - | - | - | - | 243.9MHz | 4 ns | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 2.375V~2.625V | 10ns | 8 | 1.27mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() XCR3128XL-7VQ100C Xilinx Inc. | 57 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | EEPROM | 84 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | - | - | - | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | XCR3128XL | 100 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | 3.6V | 3V | - | - | - | - | 7.5 ns | 7.5 ns | 8 | 3000 | 119MHz | - | - | 7 | MACROCELL | 128 | YES | - | 3V~3.6V | 7ns | - | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM570GT144C5 Intel | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 144 | EAR99 | TIN LEAD | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 1.8V | 0.5mm | - | - | 30 | EPM570 | - | S-PQFP-G144 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | - | 8.7 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 5.4ns | 570 | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() EPM7160ELC84-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 64 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | EPM7160 | - | S-PQCC-J84 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | - | - | 125MHz | - | - | - | 3200 | - | - | - | - | MACROCELL | 160 | NO | - | 4.75V~5.25V | 10ns | 10 | 5.08mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() EPM7032QC44-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 10ns | 2 | - | - | - | - | - | - | ||
EPM7064BTC100-3 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | - | QUAD | GULL WING | 235 | 2.5V | 0.5mm | compliant | - | 30 | EPM7064 | - | S-PQFP-G100 | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | - | 303MHz | 3.5 ns | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 2.375V~2.625V | 3.5ns | 4 | 1.27mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM1270GT144C4N Intel | 82 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | 0°C~85°C TJ | Tray | - | MAX® II | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | MATTE TIN (472) OVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | EPM1270 | - | S-PQFP-G144 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | - | 8.1 ns | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() XC95216-15PQ160C Xilinx Inc. | 560 | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | FLASH | 133 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 160 | EAR99 | - | - | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | XC95216 | 160 | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 15 ns | 15 ns | 8 | 4800 | 55.6MHz | - | - | 15 | MACROCELL | 216 | YES | - | 4.75V~5.25V | - | 12 | 3.7mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XCR3256XL-12FT256I Xilinx Inc. | 20 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | EEPROM | 164 | -40°C~85°C TA | Bulk | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 3.3V | 1mm | not_compliant | - | 30 | - | 256 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 12 ns | - | - | 6000 | 88MHz | - | - | 12 | MACROCELL | 256 | YES | - | 2.7V~3.6V | 10.8ns | 16 | 1.55mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() XC9536-7VQ44I Xilinx Inc. | 266 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | YES | - | QUAD | GULL WING | 225 | 5V | - | - | - | 30 | XC9536 | 44 | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 7.5 ns | - | 8 | 800 | 83.3MHz | - | - | 7 | MACROCELL | 36 | YES | - | 4.5V~5.5V | - | 2 | - | 10mm | 10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPM9560RI240-20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | - | - | 191 | -40°C~85°C TA | Tray | - | MAX® 9000 | e0 | - | Obsolete | 3 (168 Hours) | 240 | - | Tin/Lead (Sn/Pb) | - | - | 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.5mm | - | - | 30 | EPM9560 | - | S-PQFP-G240 | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | In System Programmable | - | - | - | - | - | 100MHz | 23.6 ns | - | - | 12000 | - | - | - | - | MACROCELL | 560 | YES | - | 4.5V~5.5V | 20ns | 35 | 4.1mm | 32mm | 32mm | - | Non-RoHS Compliant | - | ||
![]() EPM7192SQI160-10N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | - | 124 | -40°C~85°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 30 | EPM7192 | - | S-PQFP-G160 | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | In System Programmable | - | - | - | - | - | - | 10 ns | - | - | 3750 | - | - | - | - | MACROCELL | 192 | YES | - | 4.5V~5.5V | 10ns | 12 | 4.07mm | 28mm | 28mm | - | RoHS Compliant | - | ||
![]() XC2C512-10PQ208I Xilinx Inc. | 2229 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | 208-PQFP (28x28) | - | 173 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | XC2C512 | - | - | - | 1.8V | - | - | - | In System Programmable | - | - | - | - | - | - | 10 ns | - | 32 | 12000 | 128MHz | - | 32 | 10 | - | 512 | - | - | 1.7V~1.9V | 9.2ns | 32 | - | - | - | - | Non-RoHS Compliant | - | ||
LC4032ZC-75M56C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e0 | no | Obsolete | 3 (168 Hours) | 56 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | - | BOTTOM | BALL | 240 | 1.8V | 0.5mm | - | 178.57MHz | 30 | LC4032 | 56 | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | 50μA | - | - | 7.5 ns | 7.5 ns | - | 800 | - | 208 | 36 | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | 2 | 1.35mm | 6mm | 6mm | No | Non-RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools