Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7256SQC208-15N Intel | 24 | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | - | 164 | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 245 | 5V | 0.5mm | compliant | - | 40 | EPM7256 | - | S-PQFP-G208 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | - | 100MHz | 15 ns | - | - | - | - | 5000 | - | - | MACROCELL | 256 | YES | - | 4.75V~5.25V | 15ns | 16 | - | 4.1mm | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() EPM2210F324C3 Intel | 4 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-BGA | YES | - | - | - | - | 272 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 324 | 3A991 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1mm | - | - | 30 | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 2.5V 3.3V | 7ns | 2210 | - | 2.2mm | 19mm | 19mm | - | - | Non-RoHS Compliant | - | ||
LC4256ZE-7MN144C Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | 144 | - | - | EEPROM | 108 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e1 | - | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | - | 1.8V | 0.5mm | - | 200MHz | - | LC4256 | 144 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 341μA | 341μA | - | - | 7.5 ns | 7.5 ns | - | - | 16 | - | - | - | MACROCELL | 256 | YES | 4 | 1.7V~1.9V | - | - | - | 1.1mm | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EPM7032BLC44-3 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.58x16.58) | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | 32 | - | - | 2.375V~2.625V | 3.5ns | 2 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC2C256-7VQ100C Xilinx Inc. | 20 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | - | 80 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | QUAD | GULL WING | 225 | 1.8V | 0.5mm | - | - | 30 | XC2C256 | 100 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | - | 7.5 ns | - | - | - | 16 | 6000 | 152MHz | 7 | MACROCELL | 256 | YES | - | 1.7V~1.9V | 6.7ns | - | - | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2C64A-5CPG56C Xilinx Inc. | 2153 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | - | - | ROMless | 45 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 56 | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | - | BOTTOM | BALL | 260 | 1.8V | - | - | - | 30 | XC2C64A | 56 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | - | - | - | 5 ns | 5 ns | - | - | 4 | 1500 | 263MHz | 5 | MACROCELL | 64 | YES | - | 1.7V~1.9V | 4.6ns | - | - | - | 6mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() EPM7096QC100-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | - | - | 76 | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7096 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 1800 | - | - | - | 96 | - | - | 4.75V~5.25V | 7.5ns | 6 | - | - | - | - | - | - | - | - | ||
M4A5-128/64-10YC Lattice Semiconductor Corporation | 1 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-BQFP | - | 100 | - | 1.758804g | EEPROM | 64 | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 5V | 0.65mm | - | 100MHz | - | M4A5-128 | 100 | - | - | - | 5V | - | 5V | - | In System Programmable | 5.25V | 4.75V | - | - | - | - | 10 ns | 10 ns | - | - | - | 5000 | - | - | MACROCELL | 128 | YES | 2 | 4.75V~5.25V | - | - | - | 3.4mm | 20mm | 14mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() EPM7032STC44-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | - | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | 32 | - | - | 4.75V~5.25V | 7.5ns | 2 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XCR3064XL-7CS48I Xilinx Inc. | 12 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | - | - | EEPROM | 40 | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 48 | EAR99 | - | YES | - | BOTTOM | BALL | 240 | 3.3V | 0.8mm | not_compliant | - | 30 | XCR3064XL | 48 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 7.5 ns | - | - | - | 4 | 1500 | 119MHz | 7 | MACROCELL | 64 | YES | - | 2.7V~3.6V | 7ns | - | - | 1.8mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() GAL16V8D-15QP Lattice Semiconductor Corporation | 4092 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | 8 | 0°C~75°C TA | Bulk | 1996 | GAL®16V8 | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | - | 225 | 5V | 2.54mm | - | 62.5MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 55mA | - | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | 5.334mm | 26.162mm | 7.62mm | No | - | Non-RoHS Compliant | Lead Free | ||
ISPLSI 1032E-70LT Lattice Semiconductor Corporation | 20 | - | Datasheet | - | - | - | Surface Mount | 100-LQFP | YES | - | - | - | - | 64 | 0°C~70°C TA | Tray | 2000 | ispLSI® 1000E | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | not_compliant | - | 30 | ISPLSI 1032 | 100 | S-PQFP-G100 | - | Not Qualified | - | 5.5V | 5V | 4.5V | In System Programmable | - | - | - | - | - | 56MHz | 17.5 ns | - | - | - | - | 6000 | - | - | MACROCELL | 128 | NO | 2 | 4.75V~5.25V | 15ns | 32 | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7064QC100-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 30 | EPM7064 | - | R-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | - | EE PLD | - | - | - | - | - | 166.7MHz | 7.5 ns | - | - | - | - | 1250 | - | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 7.5ns | 4 | - | 3.65mm | 20mm | - | - | - | Non-RoHS Compliant | - | ||
GAL16V8D-25QJ Lattice Semiconductor Corporation | 48 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | 8 | 0°C~75°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 41.6MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 55mA | - | - | 25 ns | 25 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | 4.572mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
GAL20V8C-10LJ Lattice Semiconductor Corporation | 19 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 8 | 0°C~75°C TA | Tube | 2000 | GAL®20V8 | e3 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | REGISTER PRELOAD; POWER-UP RESET | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | 83.3MHz | 40 | GAL20V8 | 28 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 115mA | - | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | MACROCELL | 8 | - | 12 | 4.75V~5.25V | - | - | 64 | 4.572mm | 11.5062mm | 11.5062mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() EPM7128AETI144-7N Intel | 2090 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | - | 100 | -40°C~85°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | MATTE TIN (472) OVER COPPER | YES | - | QUAD | GULL WING | 250 | 3.3V | 0.5mm | - | - | 30 | EPM7128 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 129.9MHz | 7.5 ns | - | - | - | - | 2500 | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 7.5ns | 8 | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
GAL22V10D-15LJN Lattice Semiconductor Corporation | 17 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 10 | 0°C~75°C TA | Tube | 2000 | GAL®22V10 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | - | 83.3MHz | 40 | GAL22V10 | 28 | - | 10 | - | - | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 90mA | 130mA | - | 15 ns | 15 ns | PAL-TYPE | 22 | - | - | - | - | MACROCELL | 10 | - | 11 | 4.75V~5.25V | - | - | 132 | 4.572mm | 11.5062mm | 11.5062mm | No | No SVHC | RoHS Compliant | Lead Free | ||
EPM7160STC100-6 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | 235 | 5V | 0.5mm | - | - | 30 | EPM7160 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | - | 166.7MHz | 6 ns | - | - | - | - | 3200 | - | - | MACROCELL | 160 | YES | - | 4.75V~5.25V | 6ns | 10 | - | 1.27mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 5M570ZF256C4N Intel | 13 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | - | - | 159 | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 256 | EAR99 | TIN SILVER COPPER | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | 5M570Z | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | - | 184.1MHz | 9.5 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 9ns | 570 | - | 1.55mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
LC4512V-10FTN256I Lattice Semiconductor Corporation | 2859 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | EEPROM | 208 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | 125MHz | 40 | LC4512 | 256 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 14mA | 14mA | - | - | 10 ns | 10 ns | - | - | 32 | - | - | - | MACROCELL | 512 | YES | 4 | 3V~3.6V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools