Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GAL26V12C-15LJ Lattice Semiconductor Corporation | 37 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 12 | - | 0°C~75°C TA | Tube | 2000 | GAL®26V12 | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 5V | 1.27mm | - | 83.3MHz | - | GAL26V12 | 28 | - | 12 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 105mA | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | - | - | MACROCELL | 12 | - | 12 | 4.75V~5.25V | - | - | 122 | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPM2210GF324C4N Intel | 3024 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-BGA | YES | - | - | - | - | 272 | - | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 324 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 9.1 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 1.71V~1.89V | 7ns | 2210 | - | 2.2mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() EPM7128AEFC100-5 Intel | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | - | BOTTOM | BALL | 235 | 3.3V | 1mm | - | - | 30 | EPM7128 | - | S-PBGA-B100 | 84 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 192.3MHz | 5 ns | - | PAL-TYPE | 84 | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 5ns | 8 | - | 1.7mm | 11mm | 11mm | - | Non-RoHS Compliant | - | ||
![]() XCR3032XL-10PC44I Xilinx Inc. | 525 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | EEPROM | 36 | - | -40°C~85°C TA | Tube | 1997 | CoolRunner XPLA3 | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn85Pb15) | - | - | YES | - | QUAD | J BEND | 225 | 3.3V | - | - | - | 30 | XCR3032XL | 44 | - | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 10 ns | 10 ns | - | - | 2 | 750 | 95MHz | - | - | - | 10 | MACROCELL | 32 | YES | - | 2.7V~3.6V | 9.1ns | - | - | 4.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY37064P84-125JC Cypress Semiconductor Corp | 66 | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | - | EEPROM | 69 | - | 0°C~70°C TA | Tube | 1999 | Ultra37000™ | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | not_compliant | - | 30 | CY37064 | 84 | - | - | Not Qualified | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | - | 10 ns | 10 ns | - | - | - | - | 125MHz | - | - | 4 | 125 | MACROCELL | 64 | YES | 1 | 4.75V~5.25V | - | - | - | 5.08mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7512AETC144-12 Intel | 2127 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | - | 120 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 144 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | EPM7512 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 71.9MHz | 12 ns | - | - | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 12ns | 32 | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
GAL22V10D-15LJ Lattice Semiconductor Corporation | 50 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 10 | - | 0°C~75°C TA | Bulk | 1996 | GAL®22V10 | e0 | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 83.3MHz | 30 | GAL22V10 | 28 | - | 10 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 90mA | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | - | - | MACROCELL | 10 | - | 11 | 4.75V~5.25V | - | - | 132 | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | Lead Free | ||
![]() ATF1500A-10JC Microchip Technology | 3500 | - | Datasheet | - | - | Surface Mount, Through Hole | Surface Mount | 44-LCC (J-Lead) | - | 44 | 44-PLCC (16.6x16.6) | - | FLASH | 32 | - | 0°C~70°C TA | Tube | 1997 | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | ATF1500 | - | - | - | - | 5V | - | - | - | In System Programmable (min 100 program/erase cycles) | 5.25V | 4.75V | - | - | - | - | - | - | - | - | 1000 | 125MHz | - | 32 | - | - | - | 32 | - | - | 4.75V~5.25V | 10ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XA2C32A-7VQG44Q Xilinx Inc. | 52 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | - | 33 | Automotive grade | -40°C~105°C TA | Tray | 2003 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 260 | 1.8V | 0.8mm | - | - | 30 | XA2C32A | 44 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 6 ns | - | - | - | 2 | 750 | 200MHz | AEC-Q100 | - | - | 7 | MACROCELL | 32 | YES | - | 1.7V~1.9V | 5.5ns | - | - | - | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() LC4064ZE-5TN100C Lattice Semiconductor Corporation | 1837 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | 657.000198mg | EEPROM | 64 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 277.78MHz | - | LC4064 | 100 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 80μA | - | - | 5.8 ns | 5.8 ns | - | - | 4 | - | - | - | - | - | - | MACROCELL | 64 | YES | 10 | 1.7V~1.9V | - | - | - | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
M4A3-384/192-65FANC Lattice Semiconductor Corporation | 2731 | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | - | EEPROM | 192 | - | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e1 | yes | Not For New Designs | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 3.3V | 1mm | not_compliant | - | 40 | M4A3-384 | 256 | S-PBGA-B256 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | 6.5 ns | - | - | - | - | 15000 | 143MHz | - | 160 | - | - | MACROCELL | 384 | YES | - | 3V~3.6V | 6.5ns | - | - | 2.1mm | 17mm | 17mm | - | ROHS3 Compliant | - | ||
![]() XC95288XL-7CSG280I Xilinx Inc. | 1000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 280-TFBGA, CSPBGA | - | 280 | - | - | FLASH | 192 | - | -40°C~85°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 280 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | 30 | XC95288XL | 280 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | - | - | 16 | 6400 | 125MHz | - | - | - | 7 | MACROCELL | 288 | YES | - | 3V~3.6V | - | - | - | 1.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5M1270ZT144A5N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | - | 114 | Automotive grade | -40°C~125°C TJ | Tray | - | MAX® V | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | - | - | 5M1270 | - | S-PQFP-G144 | - | Not Qualified | - | - | 1.81.2/3.3V | - | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | - | - | - | - | - | RoHS Compliant | - | ||
![]() EPM570GF256I5N Intel | 678 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | - | 160 | - | -40°C~100°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | EPM570 | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 5.4ns | 570 | - | 2.2mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() GAL16V8D-10LP Lattice Semiconductor Corporation | 720 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | 8 | - | 0°C~75°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | PROGRAMMABLE OUTPUT POLARITY | - | DUAL | - | 225 | 5V | 2.54mm | - | 83.3MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 115mA | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | 5.334mm | 26.162mm | 7.62mm | No | Non-RoHS Compliant | Lead Free | ||
![]() XC95108-10PC84I Xilinx Inc. | 18 | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | - | FLASH | 69 | - | -40°C~85°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 84 | EAR99 | - | - | - | YES | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | XC95108 | 84 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 10 ns | - | - | - | 8 | 2400 | 66.7MHz | - | - | - | 10 | MACROCELL | 108 | YES | - | 4.5V~5.5V | - | 6 | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC95216-20BG352I Xilinx Inc. | 169 | - | Datasheet | - | - | Surface Mount | Surface Mount | 352-LBGA Exposed Pad, Metal | - | 352 | - | - | FLASH | 166 | - | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 352 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | - | BOTTOM | BALL | 225 | 5V | 1.27mm | - | - | 30 | XC95216 | 352 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 20 ns | 20 ns | - | - | 8 | 4800 | 50MHz | - | - | - | 20 | MACROCELL | 216 | YES | - | 4.5V~5.5V | - | 12 | - | 1.4mm | 35mm | 35mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-7AX100 Microchip Technology | 587 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | EEPROM | 64 | - | 0°C~70°C TA | Tray | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | POWER -UP RESET; SECURITY FUSE | - | QUAD | GULL WING | - | 5V | 0.5mm | - | 166.7MHz | - | ATF1504AS | - | - | 64 | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | - | - | 7.5 ns | 7.5 ns | - | - | - | 1500 | - | - | - | 4 | 7 | MACROCELL | 64 | YES | - | 4.75V~5.25V | - | - | 40 | 1.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7064BFC100-3 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-LBGA | YES | - | - | - | - | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | - | BOTTOM | BALL | 235 | 2.5V | 1mm | - | - | 30 | EPM7064 | - | S-PBGA-B100 | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | 303MHz | 3.5 ns | - | - | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | YES | - | 2.375V~2.625V | 3.5ns | 4 | - | 1.7mm | 11mm | 11mm | - | Non-RoHS Compliant | - | ||
![]() 5M160ZM100C5N Intel | 6523 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | - | - | 79 | - | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | 5M160Z | - | S-PBGA-B100 | - | Not Qualified | - | 1.89V | 1.2/3.31.8V | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 128 | YES | - | 1.71V~1.89V | 7.5ns | 160 | - | 1.2mm | 6mm | 6mm | - | RoHS Compliant | - |


Product
Brand
Articles
Tools