Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM3128AFI256-10N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | YES | - | - | 98 | -40°C~85°C TA | Tray | - | MAX® 3000A | e1 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | TIN SILVER COPPER | YES | - | BOTTOM | BALL | 260 | 3.3V | 1mm | compliant | - | 40 | EPM3128 | - | S-PBGA-B256 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | - | 10 ns | - | - | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 10ns | 8 | - | - | 3.5mm | 17mm | 17mm | - | RoHS Compliant | - | ||
GAL26V12C-20LJ Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 12 | 0°C~75°C TA | Tube | 2000 | GAL®26V12 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 62.5MHz | 30 | GAL26V12 | 28 | - | 12 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 105mA | - | - | 20 ns | 20 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 12 | - | 12 | 4.75V~5.25V | - | - | 122 | - | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | - | ||
![]() EPM3064ATC44-7 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 44-TQFP | YES | - | - | 34 | 0°C~70°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.8mm | - | - | 30 | EPM3064 | - | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 135.1MHz | 7.5 ns | - | - | - | - | 1250 | - | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 7.5ns | 4 | - | - | 1.27mm | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() XCR3512XL-12FTG256C Xilinx Inc. | 2911 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | EEPROM | 212 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 256 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | - | 30 | - | 256 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 12 ns | - | - | - | 32 | 12000 | 77MHz | - | 12 | MACROCELL | 512 | YES | - | 3V~3.6V | 10.8ns | - | - | - | 1.55mm | 17mm | 17mm | - | ROHS3 Compliant | - | ||
![]() EPM7256AETC144-5 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 144-LQFP | YES | - | - | 120 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Obsolete | 3 (168 Hours) | 144 | 3A991 | TIN LEAD | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | EPM7256 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 172.4MHz | 5.5 ns | - | - | - | - | 5000 | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 5.5ns | 16 | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() XC95144-10PQ160C Xilinx Inc. | 4 | - | Datasheet | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | FLASH | 133 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 160 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | XC95144 | 160 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 10 ns | 10 ns | - | - | 8 | 3200 | 66.7MHz | - | 10 | MACROCELL | 144 | YES | - | 4.75V~5.25V | - | - | - | - | 4.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPM2210GF256C4N Intel | 58 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-BGA | YES | - | - | 204 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | EPM2210 | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | - | 9.1 ns | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 1.71V~1.89V | 7ns | 2210 | - | - | 2.2mm | 17mm | 17mm | - | RoHS Compliant | - | ||
LC5256MV-75F256C Lattice Semiconductor Corporation | 19 | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | - | EEPROM, SRAM | 141 | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MV | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | - | BOTTOM | BALL | 225 | 3.3V | 1mm | - | 200MHz | 30 | LC5256 | 256 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 26mA | 26mA | 16kB | - | 7.5 ns | 7.5 ns | - | - | 8 | 75000 | - | 100 | - | MACROCELL | 256 | YES | - | 3V~3.6V | - | - | - | - | 2.1mm | 17mm | 17mm | No | Non-RoHS Compliant | Lead Free | ||
GAL16V8D-7LJNI Lattice Semiconductor Corporation | 65067 | - | Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 8 | -40°C~85°C TA | Bulk | 2000 | GAL®16V8 | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | QUAD | J BEND | 250 | 5V | 1.27mm | - | 125MHz | 40 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.5V | 4.5V | - | 130mA | - | - | 7.5 ns | 7.5 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.5V~5.5V | - | - | 64 | - | 4.572mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() XC9572-15PC84I Xilinx Inc. | 8680 | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | FLASH | 69 | -40°C~85°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 84 | EAR99 | - | YES | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | XC9572 | 84 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 15 ns | - | - | - | 8 | 1600 | 55.6MHz | - | 15 | MACROCELL | 72 | YES | - | 4.5V~5.5V | - | 4 | - | - | - | 29.3116mm | 29.3116mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7032STC44-7N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 44-TQFP | - | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | 32 | - | - | 4.75V~5.25V | 7.5ns | 2 | - | - | - | - | - | - | - | - | ||
![]() EPM7064AETC44-4N Intel | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TQFP | YES | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 40 | EPM7064 | - | - | 36 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 222.2MHz | - | - | PLA-TYPE | 36 | - | 1250 | - | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 4.5ns | 4 | - | - | 1.27mm | 10mm | 10mm | - | RoHS Compliant | - | ||
![]() XCR3064XL-10CPG56I Xilinx Inc. | 20 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | EEPROM | 48 | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 56 | EAR99 | - | YES | - | BOTTOM | BALL | 260 | 3.3V | 0.5mm | - | - | 30 | - | 56 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 10 ns | 10 ns | - | - | 4 | 1500 | 95MHz | - | 10 | MACROCELL | 64 | YES | - | 2.7V~3.6V | 9.1ns | - | - | - | 1.35mm | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() EPM3128AFI256-10 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | YES | - | - | 98 | -40°C~85°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | TIN LEAD | YES | - | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 1mm | compliant | - | NOT SPECIFIED | EPM3128 | - | S-PBGA-B256 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | - | 10 ns | - | - | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 10ns | 8 | - | - | 3.5mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
XC95144-7PQ100C Xilinx Inc. | 10 | - | Datasheet | - | Surface Mount | Surface Mount | 100-BQFP | - | 100 | - | 81 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.65mm | not_compliant | - | 30 | XC95144 | 100 | - | - | Not Qualified | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 7.5 ns | - | - | - | 8 | 3200 | - | - | - | MACROCELL | 144 | YES | - | 4.75V~5.25V | - | - | - | - | 3.4mm | 20mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC95288XV-10PQ208C Xilinx Inc. | 123 | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | FLASH | 168 | 0°C~70°C TA | Tray | 1999 | XC9500XV | e0 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | - | 30 | XC95288XV | 208 | - | - | - | 2.5V | 2.62V | - | - | In System Programmable | - | - | - | - | - | - | 10 ns | 10 ns | - | - | 16 | 6400 | 100MHz | - | 10 | MACROCELL | 288 | YES | - | 2.37V~2.62V | - | - | - | - | 4.1mm | 28mm | 28mm | No | Non-RoHS Compliant | Contains Lead | ||
XC9572-10PQG100C Xilinx Inc. | 2 | - | Datasheet | - | Surface Mount | Surface Mount | 100-BQFP | - | 100 | FLASH | 72 | 0°C~70°C TA | Tray | 1996 | XC9500 | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 245 | 5V | 0.65mm | - | - | 30 | XC9572 | 100 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 10 ns | 10 ns | - | - | 8 | 1600 | 66.7MHz | - | 10 | MACROCELL | 72 | YES | - | 4.75V~5.25V | - | 4 | - | - | - | 20mm | - | No | RoHS Compliant | Lead Free | ||
XC95108-10PQG100C Xilinx Inc. | 2484 | - | Datasheet | - | Surface Mount | Surface Mount | 100-BQFP | - | 100 | FLASH | 81 | 0°C~70°C TA | Tray | 1996 | XC9500 | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 245 | 5V | - | - | - | 30 | XC95108 | 100 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | - | - | - | 10 ns | - | - | - | 8 | 2400 | 66.7MHz | - | 10 | MACROCELL | 108 | YES | - | 4.75V~5.25V | - | 6 | - | 2.7mm | - | 20mm | 14mm | No | RoHS Compliant | Lead Free | ||
ISPLSI 2096A-80LT128 Lattice Semiconductor Corporation | 25 | - | Datasheet | - | - | Surface Mount | 128-LQFP | YES | - | - | 96 | 0°C~70°C TA | Tube | 2000 | ispLSI® 2000A | e0 | no | Obsolete | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.4mm | not_compliant | - | 30 | ISPLSI 2096 | 128 | S-PQFP-G128 | - | Not Qualified | - | 5.25V | 5V | 4.75V | In System Programmable | - | - | - | - | - | 57MHz | 18.5 ns | - | - | - | - | 4000 | - | - | - | MACROCELL | 96 | NO | 3 | 4.75V~5.25V | 15ns | 24 | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() XCR3512XL-10FTG256I Xilinx Inc. | 2326 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | EEPROM | 212 | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 256 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | - | 30 | - | 256 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 10 ns | - | - | - | 32 | 12000 | 97MHz | - | 10 | MACROCELL | 512 | YES | - | 2.7V~3.6V | 9ns | - | - | - | 1.55mm | 17mm | 17mm | - | ROHS3 Compliant | - |


Product
Brand
Articles
Tools