Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7192EGC160-12 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BPGA | NO | - | - | - | - | 124 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | 160 | - | TIN/LEAD (SN/PB) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | 220 | 5V | 2.54mm | compliant | - | 30 | EPM7192 | - | S-CPGA-P160 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 3750 | - | - | - | - | MACROCELL | 192 | NO | - | 4.75V~5.25V | 12ns | 12 | - | 5.34mm | 39.624mm | 39.624mm | - | - | Non-RoHS Compliant | - | ||
![]() ATF1500AL-20JU Microchip Technology | 514 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | 2.386605g | FLASH | 32 | Industrial grade | -40°C~85°C TA | Tube | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | - | - | NO | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | 41.7MHz | 40 | ATF1500 | - | - | - | - | 5V | - | 5V | - | In System Programmable (min 100 program/erase cycles) | 5.5V | 4.5V | - | - | - | - | - | 20 ns | 20 ns | - | - | 1000 | - | - | - | 20 | MACROCELL | 32 | NO | - | 4.5V~5.5V | - | - | - | 4.572mm | 16.586mm | 16.586mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY37064P44-125AC Cypress Semiconductor Corp | 156 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LQFP | - | - | - | - | - | 37 | - | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 240 | 5V | 0.8mm | not_compliant | - | 30 | CY37064 | 44 | - | - | Not Qualified | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | - | - | 83MHz | 10 ns | - | - | - | - | - | - | 4 | - | MACROCELL | 64 | YES | 1 | 4.75V~5.25V | - | - | - | 1.6mm | 10mm | 10mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7096LC84-12 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.31x29.31) | - | - | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7096 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | 1800 | - | - | - | - | - | 96 | - | - | 4.75V~5.25V | 12ns | 6 | - | - | - | - | - | - | - | - | ||
GAL16LV8C-10LJN Lattice Semiconductor Corporation | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | 8 | - | 0°C~75°C TA | Tube | 2000 | GAL®16LV8 | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | REGISTER PRELOAD; POWER-UP RESET | - | QUAD | J BEND | 250 | 3.3V | 1.27mm | - | 83.3MHz | - | GAL16LV8 | 20 | - | 8 | - | 3.3V | - | - | - | EE PLD | 3.6V | 3V | - | 65mA | - | - | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 3V~3.6V | - | - | 64 | 4.57mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() EPM7032STC44-5 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | - | - | - | 36 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 5ns | 2 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC95288-15BG352C Xilinx Inc. | 860 | - | Datasheet | - | - | Surface Mount | Surface Mount | 352-LBGA Exposed Pad, Metal | - | - | - | - | - | 192 | - | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 352 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | - | BOTTOM | BALL | 225 | 5V | 1.27mm | not_compliant | - | 30 | XC95288 | 352 | S-PBGA-B352 | - | Not Qualified | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 55.6MHz | 15 ns | - | - | 8 | 6400 | - | - | - | - | MACROCELL | 288 | YES | - | 4.75V~5.25V | - | 16 | - | 1.7mm | 35mm | 35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
GAL16LV8C-15LJN Lattice Semiconductor Corporation | 15000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | 8 | - | 0°C~75°C TA | Tube | 2000 | GAL®16LV8 | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | REGISTER PRELOAD; POWER-UP RESET | - | QUAD | J BEND | 250 | 3.3V | 1.27mm | - | 62.5MHz | - | GAL16LV8 | 20 | - | 8 | - | 3.3V | - | - | - | EE PLD | 3.6V | 3V | - | 65mA | - | - | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 3V~3.6V | - | - | 64 | 4.57mm | - | - | No | - | RoHS Compliant | Lead Free | ||
LC5512MV-75F256C Lattice Semiconductor Corporation | 9 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | EEPROM, SRAM | 193 | - | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MV | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1mm | not_compliant | 200MHz | 30 | LC5512 | 256 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 33mA | 33mA | 32kB | - | - | 7.5 ns | - | - | - | - | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | - | 16 | - | 2.1mm | 17mm | 17mm | - | - | Non-RoHS Compliant | Lead Free | ||
XC95108-20PQ100I Xilinx Inc. | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-BQFP | - | 100 | - | - | - | 81 | - | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | - | - | - | YES | - | QUAD | GULL WING | 225 | 5V | - | not_compliant | - | 30 | XC95108 | 100 | - | - | Not Qualified | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | 20 ns | - | - | 8 | 2400 | - | - | - | - | MACROCELL | 108 | YES | - | 4.5V~5.5V | - | 6 | - | 3.4mm | 20mm | 14mm | - | - | Non-RoHS Compliant | Contains Lead | ||
GAL20V8C-7LJ Lattice Semiconductor Corporation | 118 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 8 | - | 0°C~75°C TA | Tube | 2000 | GAL®20V8 | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | - | REGISTER PRELOAD; POWER-UP RESET | - | QUAD | J BEND | - | 5V | 1.27mm | - | 125MHz | - | GAL20V8 | 28 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 115mA | - | - | - | 7.5 ns | 7.5 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 8 | - | 12 | 4.75V~5.25V | - | - | 64 | 4.572mm | 11.5062mm | 11.5062mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC95216-20BG352C Xilinx Inc. | 217 | - | Datasheet | - | - | Surface Mount | Surface Mount | 352-LBGA Exposed Pad, Metal | - | 352 | - | - | FLASH | 166 | - | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 352 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | - | BOTTOM | BALL | 225 | 5V | 1.27mm | - | - | 30 | XC95216 | 352 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | 20 ns | 20 ns | - | 8 | 4800 | 50MHz | - | - | 20 | MACROCELL | 216 | YES | - | 4.75V~5.25V | - | 12 | - | 1.4mm | 35mm | 35mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM2210GF324C3 Intel | 325 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-BGA | YES | - | - | - | - | 272 | - | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 324 | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 1.8V | 1mm | - | - | 30 | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 1.71V~1.89V | 7ns | 2210 | - | 2.2mm | 19mm | 19mm | - | - | Non-RoHS Compliant | - | ||
![]() XA95144XL-15CSG144I Xilinx Inc. | 20 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | - | - | - | - | 117 | - | -40°C~85°C TA | Tray | 2003 | XA9500XL XA | e1 | - | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | - | BOTTOM | BALL | 260 | 3.3V | - | - | - | 30 | XA95144XL | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable | - | - | - | - | - | - | - | 15.5 ns | 15.5 ns | - | 8 | 3200 | 64.5MHz | - | - | 15 | MACROCELL | 144 | - | - | 3V~3.6V | - | - | - | 1.2mm | 12mm | 12mm | - | - | ROHS3 Compliant | - | ||
LC4128C-75T128C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 128-LQFP | - | - | - | - | EEPROM | 92 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000C | e0 | no | Obsolete | 3 (168 Hours) | 128 | EAR99 | - | - | - | YES | - | QUAD | GULL WING | 240 | 1.8V | 0.4mm | not_compliant | - | 30 | LC4128 | 128 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.95V | 1.65V | 2mA | 2mA | - | - | - | 7.5 ns | - | - | - | - | 333MHz | - | - | - | MACROCELL | 128 | YES | 4 | 1.65V~1.95V | 7.5ns | 8 | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XCR3384XL-12TQ144C Xilinx Inc. | 2085 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 144-LQFP | YES | 144 | - | - | EEPROM | 118 | - | 0°C~70°C TA | Bulk | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | - | 12 ns | - | - | - | 9000 | 83MHz | - | - | 12 | MACROCELL | 384 | YES | - | 3V~3.6V | 10.8ns | 24 | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() ATF1502AS-10AC44 Microchip Technology | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | 44-TQFP (10x10) | - | EEPROM | 32 | - | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 125MHz | - | ATF1502AS | - | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | - | - | - | - | 10 ns | 10 ns | - | 40 | 750 | 125MHz | 32 | 2 | 10 | - | 32 | - | - | 4.75V~5.25V | 10ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
GAL20V8B-10LP Lattice Semiconductor Corporation | 5 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | 8 | - | 0°C~75°C TA | Tube | 2000 | GAL®20V8 | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | - | - | REGISTER PRELOAD; POWER-UP RESET | - | DUAL | - | - | 5V | 2.54mm | - | 62.5MHz | - | GAL20V8 | 24 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 115mA | - | - | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 8 | - | 12 | 4.75V~5.25V | - | - | 64 | 5.334mm | 31.75mm | 7.62mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() CY37064P44-125AXC Cypress Semiconductor Corp | 54 | - | Datasheet | 99 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-LQFP | - | 44 | - | - | EEPROM | 37 | - | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 125MHz | 20 | CY37064 | 44 | - | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | - | 10μA | - | 10 ns | 10 ns | - | - | 2000 | - | - | 4 | 125 | MACROCELL | 64 | YES | 1 | 4.75V~5.25V | - | - | - | 1.6mm | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
LC4256ZE-5TN144C Lattice Semiconductor Corporation | 180 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | EEPROM | 96 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 277.78MHz | - | LC4256 | 144 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 341μA | 341μA | - | - | - | 5.8 ns | 5.8 ns | - | 16 | - | - | - | - | - | MACROCELL | 256 | YES | 14 | 1.7V~1.9V | - | - | - | 1.6mm | 20mm | 20mm | No | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools