Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7512BBC256-10 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA | YES | - | - | 212 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1.27mm | - | - | 30 | EPM7512 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | 163.9MHz | 5.5 ns | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | 2.375V~2.625V | 10ns | 32 | 1.7mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() EPM7512BFC256-7N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | YES | - | - | 212 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e1 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | compliant | - | 40 | EPM7512 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | 163.9MHz | 5.5 ns | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | 2.375V~2.625V | 7.5ns | 32 | 3.5mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() M4A3-128/64-12VNI Lattice Semiconductor Corporation | 4500 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | EEPROM | 64 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | - | M4A3-128 | 100 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | 12 ns | 12 ns | - | 5000 | 83.3MHz | - | 400 | - | - | MACROCELL | 128 | YES | 2 | 3V~3.6V | - | - | 1.6mm | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() XC2C384-10PQG208C Xilinx Inc. | 677 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | ROMless | 173 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 1.8V | 0.5mm | - | - | 30 | XC2C384 | 208 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 10 ns | - | 24 | 9000 | 125MHz | - | - | - | 10 | MACROCELL | 384 | YES | - | 1.7V~1.9V | 9.2ns | - | 4.1mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY37032VP44-143AXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LQFP | - | 44 | EEPROM | 37 | - | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 143MHz | 20 | CY37032 | 44 | - | - | 3.3V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 3.6V | 3V | - | - | - | 8.5 ns | 8.5 ns | - | 960 | - | - | - | 2 | - | MACROCELL | 32 | YES | 1 | 3V~3.6V | - | - | 1.6mm | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() EPM7128BFC100-4N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 100-LBGA | YES | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e1 | - | Obsolete | 3 (168 Hours) | 100 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | - | BOTTOM | BALL | 260 | 2.5V | 1mm | compliant | - | 40 | EPM7128 | - | S-PBGA-B100 | Not Qualified | - | 2.625V | - | 2.375V | In System Programmable | - | - | - | - | 243.9MHz | 4 ns | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 2.375V~2.625V | 4ns | 8 | 1.7mm | 11mm | 11mm | - | RoHS Compliant | - | ||
![]() XCR3512XL-7FG324C Xilinx Inc. | 3637 | - | Datasheet | 11 Weeks | - | Surface Mount | 324-BBGA | YES | - | EEPROM | 260 | - | 0°C~70°C TA | Bulk | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 324 | 3A991.D | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1mm | not_compliant | - | 30 | - | 324 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | - | 12000 | 135MHz | - | - | - | 7 | MACROCELL | 512 | YES | - | 3V~3.6V | 7ns | 32 | 2.5mm | 23mm | 23mm | - | Non-RoHS Compliant | - | ||
ISPLSI 2032A-80LT44 Lattice Semiconductor Corporation | 560 | - | Datasheet | - | - | Surface Mount | 44-TQFP | YES | - | - | 32 | - | 0°C~70°C TA | Tube | 2013 | ispLSI® 2000A | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | NOT SPECIFIED | 5V | - | - | - | NOT SPECIFIED | ISPLSI 2032 | 44 | S-PQFP-G44 | Not Qualified | - | 5.25V | 5V | 4.75V | In System Programmable | - | - | - | - | 57MHz | - | - | - | 1000 | - | - | - | - | - | MACROCELL | 32 | NO | - | 4.75V~5.25V | 15ns | 8 | - | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() EPM7512AETC144-10N Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 144-LQFP | YES | - | - | 120 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 40 | EPM7512 | - | S-PQFP-G144 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 87MHz | 10 ns | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 32 | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
M4A3-32/32-10VNC48 Lattice Semiconductor Corporation | 5000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 48-LQFP | - | 48 | EEPROM | 32 | - | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | M4A3-32 | 48 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | 10 ns | 10 ns | - | 1250 | 100MHz | - | 160 | - | - | MACROCELL | 32 | YES | - | 3V~3.6V | - | - | 1.6mm | 7mm | 7mm | No | ROHS3 Compliant | Lead Free | ||
![]() EPM1270GT144I5N Intel | 204 | - | Datasheet | 8 Weeks | - | Surface Mount | 144-LQFP | YES | - | - | 116 | - | -40°C~100°C TJ | Tray | - | MAX® II | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | EPM1270 | - | S-PQFP-G144 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() EPM7192SQC160-15F Intel | In Stock | - | Datasheet | - | - | Surface Mount | 160-BQFP | - | - | - | 124 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7192 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | 3750 | - | - | - | - | - | - | 192 | - | - | 4.75V~5.25V | 15ns | 12 | - | - | - | - | Non-RoHS Compliant | - | ||
5M80ZT100A5N Intel | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | 100-TQFP | YES | - | - | 79 | Automotive grade | -40°C~125°C TJ | Tray | - | MAX® V | - | - | Active | 3 (168 Hours) | 100 | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | - | - | 5M80Z | - | S-PQFP-G100 | Not Qualified | - | - | 1.81.2/3.3V | - | In System Programmable | - | - | - | - | - | 14 ns | - | - | - | - | AEC-Q100 | - | - | - | - | 64 | YES | - | 1.71V~1.89V | 7.5ns | 80 | - | - | - | - | RoHS Compliant | - | ||
![]() XA2C32A-6VQG44I Xilinx Inc. | 20 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | 33 | Automotive grade | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 260 | 1.8V | 0.8mm | - | - | 30 | XA2C32A | 44 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 6 ns | - | 2 | 750 | 200MHz | AEC-Q100 | - | - | 6 | MACROCELL | 32 | YES | - | 1.7V~1.9V | 5.5ns | - | - | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() EPM7128AELC84-10N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Obsolete | 3 (168 Hours) | 84 | 3A991 | MATTE TIN (472) OVER COPPER | YES | - | QUAD | J BEND | 245 | 3.3V | 1.27mm | compliant | - | 40 | EPM7128 | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 10 ns | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 10ns | 8 | - | 29.3116mm | 29.3116mm | - | RoHS Compliant | - | ||
![]() LC4256V-3T100C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | EEPROM | 64 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 384.6MHz | 30 | LC4256 | 100 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12.5mA | 12.5mA | - | 3 ns | 3 ns | - | - | - | - | 128 | 36 | - | MACROCELL | 256 | YES | 10 | 3V~3.6V | - | 16 | 1.6mm | 14mm | 14mm | No | Non-RoHS Compliant | Lead Free | ||
![]() XCR3064XL-7CPG56I Xilinx Inc. | 20 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | EEPROM | 48 | - | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 56 | EAR99 | - | YES | - | BOTTOM | BALL | 260 | 3.3V | 0.5mm | - | - | 30 | - | 56 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | 4 | 1500 | 119MHz | - | - | - | 7 | MACROCELL | 64 | YES | - | 2.7V~3.6V | 7ns | - | 1.35mm | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() LC4128V-10T100I Lattice Semiconductor Corporation | 36 | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | EEPROM | 64 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 125MHz | 30 | LC4128 | 100 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 10 ns | 10 ns | 36 | - | - | - | - | - | - | MACROCELL | 128 | YES | 10 | 3V~3.6V | - | 8 | 1.6mm | 14mm | 14mm | No | Non-RoHS Compliant | Lead Free | ||
![]() XCR3384XL-12PQG208I Xilinx Inc. | 2473 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | EEPROM | 172 | - | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | - | - | 30 | - | 208 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 12 ns | - | 24 | 9000 | 83MHz | - | - | - | 12 | MACROCELL | 384 | YES | - | 2.7V~3.6V | 10.8ns | - | 4.1mm | 28mm | 28mm | - | ROHS3 Compliant | - | ||
![]() XC95144-15TQG100C Xilinx Inc. | 830 | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | FLASH | 81 | - | 0°C~70°C TA | Tray | 1996 | XC9500 | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 5V | 0.5mm | - | - | 30 | XC95144 | 100 | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 15 ns | 15 ns | 8 | 3200 | 55.6MHz | - | - | - | 15 | MACROCELL | 144 | YES | - | 4.75V~5.25V | - | - | 1.6mm | 14mm | 14mm | No | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools