Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GAL20V8B-15QJ Lattice Semiconductor Corporation | 140 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 8 | - | 0°C~75°C TA | Tube | 2000 | GAL®20V8 | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | - | REGISTER PRELOAD; POWER-UP RESET | - | QUAD | J BEND | - | 5V | 1.27mm | - | 62.5MHz | - | GAL20V8 | 28 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 55mA | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 8 | - | 12 | 4.75V~5.25V | - | - | 64 | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | Lead Free | ||
LC4256V-75TN176E Lattice Semiconductor Corporation | 113 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 176-LQFP | - | 176 | - | EEPROM | 128 | - | -40°C~130°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 176 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 178.57MHz | 40 | LC4256 | 176 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12.5mA | 12.5mA | - | 7.5 ns | - | - | 16 | - | - | - | 44 | - | - | MACROCELL | 256 | YES | 4 | 3V~3.6V | - | - | - | 1.6mm | 24mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5M80ZM64C4N Intel | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 64-TFBGA | YES | - | - | - | 30 | - | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 30 | 5M80Z | - | - | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 184.1MHz | 7.9 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 64 | YES | - | 1.71V~1.89V | 7.5ns | 80 | - | 1.2mm | 4.5mm | 4.5mm | - | RoHS Compliant | - | ||
LC4032ZC-5MN56I Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | - | - | EEPROM | 32 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000Z | e1 | yes | Active | 3 (168 Hours) | 56 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | - | 40 | LC4032 | 56 | S-PBGA-B56 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | 50μA | - | 5 ns | - | - | - | 800 | 267MHz | - | 208 | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | 5ns | 2 | - | 1.35mm | 6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() EPM570M256C4N Intel | 483 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-TFBGA | YES | - | - | - | 160 | - | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | - | 40 | EPM570 | - | R-PBGA-B256 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | - | - | - | - | RoHS Compliant | - | ||
![]() EPM7128AEFC256-5 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | - | 100 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | TIN LEAD | - | - | YES | - | BOTTOM | BALL | 220 | 3.3V | 1mm | compliant | - | 30 | EPM7128 | - | S-PBGA-B256 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 192.3MHz | 5 ns | - | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 5ns | 8 | - | 2.1mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
M4A3-64/32-10VI48 Lattice Semiconductor Corporation | 70 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | EEPROM | 32 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | - | 30 | M4A3-64 | - | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | 10 ns | 10 ns | - | - | 2500 | 100MHz | - | 224 | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | - | - | - | 1.6mm | 7mm | 7mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4064ZE-5TN100I Lattice Semiconductor Corporation | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 64 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 277.78MHz | - | LC4064 | 100 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 80μA | 80μA | - | 5.8 ns | 5.8 ns | - | 4 | - | - | - | - | - | - | MACROCELL | 64 | YES | 10 | 1.7V~1.9V | - | - | - | 1.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
LC4032V-75TN48E Lattice Semiconductor Corporation | 237 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | EEPROM | 32 | - | -40°C~130°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 178.57MHz | 40 | LC4032 | 48 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | 7.5 ns | - | - | 2 | 800 | - | - | 208 | - | - | MACROCELL | 32 | YES | 4 | 3V~3.6V | - | - | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
LAMXO1200E-3FTN256E Lattice Semiconductor Corporation | 12727 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | SRAM | 211 | Automotive grade | -40°C~125°C TA | Tray | 2009 | LA-MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | not_compliant | - | 40 | LAMXO1200 | 256 | - | 211 | Not Qualified | 1.2V | - | - | - | In System Programmable | 1.26V | 1.14V | - | 18mA | 25MHz | 5.1 ns | - | - | 1200 | - | - | AEC-Q100 | - | 540 | - | MACROCELL | 600 | - | - | 1.14V~1.26V | - | - | - | 1.55mm | 17mm | 17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LC4128B-10TN100I Lattice Semiconductor Corporation | 600 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 64 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000B | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | LC4128 | 100 | - | - | Not Qualified | 2.5V | - | - | - | In System Programmable | 2.7V | 2.3V | 12mA | 12mA | - | 10 ns | - | - | - | - | 333MHz | - | - | - | - | MACROCELL | 128 | YES | 10 | 2.3V~2.7V | 10ns | 8 | - | 1.6mm | 14mm | 14mm | - | RoHS Compliant | Lead Free | ||
LC4064ZC-37MN56C Lattice Semiconductor Corporation | 37 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | - | EEPROM | 32 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e1 | yes | Active | 3 (168 Hours) | 56 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | 333.3MHz | 40 | LC4064 | 56 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 80μA | 80μA | - | 3.7 ns | - | - | 4 | - | - | - | 388 | - | - | MACROCELL | 64 | YES | 12 | 1.7V~1.9V | - | - | - | 1.35mm | 6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
GAL16LV8D-3LJN Lattice Semiconductor Corporation | 256 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 8 | - | 0°C~75°C TA | Tube | 2000 | GAL®16LV8 | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | REGISTER PRELOAD; POWER-UP RESET | - | QUAD | J BEND | 250 | 3.3V | 1.27mm | - | 250MHz | 40 | GAL16LV8 | 20 | - | 8 | - | 3.3V | - | - | - | EE PLD | 3.6V | 3V | - | 70mA | - | 3.5 ns | 3.5 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 3V~3.6V | - | - | 64 | 4.57mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() EPM7032SLC44-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 36 | - | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 7.5ns | 2 | - | - | - | - | - | - | - | ||
![]() EPM7096LC68-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | - | 68-PLCC (24x24) | - | 52 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7096 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | 1800 | - | - | - | - | - | - | 96 | - | - | 4.75V~5.25V | 7.5ns | 6 | - | - | - | - | - | - | - | ||
![]() EPM7064AEFC100-4 Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | - | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | BOTTOM | BALL | 235 | 3.3V | 1mm | - | - | 30 | EPM7064 | - | S-PBGA-B100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 222.2MHz | - | - | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 4.5ns | 4 | - | 1.7mm | 11mm | 11mm | - | RoHS Compliant | - | ||
![]() ATF1508RE-5AX100 Microchip Technology | 2765 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | 100-TQFP (14x14) | EEPROM | 80 | - | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 400MHz | - | ATF1508RE | - | - | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | 450μA | 450μA | - | 5 ns | 5 ns | - | 8 | - | 400MHz | - | 100 | 8 | 5 | - | 128 | - | - | 3V~3.6V | 5ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC4256ZC-75T176E Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 176-LQFP | - | 176 | - | EEPROM | 128 | - | -40°C~130°C TJ | Tray | 2000 | ispMACH® 4000Z | e0 | no | Obsolete | 3 (168 Hours) | 176 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 1.8V | 0.5mm | not_compliant | - | 30 | LC4256 | 176 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.6V | 341μA | 341μA | - | 7.5 ns | - | - | 16 | - | 200MHz | - | 48 | - | - | MACROCELL | 256 | YES | 4 | 1.7V~1.9V | 7.5ns | - | - | 1.6mm | 24mm | 24mm | - | Non-RoHS Compliant | Lead Free | ||
![]() M4A5-96/48-12VNI Lattice Semiconductor Corporation | 900 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 48 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | - | 40 | M4A5-96 | 100 | - | - | - | 5V | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | - | - | 12 ns | 12 ns | - | - | 3750 | 182MHz | - | - | - | - | MACROCELL | 96 | YES | 4 | 4.5V~5.5V | - | - | - | 1.6mm | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() XC95144-15PQ160I Xilinx Inc. | 66 | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | FLASH | 133 | - | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 160 | EAR99 | - | - | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | XC95144 | 160 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 15 ns | 15 ns | - | 8 | 3200 | 55.6MHz | - | - | - | 15 | MACROCELL | 144 | YES | - | 4.5V~5.5V | - | - | - | 4.1mm | - | - | No | Non-RoHS Compliant | Contains Lead |


Product
Brand
Articles
Tools