- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | Number of Bits | Supply Current-Max | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of ADC Channels | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of Cores | Number of External Interrupts | Number of PWM Channels | Number of I2C Channels | Barrel Shifter | Internal Bus Architecture | Number of GPIO | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of SPI Channels | Number of DMA Channels | Clock Rate | Number of Ethernet Channels | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320VC5410APGE12 Texas Instruments | 85 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 1.290414g | ROM | - | - | -40°C~100°C TC | Tray | TMS320C54x | e4 | yes | Active | 1 (Unlimited) | 144 | 3A991.A.2 | Fixed Point | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1.5V | - | 120MHz | - | 320VC5410 | 144 | - | - | 3.3V | - | - | - | Host Interface, McBSP | 3.6V | 1.42V | 32kB | - | 128kB | 16 | - | 16 | 16b | - | - | - | TMS320 | YES | YES | - | - | NO | 65536 | 3.30V | 0 | - | - | 1 | - | - | 4 | - | - | YES | MULTIPLE | - | ROM (32kB) | 1.50V | - | - | - | - | - | 1.6mm | - | 20mm | 20mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMS320C6455BCTZ2 Texas Instruments | 2980 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 697-BFBGA, FCBGA | - | 697 | - | - | - | - | 0°C~90°C TC | Tray | TMS320C645x | e1 | yes | Active | 4 (72 Hours) | 697 | 5A991.B | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.25V | 0.8mm | 1.2GHz | - | 320C6455 | 697 | - | - | 1.25V | 1.2875V | - | - | Host Interface, I2C, McBSP, PCI, UTOPIA | - | - | - | - | - | - | - | 32 | 16b | - | - | - | - | YES | YES | - | - | YES | 8192 | 1.8V 3.3V | - | - | - | 4 | - | - | - | - | - | NO | MULTIPLE | - | ROM (32kB) | 1.25V | 2.1MB | - | 64 | - | - | - | 3.242mm | 24mm | 24mm | 2.65mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADSP-21479KCPZ-1A Analog Devices Inc. | 2766 | - | Datasheet | 8 Weeks | CONTACT ADI (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | - | 88 | - | - | 16 | - | 0°C~70°C TA | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 88 | - | Floating Point | - | - | - | QUAD | NO LEAD | 260 | 1.2V | 0.5mm | 266MHz | 30 | ADSP-21479 | 88 | - | Not Qualified | 1.2V | - | - | - | DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART | 1.26V | 1.14V | 5MB | - | 640kB | - | - | 40 | 32b | 2 | 24 | - | SHARC | YES | YES | - | - | YES | - | 3.30V | 1 | - | - | - | - | - | - | - | - | - | - | - | ROM (4Mbit) | 1.20V | 5Mbit | - | - | 200MHz | - | - | 0.9mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21478KBCZ-1A Analog Devices Inc. | 14 |
| Datasheet | 8 Weeks | CONTACT ADI (Last Updated: 1 month ago) | Copper, Silver, Tin | - | Surface Mount | 196-LFBGA, CSPBGA | YES | 196 | - | ROM | - | - | 0°C~70°C TA | Tray | SHARC® | e1 | no | Active | 3 (168 Hours) | 196 | - | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | - | 0.8mm | 300MHz | 30 | ADSP-21478 | 196 | - | - | 1.2V | - | - | - | DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART | 1.26V | 1.14V | 512kB | - | 384kB | - | - | - | 32b | - | - | - | SHARC | YES | YES | - | - | - | - | 3.30V | - | 1 | - | - | - | - | - | - | - | YES | MULTIPLE | 16 | ROM (4Mbit) | 1.20V | 3Mbit | 2 | - | 200MHz | - | 1.13mm | - | 12.1mm | 12.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF702BCPZ-3 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | - | 88 | - | - | - | - | -40°C~85°C TA | Tray | Blackfin® | e3 | no | Active | 3 (168 Hours) | 88 | - | Blackfin+ | Matte Tin (Sn) | IT ALSO OPERATES AT 3.3V NOM SUPPLY | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 300MHz | 30 | ADSP-BF702 | 88 | - | - | - | 1.9V | - | 1.7V | CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | 512kB | - | 256kB | - | - | - | - | - | - | - | - | YES | YES | - | FIXED POINT | - | - | 1.8V 3.3V | 2 | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | ROM (512kB) | 1.10V | - | - | - | - | - | - | 0.9mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320LC203PZA Texas Instruments | 106 |
| Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 635.596308mg | - | - | - | -40°C~85°C TA | Tray | TMS320C20x | e4 | yes | Not For New Designs | 1 (Unlimited) | 100 | 3A991.A.2 | Fixed Point | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40.96MHz | - | 320LC203 | 100 | - | - | 3.3V | - | - | - | SSP, UART | 3.6V | 3V | - | - | 1.1kB | 16 | - | 16 | 16b | - | - | - | - | YES | YES | - | - | NO | 544 | 3.30V | - | - | 1 | 1 | - | - | 4 | - | - | YES | MULTIPLE | - | - | - | 1kB | - | - | 40MHz | - | 1.6mm | - | 14mm | 14mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADSP-BF527KBCZ-6 Analog Devices Inc. | 3326 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 289-LFBGA, CSPBGA | - | 289 | - | FLASH | 48 | - | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 289 | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | 600MHz | 30 | ADSP-BF527 | 289 | - | - | 3.3V | - | - | - | DMA, Ethernet, I2C, PPI, SPI, SPORT, UART, USB | 3.6V | 1.7V | 132kB | - | 32kB | 32 | - | 32 | 32b | 9 | - | 1 Mb | Blackfin | YES | YES | - | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | ROM (32kB) | 1.10V | - | - | - | - | 1 | 1.2mm | - | 12mm | 12mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-TS201SABPZ050 Analog Devices Inc. | 735 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 576-BBGA Exposed Pad | - | 576 | - | EPROM | - | - | -40°C~85°C TC | Tray | TigerSHARC® | e1 | no | Obsolete | 3 (168 Hours) | 576 | - | Fixed/Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.05V | - | 500MHz | 40 | ADSP-TS201 | 576 | - | - | 1.05V | - | - | - | Host Interface, Link Port, Multi-Processor | 1.1V | 1V | 16MB | - | 3MB | - | - | 32 | 32b | 2 | - | - | - | YES | NO | - | - | - | - | 2.50V | - | - | - | - | - | 1 | - | - | - | YES | MULTIPLE | - | External | - | 3MB | - | - | - | - | 2.2mm | - | 25.2mm | 25.2mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF536BBCZ-3A Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 182-LFBGA, CSPBGA | - | 182 | - | ROM | 48 | - | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 182 | - | Fixed Point | - | - | - | BOTTOM | BALL | 260 | 1.2V | - | 400MHz | 40 | ADSP-BF536 | 182 | - | - | - | - | - | - | CAN, SPI, SSP, TWI, UART | 1.32V | 800mV | 100kB | 300 MHz | 32kB | - | - | 32 | 16b | 9 | - | - | Blackfin | YES | YES | - | - | - | - | 2.50V 3.30V | 2 | - | - | - | - | - | - | 8 | - | YES | MULTIPLE | - | External | 1.20V | - | - | - | 300MHz | 1 | 1.31mm | - | 12mm | 12mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6457CCMH2 Texas Instruments | 2750 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 684-BFBGA, FCBGA | - | 688 | - | Cache, ROM, SRAM | - | - | 0°C~95°C TC | Tray | TMS320C645x | e1 | yes | Active | 4 (72 Hours) | 688 | 3A001.A.3 | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 245 | 1.2V | 0.8mm | 1.2GHz | - | 320C6457 | 688 | - | - | 3.3V | - | - | - | Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC | 3.465V | 1.067V | 64kB | - | 32kB | - | - | 32 | 16b | 2 | - | - | - | YES | YES | - | - | YES | - | 1.1V 1.8V 3.3V | - | - | - | - | MROM | - | - | - | - | NO | MULTIPLE | - | - | 1.20V | 2.1MB | - | 64 | - | - | - | 3.3mm | 23mm | 23mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADSP-BF527BBCZ-5A Analog Devices Inc. | 351 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 208-FBGA, CSPBGA | - | 208 | - | ROMless | 48 | - | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 208 | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.8V | 0.8mm | 533MHz | 30 | ADSP-BF527 | 208 | - | - | 3.3V | - | - | - | DMA, Ethernet, I2C, PPI, SPI, SPORT, UART, USB | 3.6V | 2.7V | 132kB | - | 32kB | 16 | - | 32 | 32b | 9 | - | - | Blackfin | YES | YES | - | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | ROM (32kB) | 1.15V | - | - | - | - | 1 | 1.4mm | - | 17.1mm | 17.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF547MBBCZ-5M Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 400-LFBGA, CSPBGA | - | 400 | - | ROM | 152 | - | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 400 | - | Fixed Point | TIN SILVER COPPER | - | - | BOTTOM | BALL | 260 | 1.25V | 0.8mm | 600MHz | 40 | ADSP-BF547 | 400 | - | Not Qualified | - | - | - | - | SPI, SSP, TWI, UART, USB | 3.6V | 900mV | 324kB | - | 64kB | - | - | 32 | 16b | - | - | - | Blackfin | YES | YES | - | - | - | - | 2.50V 3.30V | 4 | - | - | - | - | - | - | 11 | 2 | YES | MULTIPLE | - | External | 1.25V | 260kB | 3 | - | 533MHz | - | 650μm | - | 17.2mm | 17.2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS32C6414EGLZA6E3 Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 532-BFBGA, FCBGA | - | 532 | 3.131403g | SDRAM, SRAM | 16 | - | -40°C~105°C TC | Tray | TMS320C6414/15/16 | e0 | - | Active | 4 (72 Hours) | 532 | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3VI/O SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.4V | 0.8mm | 600MHz | - | 32C6414 | 532 | - | - | 1.4V | - | 1.43.3V | - | Host Interface, McBSP | 3.46V | 1.36V | 128kB | - | - | - | 125mA | 32 | 32b | - | - | - | - | YES | YES | - | - | YES | - | 3.30V | - | - | - | 3 | - | - | 4 | - | - | NO | MULTIPLE | - | External | 1.40V | 1.03MB | - | 64 | - | - | 3.25mm | - | 23mm | 23mm | 2.61mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-21363KBCZ-1AA Analog Devices Inc. | 8000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 136-LFBGA, CSPBGA | - | 136 | - | ROM, SRAM | 16 | - | 0°C~70°C TA | Tray | SHARC® | e1 | no | Active | 3 (168 Hours) | 136 | - | Floating Point | - | - | - | BOTTOM | BALL | 260 | 1.2V | 0.8mm | 333MHz | 40 | ADSP-21363 | 136 | - | - | 1.26V | - | - | - | DAI, SPI | 3.47V | 1.14V | 512kB | - | 384kB | - | - | 32 | 32b | 3 | - | - | SHARC | YES | NO | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | ROM (512kB) | 1.20V | - | - | - | - | - | 1.21mm | - | 12mm | 12mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6455DCTZA8 Texas Instruments | 34 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 697-BFBGA, FCBGA | - | - | - | - | - | - | -40°C~105°C TC | Tube | TMS320C645x | e1 | - | Active | 4 (72 Hours) | 697 | 3A991.A.2 | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 0.8mm | 850MHz | NOT SPECIFIED | 320C6455 | 697 | S-PBGA-B697 | Not Qualified | - | 1.236V | 1.251.83.3V | 1.164V | Host Interface, I2C, McBSP, PCI, UTOPIA | - | - | - | - | - | - | - | 32 | 16b | - | 20 | - | - | YES | YES | - | - | - | 32768 | 1.2V1.25V1.5V1.8V3.3V | - | - | - | - | - | - | - | - | - | NO | MULTIPLE | - | ROM (32kB) | 1.20V | 2.1MB | - | - | - | - | - | 3.242mm | 24mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320DM6435ZWT7 Texas Instruments | 50 |
| Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 361-LFBGA | - | 361 | 789.392471mg | - | - | - | 0°C~90°C TJ | Tray | TMS320DM643x, DaVinci™ | e1 | yes | Not For New Designs | 3 (168 Hours) | 361 | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.2V | 0.8mm | 700MHz | - | 320DM6435 | 361 | - | - | 3.3V | - | - | - | HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC | 3.63V | 1V | - | - | - | - | - | 32 | 32b | - | - | - | - | YES | NO | - | - | YES | - | 1.8V 3.3V | 2 | - | - | 5 | MROM | - | - | - | - | NO | MULTIPLE | - | ROM (64kB) | 1.05V 1.20V | 240kB | - | - | - | - | 1.4mm | - | 16mm | 16mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMS320C6424ZWT7 Texas Instruments | 1500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 361-LFBGA | - | 361 | 789.392471mg | - | - | - | 0°C~90°C TJ | Tube | TMS320C642x | e1 | yes | Active | 3 (168 Hours) | 361 | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.2V | 0.8mm | 700MHz | - | 320C6424 | 361 | - | - | 3.3V | - | - | - | EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC | 3.63V | 1V | - | - | - | - | - | 32 | 16b | - | - | - | - | YES | YES | - | - | YES | - | 1.8V 3.3V | 2 | - | - | 5 | MROM | - | - | - | - | NO | MULTIPLE | - | ROM (64kB) | 1.05V 1.20V | 240kB | - | - | - | - | 1.4mm | - | 16mm | 16mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADSP-CM408CSWZ-AF Analog Devices Inc. | 15 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 176-LQFP Exposed Pad | - | 176 | - | - | - | Industrial grade | -40°C~105°C TA | Tray | - | e3 | no | Active | 3 (168 Hours) | 176 | - | Floating Point | Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 240MHz | 30 | ADSP-CM408 | 176 | - | - | - | 3.47V | - | 3.13V | CAN, Ethernet, I2C, SPI, SPORT, UART/USART, USB | - | - | - | - | - | - | - | 32 | - | - | 24 | - | - | YES | YES | 16 | - | YES | - | 3.30V | - | - | - | - | - | - | - | - | - | - | - | - | FLASH (2MB) | 1.20V | 384kB | - | - | - | - | - | 1.6mm | 24mm | 24mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320DM8168CCYG4 Texas Instruments | 2390 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 1031-BFBGA, FCBGA | - | 1031 | - | - | - | - | 0°C~95°C TJ | Tray | DM81x Video SOC, DaVinci™ | e1 | yes | Active | 4 (72 Hours) | - | 5A002.A.1 | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 245 | 1V | 0.65mm | 1.35GHz | - | 320DM8168 | - | - | - | - | - | 1V | - | EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB | 1.05V | 800mV | - | - | - | - | - | 32 | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.5V 1.8V 3.3V | 3 | - | - | 8 | - | - | - | - | - | NO | MULTIPLE | - | ROM (48kB) | 1.00V | 1.5MB | - | - | 1.125GHz DSP, 1.35GHz ARM® | - | 3.31mm | - | 25mm | 25mm | 2.81mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMS32C6713BZDPA200 Texas Instruments | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 272-BBGA | - | 272 | 3.064895g | RAM, SDRAM, SRAM | 16 | - | -40°C~105°C TC | Tray | TMS320C67x | e1 | yes | Active | 3 (168 Hours) | 272 | 3A991.A.2 | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | - | 200MHz | - | 32C6713 | 272 | - | - | 1.26V | - | 1.23.3V | - | Host Interface, I2C, McASP, McBSP | 3.47V | 1.14V | 8kB | - | 192kB | 32 | - | 32 | 32b | - | - | - | TMS320 | YES | YES | - | - | YES | 65536 | 3.30V | - | - | - | 2 | - | - | 4 | - | - | NO | MULTIPLE | - | External | 1.20V | 264kB | - | 16 | - | - | 2.57mm | - | 27mm | 27mm | 1.78mm | No | No SVHC | ROHS3 Compliant | Lead Free |