- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Gross weight | Kind of architecture | Kind of package | Memory | Mounting | Number of 12bit A/D converters | Number of 12bit D/A converters | Number of 16bit timers | Number of 32bit timers | Number of comparators | Number of inputs/outputs | Type of integrated circuit | Operating temperature | Clock frequency | Family |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32U5F9VJT6Q STMicroelectronics | In Stock | - | - | LQFP100 | 0.5 g | Cortex M33 | in-tray | 3MB SRAM | SMD | 17 | 2 | 11 | 4 | - | 63 | STM32 ARM microcontroller | -40...85°C | 160MHz | STM32U5 | ||
![]() STM32H7R3R8V6 STMicroelectronics | 19 |
| Datasheet | - | 0.5 g | Cortex M7 | - | 64kB FLASH | SMD | 10 | - | - | - | - | 45 | STM32 ARM microcontroller | -40...85°C | 600MHz | STM32H7 | ||
![]() STM32U073M8I6 STMicroelectronics | 19 |
| Datasheet | UFBGA81L | 0.5 g | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 69 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 | ||
![]() STM32U083MCI6 STMicroelectronics | 3535 |
| Datasheet | UFBGA81L | 0.5 g | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 69 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 | ||
![]() STM32U073M8T6 STMicroelectronics | 19 |
| Datasheet | LQFP80 | 0.5 g | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 68 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 | ||
![]() STM32U031R8I6 STMicroelectronics | 3114 |
| Datasheet | UFBGA64 | 0.5 g | Cortex M0+ | - | 12kB SRAM | SMD | 1 | 1 | - | - | 1 | 53 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 | ||
![]() STM32U073C8U6 STMicroelectronics | 19 |
| Datasheet | UFQFPN48 | 0.5 g | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 39 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 | ||
![]() STM32H7S7L8H6 STMicroelectronics | 163 |
| Datasheet | TFBGA225 | 0.5 g | Cortex M7 | - | 64kB FLASH | SMD | 20 | - | - | - | - | 152 | STM32 ARM microcontroller | -40...85°C | 600MHz | STM32H7 | ||
![]() STM32U073RBT6 STMicroelectronics | 2880 |
| Datasheet | LQFP64 | 0.5 g | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 53 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 | ||
![]() STM32H7R3V8H6 STMicroelectronics | 144 |
| Datasheet | - | 0.5 g | Cortex M7 | - | 64kB FLASH | SMD | 11 | - | - | - | - | 63 | STM32 ARM microcontroller | -40...85°C | 600MHz | STM32H7 | ||
![]() STM32H523VCT6 STMicroelectronics | 19 |
| Datasheet | LQFP100 | 0.5 g | Cortex M33 | - | 256kB FLASH | SMD | 2 | 1 | - | - | - | 80 | STM32 ARM microcontroller | -40...85°C | 250MHz | STM32H5 | ||
![]() STM32H563RGV6 STMicroelectronics | 60000 |
| - | VFQFPN68 | 0.5 g | Cortex M33 | in-tray | 640kB SRAM | SMD | 16 | 2 | 18 | 2 | - | 53 | STM32 ARM microcontroller | -40...85°C | 250MHz | STM32H5 | ||
![]() STM32U031F4P6 STMicroelectronics | 19 |
| Datasheet | TSSOP20 | 0.5 g | Cortex M0+ | - | 12kB SRAM | SMD | 1 | 1 | - | - | 1 | 17 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 | ||
![]() STM32U073KCU6 STMicroelectronics | 143 | - | Datasheet | UFQFPN32 | 0.5 g | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 27 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 | ||
![]() STM32U073RCI6 STMicroelectronics | 172 | - | Datasheet | UFBGA64 | 0.5 g | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 53 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 | ||
![]() STM32H7S3Z8J6 STMicroelectronics | 201 | - | Datasheet | UFBGA144 | 0.5 g | Cortex M7 | - | 64kB FLASH | SMD | 17 | - | - | - | - | 94 | STM32 ARM microcontroller | -40...85°C | 600MHz | STM32H7 | ||
![]() STM32H563VIT6TR STMicroelectronics | In Stock | - | - | LQFP100 | 0.5 g | Cortex M33 | reel, | 640kB SRAM | SMD | 16 | 2 | 18 | 2 | - | 80 | STM32 ARM microcontroller | -40...85°C | 250MHz | STM32H5 | ||
![]() STM32H563AII3Q STMicroelectronics | 19 |
| - | UFBGA169 | 0.5 g | Cortex M33 | in-tray | 640kB SRAM | SMD | 20 | 2 | 18 | 2 | - | 136 | STM32 ARM microcontroller | -40...125°C | 250MHz | STM32H5 | ||
![]() STM32H562IGK6 STMicroelectronics | 19 |
| - | UFBGA176 | 0.5 g | Cortex M33 | in-tray | 640kB SRAM | SMD | 20 | 2 | 18 | 2 | - | 140 | STM32 ARM microcontroller | -40...85°C | 250MHz | STM32H5 | ||
![]() STM32U073MBT6 STMicroelectronics | 19 |
| Datasheet | LQFP80 | 0.5 g | Cortex M0+ | - | 40kB SRAM | SMD | 1 | 1 | - | - | 2 | 68 | STM32 ARM microcontroller | -40...85°C | 56MHz | STM32U0 |