- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Memory Types | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Orientation | Number of Positions Loaded | Frequency | Number of Contacts | Max Output Current | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Speed | RAM Size | Core Processor | Data Rate | Density | Core Architecture | Power Consumption | Module/Board Type | Flash Size | Co-Processor | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20-101-1300 Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | -40°C~85°C | 2015 | MiniCore® | 1.2 x 2 30mmx51mm | Obsolete | 1 (Unlimited) | - | Edge Connector - 52 | - | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | 128KB | Rabbit 5000 | - | - | - | - | MPU Core | 1MB | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-EM-02T-NS Digi | In Stock | - | Datasheet | - | - | Module | FLASH, NOR, SDRAM | -40°C~85°C | 2009 | Digi Connect EM® | 1.94 x 1.58 49.2mmx40.0mm | Obsolete | 1 (Unlimited) | - | Pin Header | 85°C | -40°C | 891mW | - | - | 55MHz | - | 270mA | 3.3V | Ethernet, Serial | - | 270mA | - | - | 55MHz | 8MB | ARM7TDMI, NS7520 | 230 kbps | 30.5 Mb | ARM | 891mW | MPU Core | 4MB | - | 17mm | 49.1mm | 40mm | No | RoHS Compliant | Lead Free | ||
![]() 20-101-1131 Digi | In Stock | - | Datasheet | 5 Weeks | - | Module | FLASH, SRAM | -40°C~85°C | 2000 | RabbitCore RCM4200 | 1.84 x 2.42 47mmx61mm | Not For New Designs | 1 (Unlimited) | - | IDC Header 2x25, 2x5 | - | - | - | - | - | 58.98MHz | - | 240mA | 3.6V | Ethernet, Serial | 512kB | - | - | - | - | 1MB | Rabbit 4000 | - | - | - | - | MPU Core | 512KB Internal 8MB External | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 20-101-1138 Digi | In Stock | - | Datasheet | 5 Weeks | - | - | - | -20°C~85°C | 2015 | RabbitCore RCM4300 | 1.84 x 2.85 47mmx72mm | Not For New Designs | 1 (Unlimited) | - | IDC Header 2x25, 2x5, 1xmicroSD Card | - | - | - | - | - | 58.98MHz | - | - | - | - | - | - | - | - | - | 1.5MB | Rabbit 4000 | - | - | - | - | MPU Core | 2MB Internal microSD Slot External | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-1093 Digi | 175 |
| Datasheet | 5 Weeks | - | Module | - | 0°C~70°C | 2000 | RabbitCore RCM4100 | 1.41 x 1.88 36mmx48mm | Not For New Designs | 1 (Unlimited) | - | IDC Header 2x25, 2x5 | - | - | - | - | - | 29.49MHz | - | - | - | - | - | - | - | - | - | 256KB | Rabbit 4000 | - | - | - | - | MPU Core | 512KB | - | - | - | - | No | RoHS Compliant | - | ||
![]() TE0723-03-07S-1C Trenz Electronic GmbH | In Stock | - | - | 12 Weeks | - | - | - | 0°C~70°C | 2017 | TE0723 | - | Active | 1 (Unlimited) | - | B2B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766MHz | 512MB | ARM Cortex-A9 | - | - | - | - | MCU, FPGA | 16MB | Zynq-7000 (Z-7007S) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20-101-0561 Digi | In Stock | - | Datasheet | 5 Weeks | - | Module | - | -40°C~85°C | 2000 | RabbitCore RCM3400 | 1.16 x 1.38 29.5mmx34.9mm | Not For New Designs | 1 (Unlimited) | - | 2 IDC Headers 2x17 | 85°C | -40°C | - | - | - | 29.4MHz | - | 97mA | 3.45V | Serial | - | - | - | - | 29.4MHz | 512KB | Rabbit 3000 | - | - | - | - | MPU Core | 512KB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC-ME-Y402-NC Digi | In Stock | - | Datasheet | - | - | - | - | -40°C~80°C | 2012 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | - | RJ45 | - | - | - | - | - | 75MHz | - | - | - | - | - | - | - | - | - | 8MB | ARM926EJ-S, NS9210 | - | - | ARM | - | MPU Core | 4MB | - | - | - | - | - | RoHS Compliant | - | ||
![]() XPP100400S-02R Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | -40°C~85°C | 2014 | XPort® Pro | 0.63 x 1.33 16mmx33.9mm | Active | Not Applicable | - | RJ45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MB | IPv6 | - | - | - | - | MPU Core | 16MB | XPort® Pro Lx6 | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0320-00-EV02I Trenz Electronic GmbH | 2877 | - | Datasheet | - | - | - | - | -40°C~85°C | 2012 | TE0320 | 2.7 x 1.9 68mmx48mm | Not For New Designs | - | - | B2B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 128MB | Spartan-3A DSP | - | - | - | - | FPGA, USB Core | 4MB | Cypress EZ-USB FX2LP | - | - | - | - | ROHS3 Compliant | - | ||
![]() DC-ME-Y402-C-B Digi | In Stock | - | Datasheet | 4 Weeks | - | - | FLASH, NOR, SDRAM | -40°C~80°C | 2012 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Discontinued | 1 (Unlimited) | - | RJ45 | 80°C | -40°C | - | - | - | 75MHz | - | - | 3.3V | Ethernet, GPIO, I2C, SPI | - | - | - | - | 75MHz | 8MB | ARM926EJ-S, NS9210 | 100 Mbps | - | ARM | 825mW | MPU Core | 4MB | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-1197 Digi | In Stock | - | Datasheet | 12 Weeks | - | Module | - | -20°C~85°C | 2000 | RabbitCore® | 1.85 x 2.73 47mmx69mm | Not For New Designs | 1 (Unlimited) | - | 2 IDC Headers 2x17, 1 IDC Header 2x5, 1xmicroSD Card | - | - | - | - | - | 44.2MHz | - | - | - | - | - | - | - | - | - | 1MB | Rabbit 3000 | - | - | - | - | MPU Core | 512KB Internal 32MB External microSD Slot External | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-ME-01T-C-50 Digi | In Stock | - | Datasheet | 2 Weeks | Through Hole | Module | FLASH, NOR, SDRAM | -40°C~85°C | 2008 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Discontinued | 1 (Unlimited) | Solder | RJ45 | 85°C | -40°C | 891mW | Right Angle | 8 | 55MHz | 8 | 270mA | 3.3V | Ethernet, Serial | - | 270mA | 1 | 250mA | 55MHz | 8MB | ARM7TDMI, NS7520 | 230 kbps | 15.3 Mb | ARM | 891mW | MPU Core | 2MB | - | 18.7mm | 36.7mm | 19.1mm | No | RoHS Compliant | Lead Free | ||
![]() CC-9M-NA59-Z1 Digi | In Stock | - | Datasheet | - | - | Module | - | -40°C~85°C | 2011 | ConnectCore® | 2.36 x 1.73 60mmx44mm | Obsolete | 1 (Unlimited) | - | Board-to-Board (BTB) Socket - 240 | - | - | - | - | - | 533MHz | - | 279mA | 3.3V | Serial | - | - | - | - | - | 256MB | ARM920T, SC2443 | - | - | ARM | - | MPU Core | 512MB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC-ME-Y402-LX-B Digi | In Stock | - | Datasheet | 2 Weeks | - | - | FLASH, NOR, SDRAM | -40°C~80°C | 2012 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Discontinued | 1 (Unlimited) | - | RJ45 | 80°C | -40°C | - | - | - | 75MHz | - | - | 3.3V | Ethernet, GPIO, I2C, SPI | - | - | - | - | 75MHz | 8MB | ARM926EJ-S, NS9210 | 100 Mbps | - | ARM | 825mW | MPU Core | 4MB | - | - | - | - | - | RoHS Compliant | - | ||
![]() TE0715-04-15-1I3 Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | -40°C~85°C | 2010 | TE0715 | 1.97 x 1.57 50mmx40mm | Active | Not Applicable | - | Samtec LSHM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | 1GB | ARM Cortex-A9 | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7015) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0720-03-1CF Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | 0°C~70°C | 2012 | TE0720 | 1.97 x 1.57 50mmx40mm | Discontinued | - | - | Samtec LSHM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GB | ARM Cortex-A9 | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7020) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0725LP-01-100-2D Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2012 | TE0725 | 2.87 x 1.38 73mmx35mm | Obsolete | - | - | 50 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | Artix-7 A100T | - | - | - | - | FPGA Core | 32MB | - | - | - | - | - | - | - | ||
![]() 20-101-1068 Digi | In Stock | - | - | 4 Weeks | - | Module | - | -40°C~70°C | 2008 | RabbitCore RCM3315 | 1.85 x 2.73 47mmx69mm | Not For New Designs | 1 (Unlimited) | - | 2 IDC Headers 2x17, 1 IDC Header 2x5 | - | - | - | - | - | 44.2MHz | - | - | - | - | - | - | - | - | - | 1MB | Rabbit 3000 | - | - | - | - | MPU Core | 512KB Internal 4MB External | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-ME-Y401-JT Digi | In Stock | - | Datasheet | - | - | - | FLASH, SDRAM | -40°C~80°C | 2012 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | - | RJ45 | 80°C | -40°C | - | - | - | 75MHz | - | - | - | Ethernet | - | - | - | - | 75MHz | 8MB | ARM926EJ-S, NS9210 | - | - | ARM | 825mW | MPU Core | 2MB | - | - | - | - | No | RoHS Compliant | - |