- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | GPIO Ports Number | I2C | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Secure Digital Input and Output | Universal Serial Bus | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI | CAN |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N32L406CBQ7 Nations Technologies Inc | 192 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() N32G457REL7 Nations Technologies Inc | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() MM32SPIN05NW MindMotion Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() MM32SPIN0230B1NV MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() MM32SPIN0230B1TV MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() MM32SPIN0230B3NV MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() STC8H1K17-36I-QFN20 STC Micro | In Stock | - | - | 3 | 10bit | Yes | 51Series | - | - | - | 17 | 1 | Yes | Yes | Yes | 1.9V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 17KB | 16bit | - | true | - | - | Yes | 1.25KB | FLASH | -40℃~+85℃ | 2 | 1 | - | ||
![]() MM32L0136C7P MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() N32G430F8S7 Nations Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() N32L406CBL7 Nations Technologies Inc | 7510 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() N32G457VEL7 Nations Technologies Inc | 8743 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() N32G452VEL7 Nations Technologies Inc | 43 |
| Datasheet | 6 | 12bit | - | ARM-M4 | 144MHz | 12bit | Yes | 80 | 4 | - | Yes | - | 1.8V~3.6V | Tray | ECC internal error correction;Watchdog;Hardware Encryption;SDIO;LIN Bus Protocol;PWM;DMA;RTC Real-time Clock;CRC check;True Random Number Generator | 512KB | 16bit | Yes | true | Yes | Yes | Yes | 144KB | FLASH | -40℃~+105℃ | 7 | 4 | 2 | ||
![]() N32G031C8L7 Nations Technologies Inc | 749 |
| Datasheet | - | - | - | - | 48MHz | - | - | - | - | - | - | - | - | Tray | - | 64KB | - | - | true | - | - | - | 8KB | FLASH | - | - | - | - | ||
![]() N32G4FRKEQ7 Nations Technologies Inc | 238 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() N32G031F8S7 Nations Technologies Inc | 1602 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() N32L436RBL7 Nations Technologies Inc | 77 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() N32G030K8L7 Nations Technologies Inc | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() STC8G1K08A-36I-SOP8 STC Micro | In Stock | - | - | 2 | 10bit | Yes | 51Series | - | - | - | 6 | 1 | - | Yes | Yes | 1.9V~5.5V | Tube-packed | Low-Voltage Detection;CCP capture/comparison;Multiplier;Divider;Watchdog | 8KB | - | - | true | - | - | Yes | 1.25KB | FLASH | -40℃~+85℃ | 1 | 1 | - | ||
![]() MM32F0144C6P MindMotion Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() STC8G2K32S4-36I-LQFP48 STC Micro | In Stock | - | - | 5 | 10bit | Yes | 51Series | - | - | - | 45 | 1 | Yes | Yes | Yes | 1.9V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Multiplier;Divider;Watchdog | 32KB | 15bit | - | true | - | - | Yes | 2.25KB | FLASH | -40℃~+85℃ | 4 | 1 | - |