- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Memory Types | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Frequency | Max Output Current | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Speed | RAM Size | Core Processor | Data Rate | Density | Core Architecture | Power Consumption | Module/Board Type | Flash Size | Co-Processor | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS-355 Digi | In Stock | - | Datasheet | - | Module | FLASH, RAM | 0°C~70°C | - | 2012 | - | 2.48 x 0.73 62.9mmx18.5mm | Obsolete | 1 (Unlimited) | 48-DIP | 70°C | 0°C | 55MHz | - | 3.3V | Ethernet, GPIO, I2C, SPI, UART | 16MB | - | - | 55MHz | 16MB | ARM7TDMI, NS7520 | 100 kbps | - | ARM | - | MPU Core | 2MB | - | 10.4mm | 62.9mm | 18.5mm | - | RoHS Compliant | Contains Lead | ||
![]() 20-101-1028 Digi | In Stock | - | Datasheet | 13 Weeks | Module | - | -40°C~70°C | - | 2009 | RabbitCore RCM3750 | 1.2 x 2.95 30mmx75mm | Not For New Designs | 1 (Unlimited) | IDC Header 2x20 | 70°C | -40°C | 22.1MHz | 68mA | 5V | Serial | - | - | - | 22.1MHz | 512KB | Rabbit 3000 | - | - | - | - | MPU Core | 512KB Internal 1MB External | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-9C-V223-RJ-25 Digi | In Stock | - | - | - | Module | SDRAM | -40°C~85°C | - | 2015 | ConnectCore® | 2.06 x 3.59 52.2mmx91.2mm | Obsolete | 1 (Unlimited) | SO-DIMM-144 | - | - | 155MHz | - | 5V | GPIO, I2C, SPI, UART, USB | 256MB | - | - | - | - | ARM926EJ-S, NS9360 | - | - | - | - | MPU Core | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-MX-PE47-ZM-B Digi | In Stock | - | Datasheet | - | - | - | -40°C~85°C | - | - | ConnectCard™ | 2 x 1.38 51mmx35mm | Obsolete | 1 (Unlimited) | Edge Connector - 52 | 85°C | -40°C | 454MHz | - | - | - | - | - | - | 454MHz | 128MB | ARM926EJ-S i.mx287 | - | - | ARM | - | MPU Core | 128MB | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-SP-01-C Digi | In Stock | - | Datasheet | 2 Weeks | - | FLASH, RAM | -40°C~85°C | - | 2008 | Digi Connect SP | 3.88 x 1.68 98.5mmx42.7mm | Not For New Designs | 1 (Unlimited) | RJ45 | 85°C | -40°C | 55MHz | - | 30V | Ethernet, RS-232, Serial | - | 370mA | 370mA | 55MHz | 16MB | ARM7TDMI, NS7520 | 230.4 kbps | 30.5 Mb | ARM | - | MPU Core | 4MB | - | 25.4mm | 98.5mm | 42.7mm | - | RoHS Compliant | Lead Free | ||
![]() DC-EM-02T-JT Digi | In Stock | - | Datasheet | - | Module | FLASH, NOR, SDRAM | -40°C~85°C | - | 2014 | Digi Connect EM® | 1.94 x 1.58 49.2mmx40.0mm | Obsolete | 1 (Unlimited) | Pin Header | 85°C | -40°C | 55MHz | - | 3.3V | Ethernet, Serial | - | 270mA | - | 55MHz | 8MB | ARM7TDMI, NS7520 | 230 kbps | 30.5 Mb | ARM | 891mW | MPU Core | 4MB | - | 17mm | 49.1mm | 40mm | - | RoHS Compliant | Contains Lead | ||
![]() CC-MX-LB47-ZM Digi | In Stock | - | - | - | Module | - | - | - | 2010 | ConnectCore® | 1.97 x 3.23 50mmx82mm | Obsolete | 1 (Unlimited) | Board-to-Board (BTB) Socket - 360 | - | - | - | - | 5V | I2C | - | - | - | - | - | ARM® Cortex®-A8, i.MX53 | 25 Mbps | - | - | - | MPU Core | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-7U-Z111-Z1-B Digi | In Stock | - | - | - | - | - | 0°C~70°C | Box | - | ConnectCore® | 2.48 x 0.73 62.9mmx18.5mm | Obsolete | 1 (Unlimited) | 48-DIP | - | - | 55MHz | - | - | - | - | - | - | - | 16MB | ARM7TDMI, NS7520 | - | - | ARM | - | MPU Core | 2MB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-MX-LB6B-ZM-B Digi | In Stock | - | - | - | Module | - | - | - | - | ConnectCore® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0078 Digi | In Stock | - | - | - | Module | - | -40°C~70°C | - | - | CM7000 | 1.8 x 2.05 46mmx52mm | Obsolete | 1 (Unlimited) | 40 Pin Header | 70°C | -40°C | 9.216MHz | - | - | - | - | - | - | 9.216MHz | 32KB | Z180 | - | - | - | - | MPU Core | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-1186 Digi | In Stock | - | - | 2 Weeks | Module | - | - | - | - | RabbitCore® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TE0725-02-15-1C Trenz Electronic GmbH | In Stock | - | Datasheet | - | - | - | 0°C~70°C | - | 2012 | TE0725 | 2.87 x 1.38 73mmx35mm | Discontinued | - | 50 Pin | - | - | - | - | - | - | - | - | - | 100MHz | - | Artix-7 A15T | - | - | - | - | FPGA Core | 32MB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0600-02IN Trenz Electronic GmbH | In Stock | - | Datasheet | - | - | - | -40°C~85°C | - | 2008 | TE0600 | 1.97 x 1.57 50mmx40mm | Discontinued | - | Samtec LSHM | - | - | - | - | - | - | - | - | - | 125MHz | 256MB | Spartan-6 LX-45 | - | - | - | - | FPGA Core | 16MB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0714-02-50-2I Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | -40°C~85°C | - | 2012 | TE0714 | 1.57 x 1.18 40mmx30mm | Obsolete | Not Applicable | Samtec LSHM | - | - | - | - | - | - | - | - | - | - | - | Artix-7 A50T | - | - | - | - | FPGA Core | 16MB | - | - | - | - | - | - | - | ||
![]() TE0712-02-200-2I Trenz Electronic GmbH | In Stock | - | Datasheet | 12 Weeks | - | - | -40°C~85°C | - | 2016 | TE0712 | 1.97 x 1.57 50mmx40mm | Active | 1 (Unlimited) | Samtec LSHM | - | - | - | - | - | - | - | - | - | 200MHz | 1GB | Artix-7 A200T | - | - | - | - | FPGA Core | 32MB | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20-101-1235 Digi | In Stock | - | Datasheet | - | Module | - | -40°C~85°C | - | 2010 | MiniCore® | 1.2 x 2 30mmx51mm | Obsolete | 1 (Unlimited) | Edge Connector - 52 | 85°C | -40°C | 50MHz | 70mA | 3.45V | Serial | - | - | - | 50MHz | 128KB | Rabbit 5000 | - | - | - | - | MPU Core | 1MB | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TE0745-01-30-1I Trenz Electronic GmbH | In Stock | - | Datasheet | - | - | - | -40°C~85°C | - | 2013 | TE0745 | 2.05 x 2.99 52mmx76mm | Discontinued | - | Samtec UFPS | - | - | - | - | - | - | - | - | - | - | 1GB | ARM® Cortex®-A9 | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7030) | - | - | - | - | ROHS3 Compliant | - | ||
![]() TE0745-02-30-1I Trenz Electronic GmbH | In Stock | - | - | 12 Weeks | - | - | -40°C~85°C | - | 2010 | TE0745 | 2.05 x 2.99 52mmx76mm | Obsolete | 1 (Unlimited) | Samtec UFPS | - | - | - | - | - | - | - | - | - | - | 1GB | ARM® Cortex®-A9 | - | - | - | - | MCU, FPGA | 32MB | Zynq-7000 (Z-7030) | - | - | - | - | - | - | ||
![]() CC-W9M-NA37-XE Digi | In Stock | - | - | - | Module | - | -40°C~65°C | - | 2011 | ConnectCore® | 3.62 x 1.73 92mmx44mm | Obsolete | 1 (Unlimited) | Board-to-Board (BTB) Socket - 240 | - | - | 533MHz | - | - | - | - | - | - | - | 64MB | ARM920T, SC2443 | 100 Mbps | - | ARM | - | MPU Core | 128MB | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() CC-9C-V237-Z1-B Digi | In Stock | - | - | - | Module | - | -40°C~85°C | - | - | ConnectCore® | 3.59 x 2.06 91.2mmx52.2mm | Obsolete | 1 (Unlimited) | SO-DIMM-144 | 85°C | -40°C | 155MHz | - | - | - | - | - | - | 155MHz | 64MB | ARM926EJ-S, NS9360 | - | - | ARM | - | MPU Core | 128MB | - | - | - | - | - | RoHS Compliant | - |