- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Memory Size | Speed | RAM Size | Core Processor | Data Rate | Core Architecture | Module/Board Type | Flash Size | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20-101-0518 Digi | In Stock | - | Datasheet | 2 Weeks | - | Module | - | - | - | -40°C~85°C | - | 2000 | RabbitCore RCM3100 | 1.85 x 1.65 47mmx42mm | Not For New Designs | 1 (Unlimited) | 2 IDC Headers 2x17 | 85°C | -40°C | 29.4MHz | 3.45V | Serial | - | 29.4MHz | 128KB | Rabbit 3000 | - | - | MPU Core | 256KB | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-MX-MB6B-ZK Digi | In Stock | - | - | - | - | Module | - | - | - | - | - | 2017 | ConnectCore® i.MX51 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-ME-01T-NC-1 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | -40°C~85°C | - | 2015 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | RJ45 | - | - | 55MHz | - | - | - | - | 8MB | ARM7TDMI, NS7520 | - | ARM | MPU Core | 2MB | - | - | - | - | RoHS Compliant | - | ||
![]() FS-372 Digi | In Stock | - | Datasheet | - | - | Module | - | - | - | -25°C~75°C | Bulk | 2006 | - | 2.36 x 1.73 60mmx44mm | Obsolete | 1 (Unlimited) | Board-to-Board (BTB) Socket - 240 | 75°C | -25°C | 400MHz | - | - | - | 400MHz | 32MB | ARM920T, SC2440 | - | ARM | MPU Core | 32MB | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EZ80F915150MODG Zilog | In Stock | - | - | 13 Weeks | - | Module | - | - | - | 0°C~70°C | - | 2013 | eZ80® Acclaim!® | 2.5 x 3.1 63.5mmx78.7mm | Active | 1 (Unlimited) | Header 2x30 | - | - | 50MHz | - | - | - | - | 8KB Internal 512KB External | eZ80F91 | - | - | MCU, Ethernet Core | 256KB Internal 8MB External | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CC-9C-V226-Z6-B Digi | In Stock | - | - | - | - | Module | - | - | - | -40°C~85°C | - | - | ConnectCore® | 3.59 x 2.06 91.2mmx52.2mm | Obsolete | 1 (Unlimited) | SO-DIMM-144 | 85°C | -40°C | 155MHz | - | - | - | 155MHz | 32MB | ARM926EJ-S, NS9360 | - | ARM | MPU Core | 64MB | - | - | - | - | RoHS Compliant | - | ||
![]() CC-9C-V226-Z6 Digi | In Stock | - | - | 11 Weeks | - | Module | - | - | - | -40°C~85°C | - | - | ConnectCore® | 3.59 x 2.06 91.2mmx52.2mm | Obsolete | 1 (Unlimited) | SO-DIMM-144 | 85°C | -40°C | 155MHz | - | - | - | 155MHz | 32MB | ARM926EJ-S, NS9360 | - | ARM | MPU Core | 64MB | - | - | - | - | RoHS Compliant | - | ||
![]() CC-9P-V247-Z1-B Digi | In Stock | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | ConnectCore® | 1.97 x 1.97 50mmx50mm | Obsolete | 1 (Unlimited) | Board-to-Board (BTB) Socket - 160 | - | - | - | - | - | - | 150MHz | - | ARM926EJ-S, NS9215 | - | - | MPU Core | - | - | - | - | - | RoHS Compliant | - | ||
![]() FS-352 Digi | In Stock | - | Datasheet | - | Through Hole | DIP | 48 | - | FLASH, RAM | 0°C~70°C | - | 2012 | - | 2.48 x 0.73 62.9mmx18.5mm | Obsolete | 1 (Unlimited) | 48-DIP | 70°C | 0°C | 55MHz | 3.3V | Ethernet, GPIO, I2C, SPI, UART | 16MB | 55MHz | 16MB | ARM7TDMI, NS7520 | 100 kbps | ARM | MPU Core | 8MB | 10.4mm | 62.9mm | 18.5mm | No | RoHS Compliant | Contains Lead | ||
![]() DC-ME-Y402-MF Digi | In Stock | - | - | - | - | Module | - | - | - | -40°C~80°C | - | - | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | RJ45 | 80°C | -40°C | 75MHz | - | - | - | 75MHz | 8MB | ARM926EJ-S, NS9210 | - | ARM | MPU Core | 4MB | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-1110 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0072 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 30064 Parallax Inc. | In Stock | - | Datasheet | - | - | - | - | 453.59237g | - | - | Bulk | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-ME-Y413-C Digi | In Stock | - | Datasheet | - | - | - | - | - | - | -40°C~80°C | - | 2012 | Digi Connect ME® | 1.45 x 0.75 36.7mmx19.1mm | Obsolete | 1 (Unlimited) | RJ45 | - | - | 75MHz | - | - | - | - | 8MB | ARM926EJ-S, NS9210 | - | ARM | MPU Core | 16MB | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0030 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-1215 Digi | In Stock | - | - | - | - | - | - | - | - | 0°C~70°C | - | 2000 | RabbitCore® | 1.84 x 2.42 47mmx61mm | Obsolete | 1 (Unlimited) | IDC Header 2x25, 2x5 | - | - | 58.98MHz | - | - | - | - | 1MB | Rabbit 4000 | - | - | MPU Core | 1MB Internal 32MB External | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0080 Digi | In Stock | - | - | - | - | Module | - | - | - | -40°C~70°C | - | 2016 | CM7000 | 1.8 x 2.05 46mmx52mm | Obsolete | 1 (Unlimited) | 40 Pin Header | - | - | 9.216MHz | - | - | - | - | 128KB | Z180 | - | - | MPU Core | 512KB EPROM | - | - | - | - | RoHS Compliant | - | ||
![]() 20-101-0087 Digi | In Stock | - | - | - | - | Module | - | - | - | -40°C~70°C | - | 2016 | CM7000 | 1.8 x 2.05 46mmx52mm | Obsolete | 1 (Unlimited) | 40 Pin Header | - | - | 18.432MHz | - | - | - | - | - | Z180 | - | - | MPU Core | 128KB | - | - | - | - | RoHS Compliant | - | ||
![]() CC-9C-V226-ZA Digi | In Stock | - | - | - | - | Module | - | - | - | -40°C~85°C | - | - | ConnectCore® | 3.59 x 2.06 91.2mmx52.2mm | Obsolete | 1 (Unlimited) | SO-DIMM-144 | 85°C | -40°C | 155MHz | - | - | - | 155MHz | 32MB | ARM926EJ-S, NS9360 | - | ARM | MPU Core | 64MB | - | - | - | - | RoHS Compliant | - | ||
![]() M5485DFE NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | ColdFire® | 3.7 x 4.5 93.4mmx114.3mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 200MHz | 64MB | ColdFire V4e, MCF5485 | - | - | MPU Core | 2MB Boot | - | - | - | - | Non-RoHS Compliant | - |