- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Number of Logic Elements/Cells | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP56F807PY80 NXP Semiconductors | In Stock | - | Datasheet | - | - | 160 | - | LQFP | FLASH | 32 | Non-Compliant | - | - | Bulk | - | 85 °C | -40 °C | 80 MHz | 3.3 V | SCI, SPI | - | - | 120 kB | - | 12 kB | - | - | - | 16 b | Not Halogen Free | 4 | - | - | - | 80 MHz | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MC68302EH16C NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 132 | 4.463604 g | PQFP | - | 2 | Compliant | 8542310000, 8542310000|8542310000, 8542310000|8542310000|8542310000, 8542310000|8542310000|8542310000|8542310000 | - | - | SMD/SMT | 70 °C | 0 °C | 16 MHz | 5 V | - | 5.5 V | 4.5 V | - | - | 1.1 kB | - | - | - | 32 b | Not Halogen Free | - | - | - | Coldfire | 16 MHz | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MK82FN256VLL15 NXP Semiconductors | In Stock | - | Datasheet | - | - | 100 | - | LQFP | FLASH | 66 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -40 °C | 150 MHz | - | EBI/EMI, I2C, SPI, UART, USART, USB | 3.6 V | 1.71 V | 256 kB | Internal | 256 kB | - | DMA, LVD, POR, PWM | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() S912XHY128F0VLL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH | 76 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 40 MHz | 5 V | CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI | 5.5 V | 4.5 V | 128 kB | External | 8 kB | - | LCD, POR, PWM, WDT | - | 16 b | Halogen Free | 16 | - | - | - | 40 MHz | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MKV10Z32VLF7 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | - | LQFP | FLASH | 40 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Cut Tape | - | 105 °C | -40 °C | 75 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | Internal | 8 kB | - | DMA, WDT | - | 32 b | - | 2 | - | - | ARM | 75 MHz | - | - | - | - | 2 | 16 | - | - | - | 10 | 1 | - | 1 | 1.4 mm | 7 mm | 7 mm | No | No SVHC | - | ||
![]() MPC8560VT833LC NXP Semiconductors | In Stock | - | Datasheet | Silver, Tin | Surface Mount | 783 | 4.543691 g | FCBGA | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | 833 MHz | 1.2 V | - | 1.26 V | 1.14 V | 64 kB | - | 256 kB | - | - | - | 32 b | Halogen Free | - | - | - | RISC | 833 MHz | - | - | - | - | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MCIMX6Q5EYM10AC NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | - | 624 | 1.287097 g | FCBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 105 °C | -20 °C | 1 GHz | - | I2C, PCIe, SPI, UART, USB | 3.6 V | 1.65 V | - | - | 256 kB | - | - | - | 32 b | Halogen Free | - | - | - | ARM | 1 GHz | - | - | - | 1 GHz | - | - | 36 V | - | 4 | - | - | - | - | 2 mm | 21 mm | 21 mm | No | No SVHC | Lead Free | ||
![]() S9S12G64ACLH NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08AC8CFJE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | LQFP | FLASH | 22 | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 8 kB | Internal | 768 B | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 3 | - | - | S08 | 40 MHz | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S12DG128CPVE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.278308 g | LQFP | EEPROM, FLASH | 91 | Compliant | 8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 25 MHz | 5 V | CAN, I2C, SCI, SPI | 5.25 V | 2.35 V | 128 kB | Internal | 8 kB | - | I2C, PWM, WDT | 25 µs | 16 b | Halogen Free | 8 | - | 1 Mb | HCS12 | 25 MHz | - | 91 | - | - | - | 8 | - | - | - | 8 | 1 | - | 2 | 1.45 mm | 20 mm | 20 mm | No | No SVHC | Lead Free | ||
![]() MC9S12DG256CFUE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | 59 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 25 MHz | 5 V | CAN, I2C, SCI, SPI | 5.25 V | 2.35 V | 256 kB | Internal | 12 kB | 16 | I2C, PWM, WDT | - | 16 b | - | 13 | - | 2 Mb | HCS12 | 25 MHz | 2 | 91 | - | - | - | 8 | - | 100 °C | - | 8 | 1 | 85 °C | 3 | 2.45 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() MCIMX6S1AVM08AC NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 624 | 1.25251 g | MAPBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 125 °C | -40 °C | 800 MHz | 1.5 V | CAN, Ethernet, I2C, I2S, PCIe, SPI, UART, USB | - | - | 96 kB | - | 128 kB | - | - | - | 32 b | - | - | - | - | ARM | 800 MHz | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08SG4E2MSC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOIC | FLASH | 4 | Compliant | - | Yes | Bulk | - | 125 °C | -40 °C | 40 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 4 kB | Internal | 256 B | - | LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 3 | - | - | S08 | 40 MHz | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12GN48BVLC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKV10Z32VFM7 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | QFN | FLASH | 28 | Compliant | 8542310000 | Yes | Cut Tape | - | 105 °C | -40 °C | 75 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | Internal | 8 kB | - | DMA, WDT | - | 32 b | - | 2 | - | - | ARM | 75 MHz | - | - | - | - | 2 | 12 | - | - | - | 10 | 1 | - | 1 | 950 µm | 4 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MCF5272VM66 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 196 | 482.537233 mg | BGA | ROM, SRAM | 32 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | SMD/SMT | 70 °C | 0 °C | 66 MHz | 3.3 V | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 16 kB | External | 4 kB | 32 | DMA, WDT | - | 32 b | - | 4 | - | - | Coldfire | 66 MHz | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
Tiny WHSL | 919 | - | Datasheet | - | Surface Mount | 323 | - | FCBGA | - | 172 | Compliant | - | - | - | - | 85 °C | 0 °C | - | 1 V | - | - | - | - | - | 162 kB | - | - | - | - | - | - | 30720 | - | - | - | - | - | 2400 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12G128F0CLL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH | 86 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.15 V | 128 kB | Internal | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 8 | - | - | HCS12 | 25 MHz | - | 86 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC9S08QD2VSC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | FLASH | 6 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 16 MHz | - | - | 5.5 V | 2.7 V | 2 kB | Internal | 128 B | - | LVD, POR, PWM, WDT | - | 8 b | - | 3 | - | - | S08 | 8 MHz | - | 6 | - | - | - | 4 | - | - | - | 3 | - | - | - | 1.5 mm | 5 mm | 4 mm | No | No SVHC | - | ||
![]() MC9S12B128CPVE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.278308 g | LQFP | FLASH | 91 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, I2C, SCI, SPI | 2.75 V | 2.35 V | 128 kB | Internal | 4 kB | - | POR, PWM, WDT | 25 µs | 16 b | Halogen Free | 8 | - | - | HCS12 | 50 MHz | - | 91 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | No | No SVHC | Lead Free |