- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08SH16CTG NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 16 | - | TSSOP | FLASH | 13 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 16 kB | Internal | 1 kB | - | LVD, POR, PWM, WDT | 8 b | - | 1 | - | S08 | 40 MHz | 13 | - | - | - | 4 | - | - | - | - | - | No | No SVHC | - | ||
![]() MCIMX6U6AVM08AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08SE8CTG NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 16 | - | TSSOP | FLASH | 14 | Compliant | 8542310000 | - | - | - | 85 °C | -40 °C | 20 MHz | - | LIN, SCI | 5.5 V | 2.7 V | 8 kB | Internal | 512 B | - | LVD, POR, PWM | 8 b | - | 2 | - | S08 | 20 MHz | 14 | - | - | - | 3 | - | - | - | - | - | No | No SVHC | - | ||
![]() SPC5674FF3MVY3 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 516 | 4.374388 g | - | FLASH | 32 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 125 °C | -40 °C | 264 MHz | - | CAN, EBI/EMI, SCI, SPI | 5.5 V | 4.5 V | 4 MB | External | 256 kB | - | DMA, POR, PWM | 32 b | Halogen Free | 3 | - | PowerPC | 264 MHz | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S12XD256CAL NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.278308 g | LQFP | FLASH | 91 | Compliant | 8542310000 | Yes | - | - | 85 °C | -40 °C | 80 MHz | 5 V | CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI | 5.5 V | 2.35 V | 256 kB | External | 14 kB | 16 | I2C, LVD, POR, PWM, WDT | 16 b | - | 12 | 2 Mb | HCS12 | 40 MHz | 91 | - | 16 | - | 8 | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S9S12G128ACLH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF51QE32CLH NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | - | - | - | - | 85 °C | -40 °C | 50 MHz | - | I2C, SCI, SPI | 3.6 V | 2.1 V | 32 kB | Internal | 8 kB | 32 | I2C, LVD, PWM, WDT | 32 b | - | 1 | 256 kb | Coldfire | 50.33 MHz | 54 | - | 24 | - | 6 | - | - | - | - | - | No | No SVHC | - | ||
![]() MCIMX7D3DVK10SD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF51AC128CCFGE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Bulk | - | 85 °C | -40 °C | - | - | I2C, SCI, SPI | - | - | 128 kB | - | 16 kB | - | - | 32 b | Halogen Free | - | - | Coldfire | 50.33 MHz | 36 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MK10DN128VFM5 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 62.312252 mg | QFN | FLASH | 24 | Compliant | - | - | - | - | 105 °C | -40 °C | 50 MHz | - | I2C, I2S, IrDA, SPI, UART, USART, USB | 3.6 V | 1.71 V | 128 kB | Internal | 16 kB | - | DMA, I2C, LVD, POR, PWM, WDT | 32 b | Halogen Free | 12 | - | ARM | 50 MHz | 24 | 3 | 1 | - | - | 1 | 1 | 900 µm | 5 mm | 5 mm | No | No SVHC | Lead Free | ||
![]() MCF5329CVM240 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 256 | - | MAPBGA | ROMless | 94 | Compliant | 8542310000 | - | - | SMD/SMT | 85 °C | -40 °C | 240 MHz | - | CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 1.6 V | 1.4 V | 16 kB | External | 32 kB | 32 | DMA, LCD, PWM, WDT | 32 b | - | 4 | - | Coldfire | 240 MHz | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPC870CVR133 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 1.662955 g | BGA | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 100 °C | -40 °C | 133 MHz | 1.8 V | I2C, SPI, UART | 1.9 V | 1.7 V | 8 kB | - | 8 kB | - | - | 32 b | Halogen Free | - | - | PowerPC | 133 MHz | - | - | - | 1 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S9S08DZ60F2MLF NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | - | LQFP | FLASH | 39 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 125 °C | -40 °C | 40 MHz | - | CAN, I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 60 kB | External | 4 kB | - | LVD, POR, PWM, WDT | 8 b | - | 2 | - | S08 | 40 MHz | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6S5EVM10AC NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | - | 624 | 1.25251 g | MAPBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | Cut Tape | - | 105 °C | -20 °C | 1 GHz | - | CAN, Ethernet, I2C, I2S, PCIe, SPI, UART, USB | 1.5 V | 1.35 V | 96 kB | - | 128 kB | - | - | 32 b | - | - | - | ARM | 1 GHz | - | - | - | 1 | - | - | - | - | - | - | - | No SVHC | Contains Lead | ||
![]() MCIMX6U5DVM10AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX535DVP1C2 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8358VRADDDA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 668 | 5.976306 g | BGA | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | 266 MHz | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | 32 b | Halogen Free | - | - | - | 266 MHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() MC9328MX21SVM NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 289 | 552.30541 mg | MAPBGA | ROMless | 192 | Compliant | 8542310000 | - | - | - | 70 °C | 0 °C | 266 MHz | - | EBI/EMI, I2C, IrDA, MMC, SPI, UART, USART, USB | - | - | - | External | - | - | DMA, LCD, POR, PWM, WDT | 32 b | Halogen Free | - | - | ARM | 266 MHz | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S08MM128VLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | - | LQFP | FLASH | 33 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 48 MHz | - | I2C, SCI, SPI, UART, USB | 3.6 V | 1.8 V | 128 kB | Internal | 12 kB | - | I2C, LVD, POR, PWM, WDT | 8 b | Halogen Free | 1 | - | S08 | 48 MHz | 33 | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MCIMX6S6AVM08AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |