- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Screening Level | External Data Bus Width | Number of Serial I/Os | Bus Compatibility | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC107AEGH100LD Teledyne e2v | In Stock | - | Datasheet | - | - | - | - | - | TELEDYNE E2V (UK) LTD | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMPR3916F Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 208 | 10 MHz | - | TOSHIBA CORP | - | 30 | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | End Of Life | QFP | No | 3.6 V | 3 V | 3.3 V | - | No | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 208 | S-PQFP-G208 | Not Qualified | INDUSTRIAL | 60 MHz | MULTIFUNCTION PERIPHERAL | - | 32 | 4.45 mm | 27 | NO | - | 32 | - | - | 28 mm | 28 mm | ||
![]() S82091AA Intel Corporation | In Stock | - | - | - | YES | 100 | 24 MHz | - | INTEL CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 3 V | 5 V | e0 | - | - | TIN LEAD | GAME PORT | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | - | - | 50 mA | - | 3.15 mm | 11 | NO | - | 8 | 2 | PC-AT; EISA; ISA | 20 mm | 14 mm | ||
![]() PC97307-IBX/VUL National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC87373-IBW/VLA National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC6358TB Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 552 | 83.33 MHz | - | TOSHIBA CORP | - | - | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA(UNSPEC) | BGA(UNSPEC) | SQUARE | GRID ARRAY, LOW PROFILE | Active | BGA | No | 3.6 V | 3 V | 3.3 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | 552 | S-PBGA-B552 | Not Qualified | COMMERCIAL | - | - | - | - | 1.45 mm | 13 | YES | - | 32 | - | TX3922; ISA; PCMCIA; USB | 31 mm | 31 mm | ||
![]() STIH207-EKB STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD51/12 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC7Z030-2FFG484I AMD Xilinx | In Stock | - | Datasheet | - | - | - | - | - | XILINX INC | 4 | - | - | - | - | - | - | - | - | - | Transferred | - | Yes | - | - | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | - | 250 | - | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-32X1/2BTN A286 PS Ideal Fasteners Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6Q4AVT10AC NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | YES | 624 | - | - | NXP SEMICONDUCTORS | 3 | - | 125 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-624 | - | SQUARE | GRID ARRAY, FINE PITCH | Not Recommended | - | Yes | 1.5 V | 1.35 V | - | e1 | - | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | 24MHZ NOMINAL EXTERNAL FREQUENCY AVAILABLE | 8542.31.00.01 | BOTTOM | BALL | 260 | 0.8 mm | compliant | 40 | - | S-PBGA-B624 | - | AUTOMOTIVE | - | SoC | - | - | 2.16 mm | - | - | - | - | - | - | 21 mm | 21 mm | ||
![]() STA2065A2 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TH6300 Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 16 | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | - | SQUARE | FLATPACK | Obsolete | QFP | No | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | not_compliant | - | 16 | S-PQFP-G16 | Not Qualified | - | - | - | - | - | 3.981 mm | - | NO | - | - | - | - | 28 mm | 28 mm | ||
![]() TS68HC901CP5B STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC97307-ICK/VUL National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIMX8DL1AVNFZAB NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD51/08 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NH828001CA S L8AN Intel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA2PHFUQACDQ1 Texas Instruments | In Stock | - | - | - | YES | 784 | - | 2018-12-09 | TEXAS INSTRUMENTS INC | 3 | - | 125 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | - | Yes | 1.2 V | 1.11 V | 1.15 V | e1 | Yes | 5A992.C | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | AUTOMOTIVE | - | SoC | - | - | 1.63 mm | - | - | AEC-Q100 | - | - | - | 23 mm | 23 mm | ||
![]() CY8C4024FNI-S412 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 25 | - | 2016-02-16 | CYPRESS SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | WLCSP-25 | BGA25,5X5,14 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | 5.5 V | 1.8 V | 3.3 V | e1 | - | 3A991.A.3 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.35 mm | compliant | - | - | R-PBGA-B25 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 0.482 mm | - | - | - | - | - | - | 2.022 mm | 1.932 mm |