- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKL36Z256VLH4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 50 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | 105 °C | -40 °C | 48 MHz | - | I2C, I2S, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | 32 kB | Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT | 32 b | - | 3 | ARM | 48 MHz | - | 3 | 1 | - | - | - | 2 | 2 | 1 | - | 1.4 mm | 10 mm | 10 mm | - | No SVHC | - | ||
![]() MKV56F512VLL24 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKE16Z64VLD4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | 8 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12G128F0VLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | - | - | 105 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.15 V | 128 kB | Internal | 8 kB | LVD, POR, PWM, WDT | 16 b | Halogen Free | 1 | HCS12 | 25 MHz | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() S9S08DV32F2MLH NXP Semiconductors | In Stock | - | Datasheet | - | - | 64 | 346.544571 mg | LQFP | FLASH | 53 | Compliant | - | Yes | 125 °C | -40 °C | 40 MHz | - | CAN, I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 32 kB | External | 2 kB | LVD, POR, PWM, WDT | 8 b | Halogen Free | 8 | S08 | 40 MHz | 54 | - | 16 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S08RN16W2MLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08SG4E2CTG NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | TSSOP | FLASH | 12 | Compliant | - | Yes | 85 °C | -40 °C | 40 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 4 kB | Internal | 256 B | I2C, LVD, POR, PWM, WDT | 8 b | Halogen Free | 1 | S08 | 40 MHz | 12 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MKL16Z64VFT4 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | 138.685867 mg | QFN | FLASH | 40 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | 105 °C | -40 °C | 48 MHz | - | I2C, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 64 kB | Internal | 8 kB | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32 b | - | 5 | ARM | 48 MHz | 40 | 2 | 1 | - | - | 10 | 2 | 2 | - | - | 1 mm | 7 mm | 7 mm | - | - | - | ||
![]() S9S12G96AMLF NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL02Z16VFG4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | 15.989131 mg | QFN | FLASH | 14 | Compliant | 8542310000 | - | 105 °C | -40 °C | 48 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 16 kB | Internal | 2 kB | Brown-out Detect/Reset, LVD, POR, PWM, WDT | 32 b | - | 2 | ARM | 48 MHz | 14 | 1 | - | - | - | 2 | 2 | 1 | 1 | - | 750 µm | 3 mm | 3 mm | No | No SVHC | - | ||
![]() MKL16Z256VLH4 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | 105 °C | -40 °C | 48 MHz | - | I2C, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | 32 kB | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32 b | Halogen Free | 3 | ARM | 48 MHz | 54 | 2 | - | - | - | 10 | 2 | 2 | - | - | 1.4 mm | 10 mm | 10 mm | - | No SVHC | Lead Free | ||
![]() SPC5200CVR400 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 272 | - | BGA | - | - | Compliant | - | - | 85 °C | -40 °C | 400 MHz | 1.5 V | - | 1.58 V | 1.42 V | - | - | - | - | 32 b | Halogen Free | - | PowerPC | 400 MHz | - | - | - | 1.5 V | 1 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() S9S12GN16F1CLC NXP Semiconductors | In Stock | - | Datasheet | - | - | 32 | 188.609377 mg | QFP | FLASH | 26 | Compliant | 8542310000 | - | 85 °C | -40 °C | 25 MHz | 5.5 V | CAN, IrDA, LIN, SCI, SPI | - | - | 16 kB | Internal | 1 kB | LVD, POR, PWM, WDT | 16 b | Halogen Free | 1 | HCS12 | 25 MHz | 26 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCIMX6D6AVT10AD NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 624 | 3.323613 g | FCBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | 125 °C | -40 °C | 1 GHz | - | CAN, Ethernet, I2C, I2S, PCIe, SPI, UART, USB | 1.5 V | 1.35 V | 96 kB | - | 256 kB | - | 32 b | - | - | ARM | 1 GHz | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MPC5125YVN400 NXP Semiconductors | In Stock | - | Datasheet | Silver, Tin | Surface Mount | 324 | 1.713757 g | - | ROMless | 64 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | 125 °C | -40 °C | 400 MHz | 1.4 V | CAN, EBI/EMI, Ethernet, I2C, USB | 1.47 V | 1.33 V | 64 kB | External | 32 kB | DMA, I2C, WDT | 32 b | - | 16 | - | 400 MHz | - | - | - | - | - | - | 3 | - | - | 1 | 1.95 mm | 23 mm | 23 mm | No | No SVHC | - | ||
![]() S9S12G192F0VLL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH | 86 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | 105 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 192 kB | Internal | 11 kB | LVD, POR, PWM, WDT | 16 b | - | 1 | HCS12 | 25 MHz | 86 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12D64F0CFUE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 935.505914 mg | PQFP | FLASH | 59 | Compliant | - | Yes | 85 °C | -40 °C | 25 MHz | 5 V | CAN, I2C, SCI, SPI | 5.25 V | 2.35 V | 64 kB | Internal | 4 kB | PWM, WDT | 16 b | - | 8 | HCS12 | 25 MHz | 59 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12P64J0MFT NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 135.510721 mg | QFN | FLASH | 34 | Compliant | - | Yes | 125 °C | -40 °C | 32 MHz | 5 V | CAN, SCI, SPI | 5.5 V | 3.15 V | 64 kB | Internal | 4 kB | LVD, POR, PWM, WDT | 16 b | Halogen Free | 8 | HCS12 | 32 MHz | 34 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() S9S12G96F0VLF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 40 | Compliant | - | Yes | 105 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 96 kB | Internal | 8 kB | LVD, POR, PWM, WDT | 16 b | Halogen Free | 8 | HCS12 | 25 MHz | 40 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() S912XEG128BMAA NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |