- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Operating Supply Voltage | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9S12P128J0VLH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | - | - | 5 V | - | CAN, SCI, SPI | - | - | 128 kB | - | 6 kB | - | - | - | 16 b | Halogen Free | 8 | - | - | 32 MHz | 49 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() DSP56311VL150 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 196 | 482.537233 mg | MAPBGA | RAM | 34 | Compliant | - | - | - | - | 100 °C | -40 °C | - | 150 MHz | 3.3 V | - | Parallel, SCI, SPI | 3.6 V | 1.7 V | 288 kB | - | 288 kB | 24 | - | - | 24 b | Not Halogen Free | 3 | - | - | 150 MHz | - | - | - | 3.3 V | 100 °C | - | - | - | 2 | - | 1.6 mm | - | - | No | Unknown | Lead Free | ||
![]() MKL27Z64VLH4 NXP Semiconductors | In Stock | - | Datasheet | - | - | 64 | - | LQFP | FLASH | 51 | Compliant | 8542310000 | - | - | - | 105 °C | -40 °C | - | 48 MHz | - | - | I2C, SPI, UART, USART, USB | 3.6 V | 1.71 V | 64 kB | Internal | 16 kB | 32 | DMA, PWM, WDT | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() B4860NSE7QUMD NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | - | - | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | 0 °C | - | 1.8 GHz | 1 V | - | I2C, PCI, SPI | - | - | - | - | - | - | - | - | 64 b | - | - | - | - | 667 MHz | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12XEQ512CAL NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.278308 g | LQFP | FLASH | 91 | Compliant | 8542310000 | Yes | - | - | 85 °C | -40 °C | - | 50 MHz | 5 V | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 512 kB | External | 32 kB | - | I2C, LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 25 | - | - | 50 MHz | 91 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC9RS08KA4CWG NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SOIC | FLASH | 14 | Compliant | - | Yes | - | - | 85 °C | -40 °C | - | 20 MHz | 5 V | - | I2C | 5.5 V | 1.8 V | 4 kB | Internal | 126 B | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 2 | - | - | 20 MHz | 14 | - | 12 | - | - | - | 2 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MKE02Z32VQH4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | - | QFP | FLASH | 57 | Compliant | - | - | - | - | 105 °C | -40 °C | - | 40 MHz | 5.5 V | - | I2C, SPI, UART, USART | - | - | 32 kB | Internal | 4 kB | - | LVD, PWM, WDT | - | 32 b | - | 5 | - | ARM | 40 MHz | - | 3 | 16 | - | - | - | - | 1 | 2 | - | 2.2 mm | 14.1 mm | 14.1 mm | - | - | Lead Free | ||
![]() STM32L151CBU6ATR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12G128F0MLL NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH | 86 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 125 °C | -40 °C | - | 25 MHz | - | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.15 V | 128 kB | Internal | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 1 | - | HCS12 | 25 MHz | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC9S12DJ128CFUE557 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 33 | - | QFN | FLASH | 28 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 1.5 W | 50 MHz | 3.3 V | - | I2C, SPI, UART, USART | 3.6 V | 1.8 V | 8 kB | - | 2 kB | 32 | I2C | - | 32 b | - | 4 | - | ARM | 50 MHz | 28 | 1 | 8 | - | - | - | - | 1 | 1 | - | 950 µm | 7.1 mm | 7.1 mm | No | No SVHC | Lead Free | ||
![]() S912XET256J2MAG NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 144 | 1.319103 g | LQFP | FLASH | 119 | Compliant | - | Yes | - | - | 125 °C | -40 °C | - | 50 MHz | 5 V | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 256 kB | External | 16 kB | - | I2C, LVD, POR, PWM, WDT | - | 16 b | - | 25 | - | - | 50 MHz | 119 | - | - | - | - | - | 8 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() LPC54101J256UK49Z NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | FLASH | 39 | Compliant | - | - | Tape & Reel (TR) | - | 105 °C | -40 °C | - | 100 MHz | - | - | I2C, SPI, UART, USART | - | - | 256 kB | Internal | - | - | Brown-out Detect/Reset, POR, PWM, WDT | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC875ZT66 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 1.724048 g | BGA | - | - | Compliant | - | - | Bulk | - | 95 °C | 0 °C | - | 66 MHz | 1.8 V | - | - | 1.9 V | 1.7 V | - | - | 8 kB | - | - | 66 µs | 32 b | Not Halogen Free | - | - | PowerPC | 66 MHz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MCF5213LCVM80 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 81 | 244.089394 mg | MAPBGA | FLASH | 56 | Compliant | - | Yes | - | SMD/SMT | 85 °C | -40 °C | - | 80 MHz | 3.3 V | - | CAN, I2C, SPI, UART, USART | 3.6 V | 3 V | 256 kB | Internal | 32 kB | - | DMA, I2C, LVD, POR, PWM, WDT | - | 32 b | - | 10 | 2 Mb | Coldfire | 80 MHz | 56 | 3 | 8 | - | - | - | 8 | 1 | 1 | 0 | 1.12 mm | 10 mm | 10 mm | No | No SVHC | Lead Free | ||
![]() MCIMX6X4EVM10AB NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 529 | - | MAPBGA | ROM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -20 °C | - | 200 MHz | - | - | CAN, Ethernet, I2C, PCIe, SPI, UART, USB | 1.3 V | 1.25 V | 12 kB | - | 176 kB | - | - | - | 32 b | - | - | - | ARM | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC9S08JM60CLD NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 44 | - | LQFP | FLASH | 33 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | - | 24 MHz | - | - | I2C, LIN, SCI, SPI, USB | 5.5 V | 2.7 V | 60 kB | External | 4 kB | 8 | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 8 | 480 kb | S08 | 24 MHz | 33 | - | 8 | - | - | - | 8 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MCIMX536AVV8C NXP Semiconductors | In Stock | - | Datasheet | Silver, Tin | Surface Mount | 529 | 2.136108 g | FBGA | L2 Cache, ROM, SRAM | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | 800 MHz | 1.1 V | - | CAN, Ethernet, I2C, SPI, UART, USB | 1.15 V | 1.05 V | 288 kB | - | 128 kB | - | - | - | 32 b | - | - | - | ARM | 800 MHz | - | - | - | 3.6 V | - | 1 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MPC8323EVRAFDCA NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 516 | - | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | 0 °C | - | 333 MHz | 1 V | 1 V | - | - | - | - | - | - | - | - | - | 32 b | - | - | - | - | 333 MHz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | - | ||
![]() MCF5282CVF66 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 803.992476 mg | MAPBGA | FLASH | - | - | 8542310000 | Yes | Bulk | - | 85 °C | -40 °C | 720 mW | 66 MHz | 3.3 V | - | CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART | - | - | 512 kB | External | 64 kB | - | DMA, I2C, LVD, POR, PWM, WDT | 66 µs | 32 b | Halogen Free | 12 | - | Coldfire | 66 MHz | 150 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead |