- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S912XD256F1CALR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Tape & Reel | - | 85 °C | -40 °C | - | - | - | CAN, I2C, SCI, SPI | - | - | 256 kB | - | 14 kB | - | - | 16 b | Halogen Free | 12 | - | - | 80 MHz | 91 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12P32J0VFT NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 48 | 135.510721 mg | QFN | FLASH | 34 | Compliant | - | Yes | - | - | 105 °C | -40 °C | - | 32 MHz | 5 V | CAN, SCI, SPI | 5.5 V | 3.15 V | 32 kB | Internal | 2 kB | - | LVD, POR, PWM, WDT | 16 b | Halogen Free | 1 | - | HCS12 | 32 MHz | 34 | - | - | - | - | 6 | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() FRDM-K32L2B3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 8473300002|8473300002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 64 | - | LQFP | FLASH | 46 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 125 °C | -40 °C | 1.5 W | 60 MHz | 3.3 V | CAN, I2C, SPI, SSP, UART, USART | 3.6 V | 1.65 V | 256 kB | - | 16 kB | - | I2C, PWM | 16 b | - | 2 | - | ARM | 60 MHz | 46 | 1 | 4 | - | - | 6 | 1 | 2 | 1.45 mm | 10 mm | 14.1 mm | No | No SVHC | Lead Free | ||
![]() MKE04Z8VTG4 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 16 | - | TSSOP | FLASH | 14 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Cut Tape | - | 105 °C | -40 °C | - | 48 MHz | - | I2C, SPI, UART, USART | 5.5 V | 2.7 V | 8 kB | Internal | 1 kB | - | LVD, PWM, WDT | 32 b | - | 4 | - | ARM | 48 MHz | 14 | 1 | 12 | - | - | 8 | 1 | 1 | 1.2 mm | 5 mm | 4.4 mm | No | No SVHC | - | ||
![]() MC9S08AC60CFGE NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 44 | - | LQFP | FLASH | 34 | Compliant | - | Yes | - | - | 85 °C | -40 °C | - | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 60 kB | Internal | 2 kB | 8 | I2C, LVD, POR, PWM, WDT | 8 b | - | 3 | 480 kb | S08 | 40 MHz | 56 | - | 8 | - | - | 10 | - | - | - | - | - | No | No SVHC | - | ||
![]() PIC24FJ32GA004-I/PTC04 Microchip | In Stock | - | Datasheet | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08AW60CFGE NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 44 | - | LQFP | FLASH | 34 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | - | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 60 kB | Internal | 2 kB | 8 | I2C, LVD, POR, PWM, WDT | 8 b | - | 8 | 480 kb | HCS08 | 40 MHz | 34 | 2 | - | - | - | 8 | 1 | 1 | 1.4 mm | 10 mm | 10 mm | No | No SVHC | Lead Free | ||
![]() MPC8270CVRMIBA NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 516 | 4.372545 g | FBGA | ROM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -40 °C | - | 266 MHz | - | I2C, SPI, UART | 1.6 V | 1.45 V | 16 kB | - | 64 kB | 32 | - | 32 b | - | - | - | - | 266 MHz | - | - | - | 3.3 V | 1 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MKV46F256VLH16 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | LQFP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MPC8347ZUAJFB NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 672 | 9.283193 g | - | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | - | 533 MHz | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | 32 b | Halogen Free | - | - | - | 533 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() S9S12GN48AVLF NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVC96F0VLF NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12G64F0MLH NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 125 °C | -40 °C | - | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 64 kB | Internal | 4 kB | - | LVD, POR, PWM, WDT | 16 b | - | 8 | - | HCS12 | 25 MHz | 54 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MPC8349VVALFB NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 672 | 9.256006 g | - | - | - | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | SMD/SMT | 105 °C | 0 °C | - | 667 MHz | 1.3 V | I2C, SPI, UART, USB | 1.36 V | 1.24 V | 64 kB | - | - | 32 | - | 32 b | - | - | - | - | 667 MHz | - | - | - | 2.5 V | 1 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MPC860ENZQ66D4 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 357 | 2.1737 g | BGA | - | - | Compliant | - | - | - | - | 95 °C | 0 °C | - | 66 MHz | - | - | 3.3 V | 2 V | - | - | - | - | - | 32 b | Halogen Free | - | - | - | 66 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() P87C52X2BN 112 | In Stock | - | Datasheet | - | - | Through Hole | 40 | - | DIP | EPROM, OTP | 32 | Compliant | - | - | - | - | 70 °C | 0 °C | 1.5 W | 33 MHz | 5 V | EBI/EMI, UART, USART | 5.5 V | 4.5 V | 8 kB | Internal | 256 B | - | POR | 8 b | - | 3 | - | 80C51 | 33 MHz | 32 | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() S9S12GN32F0CLF NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 40 | Compliant | - | - | - | - | 85 °C | -40 °C | - | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 32 kB | Internal | 2 kB | - | LVD, POR, PWM, WDT | 16 b | - | 1 | - | HCS12 | 25 MHz | 40 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S08SE4CWL NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 28 | - | SOIC | FLASH | 24 | Compliant | 8542310000, 8542310000|8542310000, 8542310000|8542310000|8542310000, 8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | - | 20 MHz | - | LIN, SCI | 5.5 V | 2.7 V | 4 kB | Internal | - | - | LVD, POR, PWM | 8 b | Halogen Free | 2 | - | S08 | 20 MHz | 24 | - | - | - | - | 3 | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC908QB8CDWE NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 16 | - | SOIC | FLASH | 13 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | - | 8 MHz | 5 V | SCI, SPI | 5.5 V | 2.7 V | 8 kB | Internal | 256 B | 8 | LVD, POR, PWM | 8 b | - | 4 | - | HC08 | 8 MHz | 14 | - | 10 | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free |