- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | Number of Gates | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC55S69JEV98 NXP Semiconductors | 460 | - | - | - | - | - | - | - | - | FLASH | 64 | Compliant | - | - | - | - | 105 °C | -40 °C | - | 150 MHz | - | I2C, I2S, SPI, UART, USART, USB | 3.6 V | 1.8 V | 640 kB | - | 320 kB | - | - | - | - | 5 | 28 b | - | ARM Cortex-M33 | - | - | - | 8 | 1 | 107 °C | - | - | 8 | 105 °C | 8 | 2 | - | 970 µm | - | - | - | - | - | ||
![]() EPM5192JC-1 Intel / Altera | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP610IDC-15 Intel / Altera | In Stock | - | - | - | - | - | - | - | CDIP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC16F1764T-E/SLVAO Microchip | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12C32F1MPB1ER NXP Semiconductors | In Stock | - | - | - | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Tape & Reel | - | 125 °C | -40 °C | - | - | - | CAN, SCI, SPI | - | - | 32 kB | - | 2 kB | - | - | 16 b | Halogen Free | 8 | - | - | - | - | 25 MHz | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC12F629T-E/SNV08 Microchip | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC667353DC5R NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U535RET6Q STMicroelectronics | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVML31F1MKF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVLA12F0MLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMX8MN2CVTIZAA NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF52259CAG80 NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 144 | 1.319103 g | LQFP | FLASH | 96 | Compliant | 8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | - | 80 MHz | 3.3 V | CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 512 kB | Internal | 64 kB | - | DMA, I2C, LCD, LVD, POR, PWM, WDT | 32 b | - | 2 | - | 4 Mb | Coldfire | - | 80 MHz | 96 | - | 8 | - | - | 12 | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MCIMX6D4AVT10AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 624 | 3.323613 g | FCBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 125 °C | -40 °C | - | 1 GHz | 1.5 V | CAN, I2C, PCIe, SPI, UART, USB | - | - | - | - | 256 kB | - | - | 32 b | - | - | - | - | ARM | - | 1 GHz | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8555EVTAPF NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 783 | 4.170895 g | FCBGA | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | - | 833 MHz | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | 32 b | Halogen Free | - | - | - | - | - | 833 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | ||
![]() MCF5280CVM66 NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 256 | 785.31014 mg | MAPBGA | FLASH, ROMless, SRAM | 150 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 720 mW | 66 MHz | 3.3 V | CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART | 3.6 V | 2.7 V | 2 kB | External | 64 kB | 32 | DMA, I2C, LVD, POR, PWM, WDT | 32 b | Halogen Free | 12 | - | 4 Mb | Coldfire | - | 66 MHz | 150 | 3 | 8 | - | - | 4 | 1 | - | 1 | - | 1 | 1.16 mm | 17 mm | 17 mm | No | No SVHC | Lead Free | ||
![]() S912XEG128W1MAA NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 80 | - | QFP | FLASH | 59 | Compliant | - | Yes | - | - | 125 °C | -40 °C | - | 50 MHz | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 128 kB | External | 12 kB | - | LVD, POR, PWM, WDT | 16 b | - | 1 | - | - | - | - | 50 MHz | 59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08GT16ACFCE NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 32 | - | QFN | FLASH | 24 | Compliant | - | Yes | - | SMD/SMT | 85 °C | -40 °C | - | 40 MHz | 3.6 V | I2C, SCI, SPI | 3.6 V | 1.8 V | 16 kB | Internal | 2 kB | - | I2C, LVD, POR, PWM, WDT | 8 b | - | 2 | - | 128 kb | HCS08 | - | 40 MHz | 24 | 2 | 4 | - | - | 8 | 1 | - | 1 | - | - | 1 mm | 5 mm | 5 mm | No | No SVHC | Lead Free | ||
![]() S9S12G192F0CLL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5746CK1AMMJ6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |