- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | EEPROM Memory Size | Flash Memory Size | Memory Types | Number of I/Os | Number of USART Channels | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Nominal Supply Current | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5748CBK0AMKU6 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5777CLK3MMO3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEQ384F1CAG NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | - | - | FLASH | - | - | Compliant | - | Yes | Bulk | 85 °C | -40 °C | - | - | - | CAN, I2C, SCI, SPI | - | - | 384 kB | - | - | 24 kB | - | - | - | 16 b | Halogen Free | 3 | - | 50 MHz | 119 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() P87C54SBAA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | - | PLCC | - | - | EPROM | - | - | Compliant | - | - | - | 70 °C | 0 °C | 16 MHz | - | - | UART | 5.5 V | 2.7 V | 16 kB | - | - | 256 B | - | - | 16 µs | - | - | 3 | - | 16 MHz | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() P1014NXN5HHB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | FBGA | - | - | - | - | - | Compliant | - | - | - | 105 °C | -40 °C | 800 MHz | - | - | Ethernet, I2C, SPI, UART, USB | - | - | - | - | - | - | - | - | - | 32 b | - | - | - | 800 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVC19F0MLF NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | - | LQFP | - | - | FLASH | - | - | Compliant | - | Yes | - | 125 °C | -40 °C | - | - | - | - | 40 V | 3.5 V | 192 kB | - | - | 12 kB | - | - | - | 16 b | - | - | - | 32 MHz | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XDT256F1CAG NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | - | - | FLASH | - | - | Compliant | - | Yes | Bulk | 85 °C | -40 °C | - | - | - | CAN, I2C, SCI, SPI | - | - | 256 kB | - | - | 16 kB | - | - | - | 16 b | Halogen Free | 12 | - | 80 MHz | 119 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S908AZ60AH3CFUE NXP Semiconductors | In Stock | - | Datasheet | - | - | 64 | - | QFP | - | - | FLASH | 52 | - | Compliant | - | - | Bulk | 85 °C | -40 °C | 8.4 MHz | - | - | CAN, SCI, SPI | - | - | 60 kB | Internal | - | 2 kB | - | LVD, POR, PWM | - | 8 b | - | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S08SG8E2MTG NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 16 | - | TSSOP | - | - | FLASH | 12 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | Yes | - | 125 °C | -40 °C | 40 MHz | - | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 8 kB | Internal | - | 512 B | - | LVD, POR, PWM, WDT | - | 8 b | - | 1 | S08 | 40 MHz | 12 | - | - | - | - | 2 | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S12G128MLF NXP Semiconductors | In Stock | - | - | - | - | - | - | LQFP | - | - | FLASH | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | CAN, SCI, SPI | - | - | 128 kB | - | - | 8 kB | - | - | - | 16 b | - | 8 | - | 25 MHz | 40 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MIMXRT1051CVL5A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08QG8CDTE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 16 | - | TSSOP | - | - | FLASH | 14 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 20 MHz | - | - | I2C, SCI, SPI | 3.6 V | 1.8 V | 8 kB | Internal | - | 512 B | 8 | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 1 | HCS08 | 20 MHz | 12 | 1 | 8 | - | - | 2 | 1 | 1 | 1.05 mm | 5.1 mm | 4.5 mm | No | No SVHC | Lead Free | ||
![]() MCIMX6G1CVM05AB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8280CZUQLDA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 480 | 10.627187 g | - | - | - | - | - | - | Compliant | - | - | - | 105 °C | -40 °C | 333 MHz | - | - | - | 1.6 V | 1.45 V | - | - | - | 64 kB | - | - | - | 32 b | Halogen Free | - | - | 333 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MC9S08PA32AVLC NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 32 | - | LQFP | - | - | FLASH | 28 | - | Compliant | 8542310000 | Yes | - | 105 °C | -40 °C | 20 MHz | - | - | I2C, LIN, SCI, SPI, UART, USART | 5.5 V | 2.7 V | 32 kB | Internal | - | 4 kB | - | LVD, POR, PWM, WDT | - | 8 b | - | 5 | S08 | 20 MHz | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6G1AVM05AA NXP Semiconductors | In Stock | - | Datasheet | - | - | 289 | - | MAPBGA | - | - | - | - | - | Compliant | - | - | - | 125 °C | -40 °C | 528 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() MPC5200VR400B NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 272 | 2.545192 g | BGA | - | - | - | 56 | - | Compliant | 8542310000 | - | - | 70 °C | 0 °C | 400 MHz | 1.5 V | - | - | 1.58 V | 1.42 V | - | - | - | 16 kB | - | DMA | - | 32 b | Halogen Free | 8 | PowerPC | 400 MHz | - | - | - | 3.6 V | 1 | 8 | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() SPC5777CCK3MME3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F10ABEKNA#W5 Renesas | 2500 | - | Datasheet | - | - | 32 | - | - | - | - | FLASH | - | - | - | - | - | - | 125 °C | - | 24 MHz | - | - | CAN, I2C, LIN, SCI, SPI, UART | 5.5 V | 2.7 V | 64 kB | - | - | 4 kB | - | - | - | - | - | - | RL78 | - | - | 2 | - | - | - | - | 2 | 2 | - | - | - | - | - | - | ||
![]() STM32L011K4T7 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 512 B | 16 kB | - | - | 1 | Non-Compliant | - | - | - | 105 °C | -40 °C | 32 MHz | - | 10 | - | 3.6 V | 1.65 V | - | - | 250 nA | 2 kB | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - |