- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | ADC (Bit) | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | GPIO Ports Number | I2C | I2S | Internal Comparator | Internal Oscillator | LED Module | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Universal Serial Bus | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI | CAN |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PY32F002AW15S6TU PUYA) | 20000 | - | Datasheet | - | 12bit | ARM-M0 | 24MHz | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | Tube-packed | - | 20KB | - | - | true | - | - | 3KB | FLASH | - | - | - | - | ||
![]() MM32SPIN0280D7PV MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() PY32F003F16P6TU PUYA) | 100000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | 32KB | - | - | true | - | - | 4KB | FLASH | - | - | - | - | ||
Tiny WHSL | 100000 |
| Datasheet | 5 | 12bit | - | 48MHz | - | Yes | 21 | 1 | - | Yes | Yes | - | Yes | 1.65V~5.5V | Tube-packed | Low-Voltage Detection;CRC check;Temperature Sensor;Watchdog | - | - | - | true | - | Yes | 8KB | - | -40℃~+105℃ | 2 | 1 | - | ||
![]() SC92F8412X20U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() SC92F7413M28U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() SC92F8413X28U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() N32L402CBQ7 Nations Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() N32G032F6U7 Nations Technologies Inc | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() MM32SPIN080C MindMotion Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() MG32F103CBT6 Megawin Tech | 380 |
| Datasheet | - | - | ARM-M3 | 72MHz | - | - | 37 | 2 | 1 | Yes | - | Yes | - | 2V~3.6V | Tray | - | 128KB | - | Yes | true | Yes | Yes | 28KB | FLASH | - | 3 | 4 | - | ||
![]() S3F94C8EZZ-DK98 Littelfuse/IXYS | 48 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10000 | - | Datasheet | 5 | 12bit | - | 48MHz | - | Yes | 17 | 1 | - | Yes | - | - | Yes | 1.65V~5.5V | Tape & Reel (TR) | DMA;Low-Voltage Detection;CRC check;Temperature Sensor;Watchdog | - | - | - | true | - | Yes | 8KB | - | -40℃~+105℃ | 2 | 1 | - | ||
Tiny WHSL | 5000 | - | - | - | - | - | 64MHz | - | - | - | - | - | - | - | - | - | 1.65V~5.5V | Tray | - | - | - | - | true | - | - | 8KB | - | - | - | - | - | ||
![]() N32G452CBL7 Nations Technologies Inc | 163 |
| Datasheet | 6 | 12bit | ARM-M4 | 144MHz | 12bit | Yes | 37 | 3 | - | - | Yes | - | - | 1.8V~3.6V | Tray | ECC internal error correction;Watchdog;Hardware Encryption;LIN Bus Protocol;PWM;DMA;RTC Real-time Clock;CRC check;True Random Number Generator | 128KB | 16bit | Yes | true | Yes | Yes | 80KB | FLASH | -40℃~+105℃ | 6 | 3 | 2 | ||
![]() N32G401C8L7 Nations Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() N32G030K8Q7 Nations Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() N32G451RCL7 Nations Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() N32G451VCL7 Nations Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | ||
![]() FCM32F030C8T6 Flashchip Microelectronics | 640 |
| Datasheet | 6 | 12bit | ARM-M0 | 48MHz | - | Yes | 39 | 2 | 2 | - | - | - | Yes | 1.8V~5.5V | Tray | - | 64KB | 16bit | Yes | true | - | Yes | 8KB | FLASH | -40℃~+85℃ | 2 | 2 | - |