- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Flash Memory Size | Memory Types | Number of I/Os | Number of USART Channels | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Nominal Supply Current | RAM Size | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of D/A Converters | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9KEAZN64AMLC NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 32 | - | LQFP | - | FLASH | 28 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Cut Tape | 125 °C | -40 °C | 40 MHz | - | - | I2C, SPI, UART | 5.5 V | 2.7 V | 64 kB | Internal | - | 4 kB | LVD, POR, PWM, WDT | - | 32 b | - | 6 | ARM | 40 MHz | 1 | 28 | 3 | 16 | - | - | - | - | 1 | 125 °C | 2 | 1.6 mm | - | - | No | No SVHC | - | ||
![]() MC68302RC20C NXP Semiconductors | In Stock | - | Datasheet | - | - | Through Hole | 132 | 13.699992 g | - | - | - | - | - | Compliant | - | - | - | 70 °C | 0 °C | 20 MHz | 5 V | - | - | - | - | - | - | - | 1.1 kB | - | - | 32 b | Halogen Free | - | Coldfire | 20 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MCIMX515CJM6C NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 529 | 1.01599 g | BGA | - | L2 Cache, ROM, SRAM | - | - | Compliant | 8542310000 | - | - | 95 °C | -40 °C | 600 MHz | 1.1 V | - | I2C, SPI, UART, USB | 1.15 V | 1.05 V | - | - | - | 128 kB | - | - | 32 b | - | 5 | ARM | 200 MHz | - | - | - | - | 3.6 V | - | 1 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S08MM128CLK NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 80 | - | LQFP | - | FLASH | 46 | - | Compliant | - | Yes | - | 85 °C | -40 °C | 48 MHz | - | - | I2C, SCI, SPI, UART, USB | 3.6 V | 1.8 V | 128 kB | Internal | - | 12 kB | I2C, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 1 | S08 | 48 MHz | - | 46 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC9S08GW32CLH NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 64 | - | LQFP | - | FLASH | 57 | - | Compliant | - | Yes | - | 85 °C | -40 °C | 20 MHz | - | - | I2C, LIN, SCI, SPI | 3.6 V | 1.8 V | 32 kB | Internal | - | 2 kB | LCD, PWM, WDT | - | 8 b | Halogen Free | 5 | S08 | 20 MHz | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCIMX6Y0DVM05AB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08JS16CFK NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 24 | - | QFN | - | FLASH | 14 | - | Compliant | - | - | - | 85 °C | -40 °C | 48 MHz | - | - | LIN, SCI, SPI, USB | 5.5 V | 2.7 V | 16 kB | Internal | - | - | LVD, POR, PWM | - | 8 b | - | 1 | S08 | 48 MHz | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MKL16Z256VMP4 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 64 | 64.80701 mg | MAPBGA | - | FLASH | 54 | - | Compliant | 8542310000 | - | - | 105 °C | -40 °C | 48 MHz | - | - | I2C, I2S, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | - | 32 kB | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | - | - | ARM | 48 MHz | - | - | 1 | - | - | - | - | 10 | 1 | - | 1 | 980 µm | 5 mm | 5 mm | - | No SVHC | - | ||
![]() SPC5643LFK0MMM1 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9KEAZ128AVLH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 64 | - | LQFP | - | FLASH | 58 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 105 °C | -40 °C | 48 MHz | - | - | CAN, I2C, LIN, SPI, UART, USART | - | - | 128 kB | Internal | - | 16 kB | LVD, POR, PWM, WDT | - | 32 b | - | 5 | ARM | 48 MHz | - | 58 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCIMX6Y2DVM05AA NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6D6AVT08AC NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 624 | 3.323613 g | FCBGA | - | External Program Memory, L2 Cache, ROM, SRAM | 224 | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 125 °C | -40 °C | 852 MHz | - | - | CAN, EBI/EMI, Ethernet, I2C, I2S, MMC, PCI, PCIe, SATA, SD, SPI, UART, USB | 1.5 V | 925 mV | 96 kB | Internal | - | 256 kB | DMA, PWM, WDT | - | 32 b | - | 4 | ARM | 852 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MPC8260AZUPJDB NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 480 | 10.163049 g | - | - | - | - | - | - | - | - | Bulk | 105 °C | 0 °C | 300 MHz | - | - | - | 2.2 V | 1.9 V | - | - | - | 32 kB | - | 300 µs | 32 b | Not Halogen Free | - | - | 300 MHz | - | - | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() TC74ACT157P(F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PIC16F15356T-E/SS Microchip | 1762 |
| Datasheet | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WLE4CCU7 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | 256 kB | - | 29 | 2 | - | - | - | - | 105 °C | -40 °C | 48 MHz | - | 12 | - | 3.6 V | 1.8 V | - | - | 31 nA | 64 kB | - | - | - | - | 1 | ARM Cortex-M4 | - | 1 | - | 1 | - | - | 1 | - | - | 3 | - | 2 | - | - | - | - | - | - | ||
![]() S9S08LG32J0VLH NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 64 | - | LQFP | - | FLASH | 53 | - | Compliant | - | - | - | 105 °C | -40 °C | 40 MHz | - | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 32 kB | Internal | - | 1.9 kB | LCD, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 1 | S08 | 40 MHz | - | 53 | - | - | - | - | - | 8 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() SPC5602DF1CLH3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | QFP | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5272CVF66 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 196 | - | MAPBGA | - | ROM | 32 | - | - | 8542310000 | - | Bulk | 85 °C | -40 °C | 66 MHz | 3.3 V | - | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 16 kB | External | - | 4 kB | DMA, WDT | 66 µs | 32 b | Halogen Free | - | Coldfire | 66 MHz | - | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | - | No | No SVHC | Contains Lead | ||
![]() MCF5216CVF66 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 256 | 814.510149 mg | MAPBGA | - | FLASH | 142 | - | - | 8542310000 | Yes | Bulk | 85 °C | -40 °C | 66 MHz | 3.3 V | - | CAN, EBI/EMI, I2C, SPI, UART, USART | - | - | 512 kB | Internal | - | 64 kB | DMA, I2C, LVD, POR, PWM, WDT | 66 µs | 32 b | Halogen Free | 8 | Coldfire | 66 MHz | - | 142 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead |