- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S912XD64F2VAA NXP Semiconductors | In Stock | - | Datasheet | - | - | 80 | - | PQFP | FLASH | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | Bulk | - | 105 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 64 kB | - | 4 kB | - | - | - | 16 b | Halogen Free | 12 | - | - | 80 MHz | - | 59 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S912XEQ384F1VAG NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL05Z8VFK4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | 15.790684 mg | QFN | FLASH | 22 | Compliant | - | - | Cut Tape | - | 105 °C | -40 °C | 48 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 8 kB | Internal | 1 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 10 | - | ARM | 48 MHz | - | - | - | 12 | - | - | - | - | 1 | - | 1 | 1 mm | 4 mm | 4 mm | - | No SVHC | Lead Free | ||
![]() MC56F8025VLD NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 44 | 356.09836 mg | LQFP | FLASH | 35 | Compliant | 8542310000 | Yes | - | SMD/SMT | 105 °C | -40 °C | 32 MHz | 3.3 V | I2C, LIN, SCI, SPI | 3.6 V | 3 V | 32 kB | Internal | 4 kB | - | I2C, POR, PWM, WDT | - | 16 b | - | 4 | 256 kb | - | 32 MHz | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S12HZ128VAL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 112 | 1.278308 g | LQFP | FLASH | 85 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 50 MHz | 5 V | CAN, EBI/EMI, I2C, SCI, SPI | 5.5 V | 2.35 V | 128 kB | Internal | 6 kB | - | LCD, POR, PWM, WDT | 25 µs | 16 b | Halogen Free | 8 | - | HCS12 | 50 MHz | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MAC7111MPV50 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8547EVTATGD NXP Semiconductors | In Stock | - | Datasheet | - | - | 783 | 7.994395 g | FCBGA | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | 1.2 GHz | 1.1 V | I2C | - | - | 32 kB | - | 512 kB | - | - | - | 32 b | Not Halogen Free | 4 | - | - | 400 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() MK02FN64VFM10 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | QFN | FLASH | 26 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Cut Tape | - | 105 °C | -40 °C | 100 MHz | - | I2C, SPI, UART | 3.6 V | 1.71 V | 64 kB | Internal | 16 kB | - | DMA, LVD, POR, PWM | - | 32 b | - | 15 | - | ARM Cortex-M4 | 100 MHz | 1 | 26 | 2 | 13 | - | 125 °C | - | 10 | 1 | 105 °C | 1 | 1 mm | - | - | No | No SVHC | - | ||
![]() FS32K146ULT0VLLR NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XET256BVAL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEQ512BVAG NXP Semiconductors | In Stock | - | Datasheet | - | - | 144 | 1.319103 g | LQFP | FLASH | 119 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 50 MHz | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | - | - | 512 kB | External | 32 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 24 | - | - | 50 MHz | - | 119 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCF52255CAF80 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH | 56 | Compliant | 8542310000 | Yes | - | - | 85 °C | -40 °C | 80 MHz | 3.3 V | CAN, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 512 kB | Internal | 64 kB | - | DMA, I2C, LVD, POR, PWM, WDT | - | 32 b | - | 10 | - | Coldfire | 80 MHz | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MPC860ENZQ80D4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 357 | 2.1737 g | BGA | - | - | Compliant | - | - | Bulk | - | 95 °C | 0 °C | 80 MHz | - | - | 3.3 V | 2 V | - | - | - | - | - | 80 µs | 32 b | Halogen Free | - | - | PowerPC | 80 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SPC5603CF2CLL4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5270CVM150 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 196 | 482.537233 mg | MAPBGA | ROMless | 97 | Compliant | 8542310000 | - | - | - | 85 °C | -40 °C | 150 MHz | 3.3 V | EBI/EMI, Ethernet, I2C, SPI, UART, USART | 3.6 V | 1.4 V | 8 kB | External | 64 kB | 32 | DMA, WDT | - | 32 b | - | - | - | - | 150 MHz | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MK22FX512AVLH12 NXP Semiconductors | In Stock | - | Datasheet | - | - | 64 | - | LQFP | FLASH | 40 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 120 MHz | 3.3 V | CAN, EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART, USB | - | - | 512 kB | Internal | 128 kB | - | DMA, LVD, POR, PWM, WDT | - | 32 b | - | 6 | - | ARM | 120 MHz | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P2020NSE2MFC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 689 | 5.247213 g | BGA | L2 Cache, ROM, SRAM | 16 | Compliant | - | - | - | - | 125 °C | 0 °C | 1.2 GHz | - | Ethernet, I2C | 1.05 V | - | - | - | - | - | - | - | 32 b | - | - | - | - | 1.2 GHz | - | 16 | - | - | - | - | 2 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S08PA16AVLD NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 44 | - | LQFP | FLASH | 37 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 105 °C | -40 °C | 20 MHz | - | I2C, LIN, SCI, SPI, UART, USART | 5.5 V | 2.7 V | 16 kB | Internal | 2 kB | - | LVD, POR, PWM, WDT | - | 8 b | - | 3 | - | S08 | 20 MHz | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6L2EVN10AB NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 432 | 587.912411 mg | MAPBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 105 °C | -40 °C | 1 GHz | - | CAN, I2C, I2S, UART, USB | 1.5 V | 1.375 V | - | - | - | - | - | - | 32 b | - | 2 | - | ARM | 1 GHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() LS1043AXE7QQB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |