- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | CPU Family | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Number of Timers | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Display Configuration | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R6532AP Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 2 MHz | CONEXANT SYSTEMS | - | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 190 mA | 5.08 mm | - | 6500 | - | - | - | - | 8 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 128X8 | 52.07 mm | 15.24 mm | ||
![]() MF4SAM3HN/9BA6AU NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9541D/03 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT109-1, SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5.5 V | 2.3 V | 2.5 V | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, I2C | - | - | 1.75 mm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() TEA1762T Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | 20 V | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGIB019R31B2E1V Altera Corporation | 881 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA2125TS NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | NXP SEMICONDUCTORS | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5.5 V | 1.6 V | 2 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | compliant | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | - | TIMER, REAL TIME CLOCK | - | - | 1.1 mm | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | SECONDS | Y | NO | - | SERIAL, 3-WIRE | - | - | - | 5 mm | 4.4 mm | ||
![]() PCA9534 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W83194AR-W Winbond Electronics Corp | 329 | - | Datasheet | YES | 48 | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 3.465 V | 3.135 V | 2.5 V | e3 | - | EAR99 | MATTE TIN | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 2.794 mm | - | - | 14.318 MHz | - | - | - | - | 155 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() BT8474EPF Conexant Systems Inc | In Stock | - | - | YES | 16 | 33 MHz | CONEXANT SYSTEMS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 16 | S-PQFP-G16 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | - | 4.07 mm | 32 | - | - | YES | - | - | 32 | - | - | 2 | - | - | 0.0078125 MBps | - | - | - | SYNC, HDLC; LAPB; LAPD | - | NRZ | - | - | 28 mm | 28 mm | ||
![]() SED1510FOC Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SED1510FOC Epson Electronics America Inc | In Stock | - | Datasheet | YES | 48 | - | S-MOS SYSTEMS | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | 6 V | 1.5 V | - | - | - | - | - | IT CONTAINS A SERIAL DATA PIN | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL EXTENDED | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 X 32 DOTS | - | - | - | ||
![]() RA-8565SA Epson Electronics America Inc | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | SEIKO EPSON CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.5 V | 1.6 V | 3 V | e3 | - | EAR99 | TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | - | TIMER, REAL TIME CLOCK | - | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | - | 10.1 mm | 5 mm | ||
![]() PSD312-90J Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | WAFERSCALE INTEGRATION INC | - | 19 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | 95 mA | 4.57 mm | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() LAN89730AM-A Microchip Technology Inc | In Stock | - | Datasheet | YES | 56 | 25 MHz | MICROCHIP TECHNOLOGY INC | - | 11 | 85 °C | -40 °C | UNSPECIFIED | HQCCN | VQFN-56 | LCC56,.31SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | - | Yes | 1.26 V | 1.14 V | 1.2 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | compliant | - | - | S-XQCC-N56 | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER | - | - | 0.9 mm | - | - | - | YES | YES | TS 16949 | - | - | - | 2 | - | - | 60 MBps | - | - | - | SYNC, BYTE; ETHERNET | - | NRZI; BIPH-LEVEL (MANCHESTER) | - | - | 8 mm | 8 mm | ||
![]() TMPZ84C40AP-8 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | 8 MHz | TOSHIBA CORP | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 12 mA | 4.8 mm | 1 | - | - | NO | NO | - | 8 | - | 0 | 2 | - | Z80 | 0.09765625 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | - | NRZ | - | - | 50.7 mm | 15.24 mm | ||
![]() MD8253/BC Intel Corporation | 3680 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8T49N240-015NLGI Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGE7500PL QD20ES Intel Corporation | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD412A2-C-15L Waferscale Integration Inc | In Stock | - | Datasheet | YES | 68 | 20.41 MHz | WAFERSCALE INTEGRATION INC | - | 40 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCJ | CERAMIC, LDCC-68 | - | SQUARE | CHIP CARRIER, WINDOW | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-CQCC-J68 | Not Qualified | COMMERCIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 4.57 mm | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.13 mm | 24.13 mm | ||
![]() RV5C348A Ricoh Electronic Devices Co Ltd | In Stock | - | - | YES | 10 | 0.032 MHz | RICOH ELECTRONIC DEVICES CO LTD | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP10,.16,20 | SSOP10,.16,20 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SSOP | No | 5.5 V | 2 V | 3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | 10 | R-PDSO-G10 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL(SPI), SERIAL, 4-WIRE | - | - | - | 2.9 mm | 2.8 mm |