- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV9173-15CS08LF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5.25 V | 4.75 V | 5 V | e3 | Yes | EAR99 | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, VIDEO | - | - | - | 1 MHz | - | - | - | 37.5 MHz | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() XCZU9CG-1SBVA484I AMD Xilinx | In Stock | - | Datasheet | YES | 484 | - | - | XILINX INC | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | Yes | 0.876 V | 0.825 V | 0.85 V | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | - | S-PBGA-B484 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 2.61 mm | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | 19 mm | 19 mm | ||
![]() R6551APE Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | 2 MHz | - | CONEXANT SYSTEMS | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 28 | R-PDIP-T28 | Not Qualified | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 5.588 mm | 2 | - | NO | NO | 8 | - | 0 | 1 | R65C00; R6500 | 0.00234375 MBps | ASYNC, BIT | NRZ | 36.957 mm | 15.24 mm | ||
![]() MB88154PNF-G-103-JN-ERE1 FUJITSU Limited | In Stock | - | Datasheet | YES | 8 | - | - | FUJITSU LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | 3.6 V | 3 V | 3.3 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | compliant | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | CLOCK GENERATOR, OTHER | 7 mA | 1.75 mm | - | 40 MHz | - | - | - | 40 MHz | - | - | - | - | - | - | 5.05 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B900 | - | OTHER | PROGRAMMABLE SoC | - | 3.42 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 31 mm | 31 mm | ||
![]() PSD68/18 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAF82526N Siemens | In Stock | - | Datasheet | YES | 44 | - | - | SIEMENS A G | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | - | 8 | - | NO | NO | 8 | - | - | 2 | 8051; 80188; 80186 | 0.5 MBps | SYNC, HDLC; SYNC, SDLC; LAPB; LAPD | - | - | - | ||
![]() SAF82526N Lantiq | In Stock | - | Datasheet | YES | 44 | 19.3 MHz | - | LANTIQ | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | - | SQUARE | CHIP CARRIER | Transferred | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | No | - | TIN LEAD | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 4.57 mm | 7 | - | NO | YES | 8 | - | - | 2 | 8051; 80188; 80186 | 0.5 MBps | SYNC, HDLC; SYNC, SDLC; X.25 | NRZ; NRZI | 16.6 mm | 16.6 mm | ||
![]() 29F68AQC Texas Instruments | In Stock | - | Datasheet | YES | 52 | - | - | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J52 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SH1202-FG Semtech Corporation | In Stock | - | Datasheet | YES | 32 | - | - | SEMTECH CORP | - | 85 °C | -20 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 5.5 V | 4 V | 5 V | e0 | - | - | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | OTHER | MICROPROCESSOR CIRCUIT | 6.5 mA | 1.55 mm | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() PSD411A1-C-20L Waferscale Integration Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | OTHER | PROGRAMMABLE SoC | - | 2.88 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 31 mm | 31 mm | ||
![]() SM3257EN Silicon Motion Technology Corp | In Stock | - | Datasheet | - | - | - | - | SILICON MOTION TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9SQ445NDGI Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9250CF-08 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | - | 225 | - | not_compliant | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU6CG-1SFVC784E AMD Xilinx | In Stock | - | Datasheet | YES | 784 | - | - | XILINX INC | 4 | 100 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA78428X28,32 | BGA78428X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | Yes | 0.876 V | 0.825 V | 0.85 V | - | - | - | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 250 | 0.8 mm | unknown | 30 | - | S-PBGA-B784 | - | OTHER | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | 23 mm | 23 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | - | PLASTIC/EPOXY | FBGA | BGA-784 | BGA78428X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | 0.876 V | 0.825 V | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | OTHER | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | 23 mm | 23 mm | ||
![]() NAS8304-7 Heartland Precision Fasteners Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY28404OXCT Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 48 | - | - | SPECTRALINEAR INC | 1 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.465 V | 3.135 V | 3.3 V | - | Yes | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | - | 14.318 MHz | - | - | - | 200.9 MHz | - | - | - | - | - | - | 15.875 mm | 7.5057 mm | ||
![]() XCZU7EV-3FBVB900I AMD Xilinx | In Stock | - | Datasheet | YES | 900 | - | 2017-02-15 | XILINX INC | 4 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | 0.9 V | e1 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 2.97 mm | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm |