- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT7C4512W Diodes Incorporated | In Stock | - | - | - | - | - | DIODES INC | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA82C55A-8CP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 40 | 8 MHz | NEWBRIDGE MICROSYSTEMS | - | 24 | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 10 mA | - | 6.35 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 52.324 mm | 15.24 mm | ||
![]() PDI13940BE NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD95/18 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 484 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | BOTTOM | BALL | 0.8 mm | compliant | - | S-PBGA-B484 | - | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 2.61 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | 19 mm | 19 mm | ||
![]() MPC9855VF Motorola Mobility LLC | In Stock | - | Datasheet | YES | 100 | - | MOTOROLA INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Transferred | BGA | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | 8542.39.00.01 | BOTTOM | BALL | 1 mm | unknown | 100 | S-PBGA-B100 | Not Qualified | - | INDUSTRIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 200 mA | - | 1.7 mm | - | 33 MHz | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | 11 mm | 11 mm | ||
![]() RTL8168B Realtek Semiconductor | 620 | - | Datasheet | - | - | - | REALTEK SEMICONDUCTOR CORP | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2674BC4A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | ADVANCED MICRO DEVICES INC | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | BGA | 31 X 31 MM, 1 MM PITCH, BGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | BOTTOM | BALL | 1 mm | compliant | - | S-PBGA-B900 | Not Qualified | - | AUTOMOTIVE | - | PROGRAMMABLE SoC | - | - | 3.44 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() ICS843022AGT Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 8 | - | RENESAS ELECTRONICS CORP | 1 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 0.65 mm | compliant | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 90 mA | - | 1.2 mm | - | 25 MHz | - | - | - | 125 MHz | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() ICS843022AGT Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 X 3 MM, 0.925 MM HEIGHT, MO-153, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 0.65 mm | not_compliant | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 90 mA | - | 1.2 mm | - | 25 MHz | - | - | - | 125 MHz | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() LSISAS2308 Avago Technologies | In Stock | - | Datasheet | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1237S-1 Dallas Semiconductor | In Stock | - | - | YES | 16 | - | DALLAS SEMICONDUCTOR | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | 8542.31.00.01 | DUAL | GULL WING | - | unknown | - | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | MEMORY CONTROLLER, DRAM | - | - | - | 3 | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD511B1-C-15L STMicroelectronics | In Stock | - | Datasheet | YES | 68 | 25 MHz | STMICROELECTRONICS | - | 40 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | CERAMIC, LDCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QFN | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | 68 | S-CQCC-J68 | Not Qualified | - | COMMERCIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 4.57 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 24.13 mm | 24.13 mm | ||
![]() 53C825 Symbios Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M69030 Intel Corporation | In Stock | - | Datasheet | YES | 256 | - | INTEL CORP | - | - | 70 °C | - | PLASTIC/EPOXY | BGA | - | BGA256,16X16,40 | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | 3.3 V | - | - | - | - | - | BOTTOM | BALL | 1 mm | compliant | - | S-PBGA-B256 | Not Qualified | - | COMMERCIAL | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK1420STR Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | LSOP | LSOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | - | 1.5494 mm | - | 14.31818 MHz | - | - | - | 33.868 MHz | - | - | - | - | - | - | - | - | - | 4.8895 mm | 3.937 mm | ||
![]() TMPZ84C41AP-8 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | 8 MHz | TOSHIBA CORP | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 40 | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 12 mA | - | 4.8 mm | 1 | - | NO | NO | 8 | - | 0 | 2 | Z80 | 0.09765625 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | NRZ | - | - | - | 50.7 mm | 15.24 mm | ||
![]() SST85LP1002A-M-C-LBTE Microchip Technology Inc | In Stock | - | Datasheet | YES | 91 | - | MICROCHIP TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | LBGA | 12 X 24 MM, 1.30 MM HEIGHT, ROHS COMPLIANT, BGA-91 | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | - | MATTE TIN | 8542.31.00.01 | BOTTOM | BALL | 1 mm | compliant | 91 | R-PBGA-B91 | Not Qualified | - | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | 1.4 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | 28 MBps | IDE | ATA | 24 mm | 12 mm | ||
![]() XPC862SRCZP66 Freescale Semiconductor | In Stock | - | Datasheet | YES | 357 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA357,19X19,50 | BGA357,19X19,50 | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | 3.3 V | - | - | - | - | - | BOTTOM | BALL | 1.27 mm | unknown | - | S-PBGA-B357 | Not Qualified | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |