- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | CPU Family | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC1671B-00 Western Digital Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP23S17-I/SO Microchip Technology Inc | In Stock | - | Datasheet | YES | 28 | 10 MHz | MICROCHIP TECHNOLOGY INC | 1 | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | Yes | 5.5 V | 2.7 V | 5 V | e3 | Yes | EAR99 | Matte Tin (Sn) | ALSO OPERATES AT 1.8 V TO 5.5V SUPPLY VOLTAGE AT 5MHZ | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 28 | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 16 | 1 mA | - | 2.65 mm | - | MCP23X17 | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() ST16C654CQ Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM8706CV Seiko NPC Corporation | In Stock | - | Datasheet | - | - | - | SEIKO NPC CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCANSTA112VS-ND Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN68681C1I40 Philips Semiconductors | 6 | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL16PC564BLV Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1R72901F00A1 Seiko Epson Corporation | In Stock | - | Datasheet | YES | 100 | 24.576 MHz | SEIKO EPSON CORP | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | 3.47 V | 3.14 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 1.7 mm | 3 | - | - | YES | NO | - | 16 | - | 2 | - | 50 MBps | SYNC, BYTE; ETHERNET | - | - | - | 14 mm | 14 mm | ||
![]() SM712GE04LF00-AA Silicon Motion Technology Corp | In Stock | - | Datasheet | YES | 256 | 14.318 MHz | SILICON MOTION TECHNOLOGY CORP | - | - | 75 °C | - | PLASTIC/EPOXY | BGA | - | BGA256,20X20,50 | SQUARE | GRID ARRAY | Contact Manufacturer | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | - | S-PBGA-B256 | - | - | - | DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY | - | 255 mA | 32 | 2.5 mm | 32 | - | - | - | - | - | 32 | - | - | I2C; PCI; SSP | - | - | - | - | 1024 X 768 PIXELS | 27 mm | 27 mm | ||
![]() S5320QFAAB Applied Micro Circuits Corporation | In Stock | - | Datasheet | YES | 176 | 33 MHz | APPLIED MICRO CIRCUITS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP176,1.0SQ,20 | QFP176,1.0SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | 3.6 V | 3 V | 3.3 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 176 | S-PQFP-G176 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, PCI | - | - | - | 1.7 mm | 32 | - | - | - | - | - | 32 | - | - | - | 132 MBps | - | - | - | - | 24 mm | 24 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B900 | - | OTHER | - | PROGRAMMABLE SoC | - | - | - | 3.42 mm | - | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | 31 mm | 31 mm | ||
![]() NHI-1582ET National Hybrid Incorporated | In Stock | - | Datasheet | NO | 69 | 10 MHz | NATIONAL HYBRID INC | - | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA69,11X11 | PGA69,11X11 | SQUARE | GRID ARRAY | Transferred | PGA | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | 69 | S-CPGA-P69 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MIL-STD-1553 | - | 675 mA | - | 3.81 mm | 15 | - | - | NO | NO | - | 16 | - | 2 | - | - | MIL-STD-1553A; MIL-STD-1553B; MIL-STD-1760; MCAIR; STANAG-3838 | - | BIPH-LEVEL(MANCHESTER) | - | 27.94 mm | 27.94 mm | ||
![]() THGBMFG7C2LBAIW Toshiba America Electronic Components | 9 | - | Datasheet | YES | 153 | - | TOSHIBA CORP | - | - | 85 °C | -25 °C | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Active | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | unknown | - | - | R-PBGA-B153 | - | OTHER | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 484 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | - | PLASTIC/EPOXY | FBGA | BGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | 0.876 V | 0.825 V | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B484 | - | OTHER | - | PROGRAMMABLE SoC | - | - | - | 2.61 mm | - | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | 19 mm | 19 mm | ||
![]() SAA6703AH NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 50 MHz | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | 2.7 V | 2.3 V | 2.5 V | e3 | - | 3A001.A.3 | TIN | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY | - | - | - | 4.07 mm | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 28 mm | 28 mm | ||
![]() TMP82C79M-2(EL) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-3510ANFJA-TB ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | SEIKO INSTRUMENTS USA INC | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.5 V | 1.7 V | 3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | TIMER, REAL TIME CLOCK | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | - | - | 4.9 mm | 3.9 mm | ||
![]() ICS9147F-03 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.7 V | 3 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 2.794 mm | - | - | 16 MHz | - | - | - | - | 75 MHz | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() CL-SH130-15PC-D Cirrus Logic | In Stock | - | Datasheet | YES | 44 | - | CIRRUS LOGIC INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLG505YC256CT Silego Technology Inc | In Stock | - | Datasheet | YES | 56 | - | SILEGO TECHNOLOGY | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-56 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | - | R-PDSO-G56 | - | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 1.2 mm | - | - | 14.318 MHz | - | - | - | - | 400 MHz | - | - | - | - | - | - | - | 14 mm | 6.1 mm |