- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FD1771B-01 Western Digital Corp | In Stock | - | Datasheet | NO | 40 | - | WESTERN DIGITAL CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMIC9530CT Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | - | CYPRESS SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 0.5 mm | compliant | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 300 mA | 1.1 mm | - | 33.33 MHz | - | - | - | 133.3 MHz | - | - | - | - | - | - | - | 12.4965 mm | 6.096 mm | ||
![]() IMIC9530CT Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 48 | - | SILICON LABORATORIES INC | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | 3.465 V | 3.135 V | 3.3 V | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 0.5 mm | unknown | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 1.1 mm | - | 33.3 MHz | - | - | - | 133.3 MHz | - | - | - | - | - | - | - | 12.4965 mm | 6.096 mm | ||
![]() SC14428D8M80VD National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W83194R-17 Winbond Electronics Corp | In Stock | - | Datasheet | YES | 48 | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 3.465 V | 3.135 V | 3.3 V | e3 | EAR99 | MATTE TIN | ALSO REQUIRES 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 0.635 mm | unknown | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | - | 14.318 MHz | - | - | - | 100 MHz | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() TMPZ84C42AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68A54S Freescale Semiconductor | In Stock | - | Datasheet | NO | 28 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-XDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSC7196SS Microsemi Corporation | In Stock | - | Datasheet | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXD1818R Sony Semiconductor | In Stock | - | Datasheet | YES | 144 | 40 MHz | SONY CORP | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 144 | S-PQFP-G144 | Not Qualified | COMMERCIAL EXTENDED | - | BUS CONTROLLER, SCSI | - | 1.7 mm | 7 | - | - | - | 8 | - | - | - | - | 20 MBps | - | - | - | 20 mm | 20 mm | ||
![]() RTL8318P-LF Realtek Semiconductor | In Stock | - | Datasheet | - | - | - | REALTEK SEMICONDUCTOR CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1924 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-1924 | BGA1924,44X44,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 1 mm | compliant | - | S-PBGA-B1924 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.71 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | 45 mm | 45 mm | ||
![]() 82C84A Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLL502-38OC Microchip Technology Inc | In Stock | - | Datasheet | YES | 16 | - | MICROCHIP TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | EAR99 | - | TRI-STATE; ENABLE DISABLE FUNCTION | 8542.39.00.01 | DUAL | GULL WING | 0.65 mm | compliant | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 100 mA | 1.2 mm | - | 25 MHz | - | - | - | 800 MHz | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PSD512B1-C-15J STMicroelectronics | In Stock | - | Datasheet | YES | 68 | 25 MHz | STMICROELECTRONICS | - | 40 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | QFN | No | 5.5 V | 4.5 V | 5 V | e0 | EAR99 | TIN LEAD | 128K X 8 REPROGRAMMABLE EPROM; GENERAL PURPOSE ZPLD, DECODING ZPLD & PERIPHERAL ZPLD | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | 68 | S-PQCC-J68 | Not Qualified | COMMERCIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.57 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 24.18 mm | 24.2316 mm | ||
![]() M35051-001SP Mitsubishi Electric | 30 | - | Datasheet | NO | 20 | - | MITSUBISHI ELECTRIC CORP | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | 20 mA | 4.5 mm | - | - | - | - | 1 | - | - | - | - | - | - | - | 24 X 10 CHARACTERS | 19 mm | 7.62 mm | ||
![]() FS792BZB Cypress Semiconductor | In Stock | - | Datasheet | YES | 8 | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | - | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SCN2661CC1A28 Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661CC1A28 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661CC1A28 YAGEO Corporation | In Stock | - | Datasheet | YES | 28 | 5.07 MHz | PHILIPS COMPONENTS | - | - | 70 °C | - | PLASTIC/EPOXY | - | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | unknown | - | S-PQCC-J28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 2 | - | NO | NO | 8 | - | - | 1 | - | 0.125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | NRZ | - | - | - | ||
![]() SCN2661CC1A28 NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 5.07 MHz | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | 28 | S-PQCC-J28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 150 mA | 4.57 mm | 2 | - | NO | NO | 8 | - | 0 | 1 | - | 0.125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | NRZ | - | 11.5062 mm | 11.5062 mm |