- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSS463B-TERA Atmel Corporation | In Stock | - | Datasheet | YES | 16 | 8 MHz | - | ATMEL CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 9 mA | 2.65 mm | - | NO | YES | - | 1 | - | 0.125 MBps | - | NRZ; BIPH-LEVEL(MANCHESTER) | - | 10.3 mm | 7.5 mm | ||
![]() SSD1963QL9R Solomon Systech Limited | 3 | - | Datasheet | YES | 128 | 110 MHz | - | SOLOMON SYSTECH LTD | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.64SQ,16 | QFP128,.64SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Contact Manufacturer | QFP | Yes | 1.3 V | 1.1 V | 1.2 V | - | - | 3A001.A.3 | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.4 mm | unknown | - | 128 | S-PQFP-G128 | Not Qualified | OTHER | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | 1.6 mm | - | - | - | 24 | - | I2C; 6800; 8080 | - | - | - | - | 14 mm | 14 mm | ||
![]() PSD313-12J Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | - | WAFERSCALE INTEGRATION INC | - | 19 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 95 mA | 4.57 mm | - | - | - | 16 | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() PSD402A1-C-15L Waferscale Integration Inc | In Stock | - | Datasheet | YES | 68 | 20.41 MHz | - | WAFERSCALE INTEGRATION INC | - | 40 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCJ | CERAMIC, LDCC-68 | - | SQUARE | CHIP CARRIER, WINDOW | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-CQCC-J68 | Not Qualified | COMMERCIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.57 mm | - | - | - | 16 | - | - | - | - | - | - | 24.13 mm | 24.13 mm | ||
![]() RV-8523-C3-TA-QC-020-MG01 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP2102NP1314AGMR Silicon Laboratories Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | - | ADVANCED MICRO DEVICES INC | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | - | - | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B900 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.42 mm | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | 31 mm | 31 mm | ||
![]() RTL8110SB-LF Realtek Semiconductor | In Stock | - | Datasheet | YES | 128 | - | - | REALTEK SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP128,.67X.93,20 | RECTANGULAR | FLATPACK | Contact Manufacturer | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | - | R-PQFP-G128 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | NO | - | - | 1 | - | - | ASYNC, BIT | - | - | - | - | ||
![]() PT8A2704W Pericom Technology Inc | In Stock | - | Datasheet | - | - | - | - | PERICOM TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSB50388EL Intel Corporation | In Stock | - | Datasheet | - | - | - | 2017-10-28 | INTEL CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RG82855PMSL6TJ Intel Corporation | In Stock | - | Datasheet | YES | 593 | - | - | INTEL CORP | - | - | - | - | - | BGA | BGA, BGA593,29X29,50 | BGA593,29X29,50 | SQUARE | GRID ARRAY | Obsolete | - | No | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | compliant | - | - | S-XBGA-B593 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT8235(CD)-G(DNW3) VIA Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SED1278FOH Epson Electronics America Inc | In Stock | - | Datasheet | YES | 80 | 2 MHz | - | SEIKO EPSON CORP | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 80 | R-PQFP-G80 | Not Qualified | COMMERCIAL EXTENDED | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | 3.4 mm | 1 | - | - | 8 | - | - | - | - | - | 16 X 40 DOTS | 20 mm | 14 mm | ||
![]() TMS37F158LGIDBTRG4 Texas Instruments | 1500 | - | Datasheet | YES | 30 | - | - | TEXAS INSTRUMENTS INC | 2 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | 3.6 V | 2 V | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | - | compliant | 30 | - | R-PDSO-G30 | - | INDUSTRIAL | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | SPI; UART; USART | - | - | - | - | - | - | ||
![]() UPD7210 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU19EG-3FFVE1924I AMD Xilinx | In Stock | - | Datasheet | YES | 1924 | - | 2017-02-15 | XILINX INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1924 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.71 mm | - | - | - | - | - | - | - | - | - | - | 45 mm | 45 mm | ||
![]() SED1345F0A Seiko Epson Corporation | In Stock | - | Datasheet | YES | 80 | - | - | SEIKO EPSON CORP | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, FL(UNSPEC) | FL(UNSPEC) | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | R-PQFP-G80 | Not Qualified | - | - | DISPLAY CONTROLLER, CRT TO LCD CONVERTER | - | 3.4 mm | - | - | - | - | - | - | - | - | - | 640 X 480 DOTS | 20 mm | 14 mm | ||
![]() QGE7320MCSL8EF Intel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-519004-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM5346 Broadcom Limited | In Stock | - | Datasheet | YES | 676 | - | - | BROADCOM CORP | 1 | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | UNSPECIFIED | GRID ARRAY | Obsolete | BGA | No | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | compliant | - | 676 | X-PBGA-B676 | Not Qualified | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - |