- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Data Transfer Rate-Max | Data Encoding/Decoding Method | Host Data Transfer Rate-Max | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AU9462 Alcor Micro Corp | In Stock | - | Datasheet | YES | 64 | 12 MHz | ALCOR MICRO CORP | - | 85 °C | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Contact Manufacturer | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | - | - | OTHER | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() STM8SPLNB1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | EAR99 | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8432CY-11 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | - | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.6 mm | - | 25 MHz | - | - | - | 700 MHz | - | - | - | - | - | 7 mm | 7 mm | ||
![]() HT82M39A Holtek Semiconductor Inc | 1236 | - | Datasheet | NO | 16 | - | HOLTEK SEMICONDUCTOR INC | - | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | OTHER | MICROPROCESSOR CIRCUIT | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV7660-KL6A Omnivision Technologies Inc | In Stock | - | Datasheet | - | - | - | OMNIVISION TECHNOLOGIES INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM6802AGIP Champion Microelectronic Corp | In Stock | - | Datasheet | - | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS461C-TDRZ Atmel Corporation | In Stock | - | Datasheet | YES | 24 | 16 MHz | ATMEL CORP | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SO-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5.5 V | 4.5 V | 5 V | e3 | Yes | - | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | - | AUTOMOTIVE | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 15 mA | 2.65 mm | 8 | - | NO | YES | 8 | - | 1 | 0.125 MBps | NRZ; BIPH-LEVEL(MANCHESTER) | - | - | 15.4 mm | 7.5 mm | ||
![]() HD1-4702A-9 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 16 | - | RENESAS ELECTRONICS CORP | - | 85 °C | -40 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD1-4702A-9 Intersil Corporation | In Stock | - | Datasheet | NO | 16 | - | INTERSIL CORP | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD72103AGC NEC Electronics Group | 354 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD2811-D16-V3Q18-X SanDisk Corporation | In Stock | - | Datasheet | YES | 48 | - | SANDISK CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 3.6 V | 2.7 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | - | - | INDUSTRIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 1.3 mm | - | - | - | - | 16 | - | - | - | - | 13.3 MBps | ISA | 18.4 mm | 12 mm | ||
![]() ICS9169CF-36 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | No | 3.7 V | 3 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | 45 mA | 2 mm | - | 16 MHz | - | - | - | 48 MHz | - | - | - | - | - | 7.2 mm | 5.3 mm | ||
![]() MC143150B1FU Freescale Semiconductor | In Stock | - | Datasheet | YES | 64 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G64 | Not Qualified | 5 V | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB-232TTLMOS Coolgear Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP705B Microsemi Corporation | In Stock | - | Datasheet | NO | 14 | - | ZARLINK SEMICONDUCTOR INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | CLOCK GENERATOR, OTHER | - | - | - | 10 MHz | - | - | - | 5 MHz | - | - | - | - | - | - | - | ||
![]() ASM3I2969AF-06OR Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 6 | - | PULSECORE SEMICONDUCTOR | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | ROHS COMPLIANT, TSOT-23, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 3.6 V | 2.7 V | 3.3 V | e3 | - | - | TIN | ALSO OPERATES WITH 2.5V SUPPLY | - | DUAL | GULL WING | - | 0.95 mm | unknown | - | - | R-PDSO-G6 | Not Qualified | - | INDUSTRIAL | CLOCK GENERATOR, OTHER | - | 1 mm | - | 13 MHz | - | - | - | 13 MHz | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() ASM3I2969AF-06OR onsemi | In Stock | - | Datasheet | YES | 6 | - | ON SEMICONDUCTOR | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | TSOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 3.6 V | 2.7 V | 3.3 V | - | - | EAR99 | - | IT ALSO OPERATES WITH 2.5V NOM SUPPLY AT 12MHZ I/P AND O/P FREQUENCY | 8542.39.00.01 | DUAL | GULL WING | - | 0.95 mm | compliant | - | - | R-PDSO-G6 | Not Qualified | - | INDUSTRIAL | CLOCK GENERATOR, OTHER | - | 1 mm | - | 13 MHz | - | - | - | 13 MHz | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() SI5395P-A15175-GMR Skyworks Solutions Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM7401PKPB33G Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCB2675BC5I40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |