- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Housing material | Number of Terminals | Case | Clock Frequency-Max | Dielectric strength | Gross weight | Head and button shape | Ihs Manufacturer | Indicator type | Insulation voltage | Integrated circuit features | Kind of integrated circuit | Kind of package | LED working life | Lighting color | Lighting voltage | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting diameter | Mounting Styles | Nominal current | Number of I/O Lines | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Relative humidity | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching scheme | Transport packaging size/quantity | Type of integrated circuit | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Contact resistance | Temperature Grade | Insulation resistance | Number of channels | Number of Ports | Output current | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Switch type | Data Bus Width | Seated Height-Max | Address Bus Width | Operating temperature range | Primary Clock/Crystal Frequency-Nom | External Data Bus Width | Output Clock Frequency-Max | Bus Compatibility | Time-Min | Interrupt Capability | Volatile | Information Access Method | Saturation Current | Display Configuration | Contacts | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZR36487BGCF Qualcomm | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | QUALCOMM INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS32FX211N Texas Instruments | In Stock | - | Datasheet | - | NO | - | 16 | - | 0.032 MHz | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | e0 | - | EAR99 | TIN LEAD | PRESCALED XTAL OSCILLATOR OUTPUT FOR RTC | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | TIMER, REAL TIME CLOCK | - | 1 mA | - | - | 5.08 mm | - | - | - | 4 | - | - | 1/10 SECOND | N | YES | PARALLEL, DIRECT ADDRESS | - | - | - | - | 21.755 mm | 7.62 mm | ||
![]() STP1080ABGA-83 Sun Microsystems Inc | In Stock | - | Datasheet | - | YES | - | 256 | - | - | - | - | - | SUN MICROSYSTEMS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | - | 3.45 V | 3.15 V | 3.3 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | 256 | S-PBGA-B256 | Not Qualified | - | COMMERCIAL | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | 30 mm | ||
![]() HCD66725A03BP Hitachi Ltd | In Stock | - | Datasheet | - | YES | - | 234 | - | - | - | - | - | HITACHI LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, DIE OR CHIP | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | unknown | - | - | X-XUUC-N234 | Not Qualified | - | INDUSTRIAL | - | - | - | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | 0.035 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCD66725A03BP Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | 234 | - | 0.1 MHz | - | - | - | RENESAS TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | - | 5.5 V | 1.8 V | 3 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | unknown | - | 234 | R-XUUC-N234 | Not Qualified | - | INDUSTRIAL | - | - | - | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | - | - | 1 | - | - | - | - | I2C; 80XX; 68XX | - | - | - | - | - | 24 X 96 DOTS | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | YES | - | 784 | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | - | - | Yes | - | - | 0.85 V | - | - | - | - | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | - | OTHER | - | - | - | - | PROGRAMMABLE SoC | - | - | - | - | 3.32 mm | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | YES | - | 484 | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | - | - | Yes | - | - | 0.85 V | - | - | - | - | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B484 | - | - | INDUSTRIAL | - | - | - | - | PROGRAMMABLE SoC | - | - | - | - | 2.61 mm | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | 19 mm | 19 mm | ||
![]() ICS843021AG Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | - | No | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | - | - | CLOCK GENERATOR, OTHER | - | 85 mA | - | - | 1.2 mm | - | - | 40 MHz | - | 140 MHz | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() 78M6610 PSD/CKDT Silergy Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | YES | - | 1156 | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-1156 | - | SQUARE | GRID ARRAY | Active | - | - | - | Yes | - | - | 0.9 V | - | - | - | - | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B1156 | - | - | INDUSTRIAL | - | - | - | - | PROGRAMMABLE SoC | - | - | - | - | 3.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | ||
![]() RV-3029-C3-TA-QC-OPT. B-MG01 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R6765P Thomson Components-Mostek Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXQ1065GTC T Analog Devices | 5507 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHA105-MAVDA-T Microchip | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECC204-SSVCZ-T Microchip | 1206 |
| - | SOIC-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA010-SSYDAT-VAO Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNG90-SSVDA-T Microchip | 6205 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8574AT Philips Semiconductors | 13 | - | Datasheet | - | YES | nickel-plated brass | 16 | - | 0.1 MHz | 2000 (50 Hz / 1 min) V | 16.40 | ring - cone; flat button | PHILIPS SEMICONDUCTORS | ring | - | - | - | - | ≥40000 hours | blue | 12 V | - | - | - | - | 16 mm | - | 2 A | 8 | ≥200000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | IP65 | 45...85 % | No | 6 V | 2.5 V | 5 V | OFF-ON with fixation | 62*27.5*28/150 | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1.27 mm | not_compliant | - | - | R-PDSO-G16 | Not Qualified | ≤50 mΩ | INDUSTRIAL | ≥1000 MΩ | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100 mA | GQ16F series vandal-resistant button with illumination | - | 2.65 mm | - | -25…+55 °C | - | - | - | - | - | - | - | - | 1 | - | 2Pin+2Pin | 18 mm | 10.3 mm | 7.5 mm | ||
![]() TDA8007BHL/C3 NXP Semiconductors | 2000 | - | Datasheet | - | YES | - | 48 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 7 X 7 MM, 1.40 MM HEIGHT, PLASTIC, MS-026, SOT-313-2, LQFP-48 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | Yes | 6 V | 2.7 V | 3.3 V | - | - | - | - | e3 | Yes | - | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | Not Qualified | - | INDUSTRIAL | - | - | - | - | MICROPROCESSOR CIRCUIT | - | 315 mA | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 7 mm | 7 mm | ||
![]() SED1330FBB Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 60 | SOP16 | - | - | 1 g | - | SEIKO EPSON CORP | - | 5kV | galvanically isolated | gate driver | reel, | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | driver | -40...125°C | e0 | - | - | Tin/Lead (Sn/Pb) | ALSO SUPPORTS GRAPHICS MODE | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G60 | Not Qualified | - | - | - | 2 | - | -6...4A | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | - | - | - | 3.1 mm | - | - | - | 8 | - | 8088; 6800; 8085 | - | - | - | - | - | 640 X 256 DOTS | - | - | 14 mm | 14 mm |