- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Number of Terminals | Capacitors series | Case - inch | Case - mm | Case diameter | Case material | Clock Frequency-Max | Contact material | Current consumption | Date Of Intro | Emitter type | Gross weight | Gross Weight | Ihs Manufacturer | Indicator type | Installation hole size | Kind of capacitor | Maximum current | Moisture Sensitivity Levels | Mounting | Mounting diameter | Nominal current | Nominal Current | Nominal voltage | Nominal Voltage | Number of I/O Lines | Number of Switching Cycles (electrical) | Number of terals | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Purpose | Rohs Code | Service life | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching Scheme | Teral type | Transport package size/quantity | Transport Package Size/Quantity | Transport packaging size/quantity | Type of capacitor | Wire cross-section | Operating temperature | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Contact Resistance | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Switch Type | Seated Height-Max | Address Bus Width | Operating temperature range | Operating Temperature Range | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Saturation Current | Operating voltage | Drive Interface Standard | Display Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SED1330FBB Micro Electronics Corporation | In Stock | - | Datasheet | YES | - | - | 60 | - | - | - | - | - | 10 MHz | - | - | - | - | - | - | MICRO ELECTRONICS LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | - | - | unknown | - | 60 | S-PQFP-G60 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | - | - | - | 1 | - | - | - | - | - | 8 | - | - | - | 68 SERIES; 80 SERIES | - | - | - | - | - | - | - | - | - | - | ||
![]() SED1330FBB Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | - | - | 60 | - | - | - | - | - | 10 MHz | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | - | - | No | - | 5.5 V | 2.7 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 1 mm | - | compliant | NOT SPECIFIED | - | S-PQFP-G60 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 6800; 8080 | - | - | - | - | - | - | 640 X 256 PIXELS | - | 14 mm | 14 mm | ||
![]() R65C22J2 Conexant Systems Inc | In Stock | - | Datasheet | YES | - | nickel-plated brass | 44 | - | - | - | - | - | 2 MHz | - | - | - | point flat | 22.69 | - | CONEXANT SYSTEMS | Vandal proof indicator series GQ22 | - | - | - | - | - | 22 mm | 15 mA | - | 3-36 V | - | 16 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | No | - | 5.25 V | 4.75 V | 5 V | - | flexible leadsmin | 62*27.5*28/160 | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | green | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | - | compliant | - | 44 | S-PQCC-J44 | Not Qualified | - | - | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 3.8 mA | - | 4.39 mm | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 16.51 mm | 16.51 mm | ||
![]() MT8163V/B MediaTek | 12000 | - | Datasheet | - | - | - | - | KGM | 1206 | 3216 | - | - | - | - | - | - | - | 0.032 g | - | MEDIATEK INC | - | - | MLCC | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | ceramic | - | -55...125°C | ±5% | - | - | - | - | - | - | 1nF | - | - | - | - | - | unknown | - | - | - | - | C0G (NP0) | - | - | - | SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | ||
![]() PEX8632-BB50BIF Avago Technologies | In Stock | - | - | YES | - | - | 676 | KGM | 1206 | 3216 | - | - | 100 MHz | - | - | - | - | 0.136 g | - | AVAGO TECHNOLOGIES INC | - | - | MLCC | - | - | SMD | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA676,26X26 | BGA676,26X26,40 | SQUARE | GRID ARRAY | Active | - | - | - | - | 1.05 V | 0.95 V | 1 V | - | - | - | - | - | ceramic | - | -55...125°C | ±1% | e1 | - | - | TIN SILVER COPPER | - | 8542.31.00.01 | 3.3nF | BOTTOM | BALL | 260 | 1 mm | - | compliant | - | - | S-PBGA-B676 | - | C0G (NP0) | - | INDUSTRIAL | - | BUS CONTROLLER, PCI | - | - | - | 2.48 mm | - | - | - | - | - | - | - | - | - | - | I2C | 0.0125 MBps | - | - | 3 | 100V | IEEE 1149.6; IEEE 1149.1 | - | - | 27 mm | 27 mm | ||
![]() LAN9514I-JZX SMSC | 336 | - | Datasheet | YES | - | - | 64 | - | - | - | - | - | 25 MHz | - | - | - | - | - | - | STANDARD MICROSYSTEMS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | ROHS COMPLIANT, QFN-64 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | NO LEAD | - | 0.5 mm | - | unknown | - | 64 | S-XQCC-N64 | Not Qualified | - | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 1 mm | - | - | - | - | YES | YES | - | - | - | 1 | USB | 60 MBps | SYNC, BYTE | - | - | - | - | - | - | 9 mm | 9 mm | ||
![]() PCF8584T Philips Semiconductors | 598 | - | Datasheet | YES | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | e4 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | - | unknown | - | - | R-PDSO-G20 | Not Qualified | - | - | INDUSTRIAL | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMK03000ISQ National Semiconductor Corporation | 38 | - | Datasheet | YES | - | - | 48 | KGM | 0402 | 1005 | - | - | - | - | - | - | - | 0.009 g | - | NATIONAL SEMICONDUCTOR CORP | - | - | MLCC | - | - | SMD | - | - | - | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | 7 X 7 MM, 0.80 MM HEIGHT, LLP-48 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | No | - | 3.45 V | 3.15 V | 3.3 V | - | - | - | - | - | ceramic | - | -55...125°C | ±5% | e0 | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | 22pF | QUAD | NO LEAD | 235 | 0.5 mm | - | not_compliant | 30 | - | S-XQCC-N48 | Not Qualified | C0G (NP0) | - | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | - | - | 0.8 mm | - | - | - | 200 MHz | - | - | - | 1296 MHz | - | - | - | - | - | - | 2 | 16V | - | - | - | 7 mm | 7 mm | ||
![]() ICS87972DYIT Spectrum Microwave | In Stock | - | Datasheet | YES | thermoplastic | - | 52 | - | - | - | - | - | - | electrical steel | - | - | - | 9.80 | - | MICRO NETWORKS CORP | - | - | - | 16 A | - | - | - | - | - | 450 V | - | - | - | 3min | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | Connection and branching of copper conductors | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | 42*30.5*29/1000 | - | 0.5...2.5 (20...14AWG) mm2 | - | - | - | EAR99 | - | - | white | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | 25 mm | unknown | - | 52 | S-PQFP-G52 | Not Qualified | - | - | INDUSTRIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 1.6 mm | - | -60…+40 °C | - | 120 MHz | - | - | - | 125 MHz | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 30.0 mm | ||
![]() PL-2303HXDLF Prolific Technology | 1500 | - | Datasheet | YES | - | - | 28 | - | - | - | - | - | 12.03 MHz | - | - | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | Yes | - | 6.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | - | unknown | NOT SPECIFIED | - | R-PDSO-G28 | Not Qualified | - | - | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 25 mA | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | ||
![]() TP8256AH Intel Corporation | 2 | - | Datasheet | NO | - | - | 40 | KAM | 1206 | 3216 | - | - | - | - | - | - | - | 0.043 g | - | INTEL CORP | - | - | MLCC | - | - | SMD | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | ceramic | - | -55...125°C | ±5% | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | 18pF | DUAL | THROUGH-HOLE | - | 2.54 mm | - | compliant | - | - | R-PDIP-T40 | Not Qualified | C0G (NP0) | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | ASYNC, BIT | - | - | 50V | - | - | - | - | - | ||
![]() SC16C752BIB48 Philips Semiconductors | 22 | - | Datasheet | YES | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP48,.35SQ,20 | SQUARE | FLATPACK | Transferred | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.5 mm | - | unknown | - | - | S-PQFP-G48 | Not Qualified | - | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9698BS NXP Semiconductors | 8518 | - | Datasheet | YES | - | - | 56 | KAM | 0603 | 1608 | - | - | 1 MHz | - | - | - | - | 0.028 g | - | NXP SEMICONDUCTORS | - | - | MLCC | - | - | SMD | - | - | - | - | - | 16 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC56,.31SQ,20 | LCC56,.31SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | Yes | - | 5.5 V | 2.3 V | 3.3 V | - | - | - | - | - | ceramic | - | -55...125°C | ±5% | e4 | EAR99 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 68nF | QUAD | NO LEAD | 260 | 0.5 mm | - | compliant | 30 | 56 | S-PQCC-N56 | Not Qualified | X7R | - | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 40 | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 50V | - | - | - | 8 mm | 8 mm | ||
![]() CP2102N-A02-GQFN20R Silicon Laboratories Inc | In Stock | - | Datasheet | YES | - | - | 20 | - | - | - | Ф12 mm | metal | - | - | 15 mA | 2019-03-12 | - | 8.20 | - | SILICON LABORATORIES INC | - | Ф10 mm | - | - | - | - | - | - | - | 220 V | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | QFN-20 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | Yes | 10000 hours | 3.6 V | 3 V | 3.3 V | - | - | - | - | 38*35.5*13/1000 | - | - | - | - | - | EAR99 | LED indicator in case L-616 series | - | blue | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | 34 mm | compliant | NOT SPECIFIED | - | S-XQCC-N20 | - | - | - | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | 0.8 mm | - | -20…+55 °C | - | - | - | - | - | - | - | - | UART | 1.5 MBps | - | - | - | - | RS232; RS485 | - | - | 3 mm | 3 mm | ||
![]() OX16PCI954-TQA1G Broadcom Limited | In Stock | - | Datasheet | YES | - | - | 160 | - | - | - | - | - | 60 MHz | - | - | - | - | - | 0.09 | BROADCOM INC | - | - | - | - | - | - | - | - | 50 mA | - | 12 (DC) V | - | 50000 min | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | ROHS COMPLIANT, TQFP-160 | QFP160,1.0SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | Yes | - | 5.5 V | 4.5 V | 5 V | OFF - (ON), SPST | - | - | 33*24.5*39.5/20000 | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | 6.1 (body) mm | compliant | NOT SPECIFIED | - | S-PQFP-G160 | Not Qualified | - | 100 mOhm max | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 116.6 mA | Tactile switch KAN0400 series | 1.6 mm | 32 | - | -25…+105 °C | - | NO | YES | 32 | - | - | 4 | PCI | 7.5 MBps | ASYNC, BIT | - | - | - | - | - | 2.5 mm | 24 mm | 3.7 mm | ||
![]() OX16PCI954-TQA1G Avago Technologies | In Stock | - | Datasheet | YES | - | - | 160 | - | - | - | - | - | 60 MHz | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP160,1.0SQ,20 | QFP160,1.0SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | - | compliant | NOT SPECIFIED | - | S-PQFP-G160 | Not Qualified | - | - | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 116.6 mA | - | 1.6 mm | 32 | - | - | - | NO | YES | 32 | - | - | 4 | PCI | 7.5 MBps | ASYNC, BIT | - | - | - | - | - | - | 24 mm | 24 mm | ||
![]() ICS1891Y Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | - | unknown | - | 64 | S-PQFP-G64 | Not Qualified | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | 3.4 mm | - | - | - | - | NO | NO | - | - | 0 | 1 | - | 12.5 MBps | ASYNC, BIT | NRZ | - | - | - | - | - | 14 mm | 14 mm | ||
![]() SI5345B-B04789-GM Silicon Laboratories Inc | 88 | - | Datasheet | YES | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | Yes | - | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 0.5 mm | - | unknown | 40 | - | S-XQCC-N64 | - | - | - | INDUSTRIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 0.9 mm | - | - | - | 750 MHz | - | - | - | 350 MHz | - | - | - | - | - | - | - | - | - | - | - | 9 mm | 9 mm | ||
![]() SY89429JC Synergy Semiconductor Corp | In Stock | - | Datasheet | YES | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | SYNERGY SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | - | 5.5 V | 3 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | - | QUAD | J BEND | - | 1.27 mm | - | unknown | - | - | S-PQCC-J28 | Not Qualified | - | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 200 mA | - | - | - | - | - | 16 MHz | - | - | - | 400 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDI1394P11AEC NXP Semiconductors | In Stock | - | Datasheet | YES | - | - | 64 | - | - | - | - | - | 24.578 MHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | 3.6 V | 2.7 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | - | 0.8 mm | - | unknown | - | 64 | S-PBGA-B64 | Not Qualified | - | - | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 1.5 mm | - | - | - | - | NO | NO | - | - | - | 6 | - | 25 MBps | MIL STD 1553A; MIL STD 1553B | - | - | - | - | - | - | 8 mm | 8 mm |