- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Number of DMA Channels | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 2.88 mm | - | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() 9523051 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1744 Maxim Integrated Products | In Stock | - | Datasheet | NO | 28 | 0.032 MHz | - | MAXIM INTEGRATED PRODUCTS INC | - | - | 70 °C | - | UNSPECIFIED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | No | 5.5 V | 4.5 V | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8473.30.11.80 | DUAL | PIN/PEG | - | 2.54 mm | not_compliant | - | 28 | R-XDMA-P28 | Not Qualified | COMMERCIAL | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | SECONDS | N | - | NO | - | PARALLEL, DIRECT ADDRESS | - | - | - | ||
![]() SL38160AZI-24AHT Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 16 | - | - | SILICON LABORATORIES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.173 INCH, 0.65 MM PITCH, ROHS COMPLIANT, MO-153AB, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.63 V | 2.97 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, VIDEO | - | 1.2 mm | - | 27 MHz | - | - | - | - | 148.5 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 484 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B484 | - | OTHER | - | PROGRAMMABLE SoC | - | 2.61 mm | - | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | 19 mm | 19 mm | ||
![]() XCZU11EG-3FFVB1517I AMD Xilinx | In Stock | - | Datasheet | YES | 1517 | - | 2017-02-15 | XILINX INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1517 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() AD892EJP Analog Devices Inc | In Stock | - | Datasheet | YES | 44 | - | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | No | - | - | 5 V | e0 | - | - | TIN LEAD | ALSO REQUIRES 12V SUPPLY | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | - | 4.57 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() ICS952601EFT Integrated Circuit Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS952601EFT Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | 0.300 INCH, 0.025 INCH, MO-118, SSOP-56 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 0.635 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 350 mA | 2.8 mm | - | 14.31818 MHz | - | - | - | - | 400 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 18.43 mm | 7.5 mm | ||
![]() G-ET0430G8DH6*K1 Emerging Display Technolgies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-PD6730-VC-A Cirrus Logic | In Stock | - | Datasheet | YES | 208 | 33 MHz | - | CIRRUS LOGIC INC | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 5.5 V | 3 V | 5 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 208 | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, PCMCIA | 20 mA | 1.6 mm | 32 | - | - | - | - | 32 | - | - | - | PCI | - | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() DS1234S Dallas Semiconductor | In Stock | - | - | YES | 16 | - | - | DALLAS SEMICONDUCTOR | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.300 INCH, SOIC-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | GULL WING | - | - | unknown | - | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP5C01 Ricoh Electronic Devices Co Ltd | In Stock | - | Datasheet | NO | 18 | 0.032 MHz | - | RICOH ELECTRONIC DEVICES CO LTD | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | TIMEKEEPING CURRENT = 15UA; ADJ TERMINAL FOR 30 SEC ADJUSTMENT | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | COMMERCIAL | - | TIMER, REAL TIME CLOCK | 0.25 mA | 5.06 mm | - | - | - | - | - | 4 | - | 26 | - | 8085A; Z80A; 6800; 6809; NEC UCOM-43 | 4 | - | - | - | - | - | - | PARALLEL, PAGE MODE ADDRESS | - | - | 7.62 mm | ||
![]() P82384-16 Intel Corporation | 257 | - | Datasheet | NO | 18 | - | - | INTEL CORP | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | - | - | CLOCK GENERATOR, OTHER | - | - | - | 32 MHz | - | - | - | - | 32 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9534ARGVT Texas Instruments | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | - | TEXAS INSTRUMENTS INC | - | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFP | - | 5.5 V | 2.3 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.65 mm | unknown | - | 16 | R-PQCC-N16 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() WD8250CL-00 Western Digital Corp | In Stock | - | Datasheet | NO | 40 | - | - | WESTERN DIGITAL CORP | - | - | 70 °C | - | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8100B-LF Realtek Semiconductor | In Stock | - | Datasheet | YES | 100 | 25 MHz | - | REALTEK SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | , | QFP100,.75X.99 | RECTANGULAR | FLATPACK | Obsolete | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 330 mA | 3.3 mm | 32 | - | YES | YES | - | - | - | - | 4 | ETHERNET | - | 100 MBps | - | - | 3 | - | ASYNC, BIT | - | NRZI | 14 mm | 20 mm | ||
![]() PSD313-20J Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | - | WAFERSCALE INTEGRATION INC | - | 19 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 95 mA | 4.57 mm | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() SL28442AZC-2 Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 56 | - | - | SPECTRALINEAR INC | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | TSSOP | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | unknown | - | 56 | R-PDSO-G56 | Not Qualified | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP79401-I/MNY Microchip Technology Inc | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | - | MICROCHIP TECHNOLOGY INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | TDFN-8 | SOLCC8,.11,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | Yes | 5.5 V | 1.8 V | 2.5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 0.8 mm | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | SECONDS | Y | - | NO | - | SERIAL(I2C) | - | 3 mm | 2 mm |