- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD86/08 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCMP1852P Hughes Microelectronics | In Stock | - | Datasheet | NO | 24 | - | - | HUGHES MICROELECTRONICS | - | - | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 10.5 V | 4 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | Not Qualified | - | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | 5.72 mm | - | - | - | 8 | - | - | - | - | - | - | - | - | 32.258 mm | 15.24 mm | ||
![]() TLC34058-110FN Texas Instruments | In Stock | - | Datasheet | YES | 84 | 110 MHz | - | TEXAS INSTRUMENTS INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | - | No | 3A001.A.3 | - | - | 8542.31.00.01 | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | not_compliant | NOT SPECIFIED | 84 | S-PQCC-J84 | Not Qualified | - | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | - | 4.57 mm | 2 | - | - | 8 | - | - | - | - | - | - | - | 1280 X 1024 PIXELS | 29.3116 mm | 29.3116 mm | ||
![]() PCF2127T NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.032 MHz | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 4.2 V | 1.8 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G16 | - | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C), SERIAL(SPI) | - | 10.3 mm | 7.5 mm | ||
![]() S-3510ACFJ Seiko Epson Corporation | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | - | SEIKO EPSON CORP | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5.5 V | 1.7 V | 3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | TIMER, REAL TIME CLOCK | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | - | 4.9 mm | 3.9 mm | ||
![]() PSD312-20L Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | - | WAFERSCALE INTEGRATION INC | - | - | 19 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-CQCC-J44 | Not Qualified | - | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | 95 mA | 4.57 mm | - | - | - | 16 | - | - | - | - | - | - | - | - | 16.485 mm | 16.485 mm | ||
![]() MSM6242BJS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 18 | 0.032 MHz | - | LAPIS SEMICONDUCTOR CO LTD | - | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC18,.33X.53 | LDCC18,.33X.53 | RECTANGULAR | CHIP CARRIER | Obsolete | - | No | 6 V | 4 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | TIMEKEEPING CURRENT = 10UA; MIN PROGRAMMABLE DELAY = 0.01562S; 30 SEC ADJUSTMENT | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | R-PQCC-J18 | Not Qualified | - | OTHER | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | 4 | - | - | SECONDS | N | NO | - | PARALLEL, DIRECT ADDRESS | - | - | - | ||
![]() WPCS6052C.B0-900261 Inphi Corporation | In Stock | - | Datasheet | - | - | - | - | INPHI CORP | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2A20150SA Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | - | RENESAS ELECTRONICS CORP | PTSP0016JB | - | 8 | 85 °C | -30 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | - | - | 5 V | - | Yes | 3A991 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.635 mm | compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | OTHER | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU5EV-3SFVC784I AMD Xilinx | In Stock | - | Datasheet | YES | 784 | - | 2017-02-15 | XILINX INC | - | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, | - | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | Yes | - | - | 0.9 V | e1 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 3.32 mm | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | - | ADVANCED MICRO DEVICES INC | - | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-784 | - | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 3.32 mm | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() AU6337-GBL Alcor Micro Corp | In Stock | - | Datasheet | - | - | - | - | ALCOR MICRO CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTC-4573B Epson Electronics America Inc | In Stock | - | Datasheet | YES | 18 | - | - | SEIKO EPSON CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP18,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1.27 mm | compliant | - | - | R-PDSO-G18 | COMMERCIAL | 3/5 V | Industrial | - | - | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL, FIXED PROTOCOL | - | - | - | ||
![]() RTC-4573B Seiko Epson Corporation | In Stock | - | Datasheet | YES | 18 | 0.032 MHz | - | SEIKO EPSON CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP18,.3 | SOP18,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | No | 5.5 V | 1.6 V | 3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G18 | Not Qualified | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL, 3-WIRE | - | - | - | ||
![]() PSD211R-B-15J Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | - | WAFERSCALE INTEGRATION INC | - | - | 19 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 4.57 mm | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() MPC8271VRMIB Freescale Semiconductor | 50 | - | Datasheet | YES | 516 | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | - | S-PBGA-B516 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8271VRMIB Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 516 | - | - | MOTOROLA INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | - | S-PBGA-B516 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAPC64013ABLL3A Alcatel-Lucent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6C102-16H Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 28 | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 170 mA | 2 mm | - | 14.31818 MHz | - | - | 100 MHz | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | ||
![]() NS16550V National Semiconductor Corporation | In Stock | - | Datasheet | YES | 44 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | NO | - | - | 1 | - | - | - | ASYNC, BIT | - | - | - | - |