- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Display Configuration | Number of Banks | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1602P onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1602P AMI Semiconductor | In Stock | - | Datasheet | NO | 40 | 0.08 MHz | AMI SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | NO | - | - | - | - | 1 | - | - | - | - | - | ASYNC, BIT | - | - | - | - | - | - | ||
![]() 813N2532AKILF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | VFQFN-32 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | EAR99 | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | compliant | 30 | 32 | S-XQCC-N32 | Not Qualified | INDUSTRIAL | CLOCK GENERATOR, OTHER | 300 mA | 1 mm | - | 38.88 MHz | - | - | - | 156.25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() SL28640BLC Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 72 | - | SPECTRALINEAR INC | - | - | - | UNSPECIFIED | - | , | - | SQUARE | CHIP CARRIER | Obsolete | QFP | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | unknown | - | 72 | S-XQCC-N72 | Not Qualified | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCB2677BC5N40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX48BD/TQ-G Parallax Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEX8114-AA13BIG PLX Technology | In Stock | - | Datasheet | YES | 256 | 133 MHz | PLX TECHNOLOGY INC | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | unknown | - | 256 | S-PBGA-B256 | Not Qualified | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S82343 Intel Corporation | In Stock | - | Datasheet | YES | 16 | - | INTEL CORP | - | - | - | PLASTIC/EPOXY | QFP | QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | - | - | 5 V | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | compliant | - | 16 | S-PQFP-G16 | Not Qualified | - | MEMORY CONTROLLER, DRAM | - | 3.85 mm | 11 | - | NO | NO | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 28 mm | 28 mm | ||
![]() SC11483CV Sierra Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P8284A-1 Intel Corporation | In Stock | - | Datasheet | NO | 18 | - | INTEL CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | 162 mA | 5.08 mm | - | 30 MHz | - | - | - | 30 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 22.355 mm | 7.62 mm | ||
![]() SAE81C91 Siemens | 110 | - | Datasheet | YES | 28 | 20 MHz | SIEMENS A G | - | 110 °C | -40 °C | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J28 | Not Qualified | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 30 mA | - | 8 | - | NO | NO | 8 | - | 0 | 3 | - | 0.125 MBps | - | - | - | - | - | NRZ | - | - | - | - | ||
![]() UPD16805MA NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1156 | - | ADVANCED MICRO DEVICES INC | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-1156 | BGA1156,34X34,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | - | - | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1156 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 3.42 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | ||
![]() NS32FX211N Texas Instruments | In Stock | - | Datasheet | NO | 16 | 0.032 MHz | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | TIN LEAD | PRESCALED XTAL OSCILLATOR OUTPUT FOR RTC | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | COMMERCIAL | TIMER, REAL TIME CLOCK | 1 mA | 5.08 mm | - | - | - | - | 4 | - | - | - | - | - | 1/10 SECOND | N | YES | - | PARALLEL, DIRECT ADDRESS | - | - | - | 21.755 mm | 7.62 mm | ||
![]() STP1080ABGA-83 Sun Microsystems Inc | In Stock | - | Datasheet | YES | 256 | - | SUN MICROSYSTEMS INC | - | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | 3.45 V | 3.15 V | 3.3 V | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | 256 | S-PBGA-B256 | Not Qualified | COMMERCIAL | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mm | 30 mm | ||
![]() HCD66725A03BP Hitachi Ltd | In Stock | - | Datasheet | YES | 234 | - | HITACHI LTD | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, DIE OR CHIP | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | unknown | - | - | X-XUUC-N234 | Not Qualified | INDUSTRIAL | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | 0.035 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCD66725A03BP Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 234 | 0.1 MHz | RENESAS TECHNOLOGY CORP | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | 5.5 V | 1.8 V | 3 V | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | unknown | - | 234 | R-XUUC-N234 | Not Qualified | INDUSTRIAL | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | 1 | - | - | - | - | - | - | - | I2C; 80XX; 68XX | - | - | - | - | - | - | - | 24 X 96 DOTS | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | OTHER | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 484 | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B484 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 2.61 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | 19 mm | 19 mm | ||
![]() LSISAS1068E Linear Integrated Systems | In Stock | - | Datasheet | YES | 636 | - | LINEAR INTEGRATED SYSTEMS INC | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Active | BGA | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 mm | unknown | - | 636 | S-PBGA-B636 | Not Qualified | - | BUS CONTROLLER, SCSI | - | 2.5 mm | 32 | - | - | - | 32 | - | - | - | PCI; I2C | - | - | - | - | - | - | - | - | - | 27 mm | 27 mm |