- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA8574D NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | - | NXP SEMICONDUCTORS | 2 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5.5 V | 2.3 V | 3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() 5P35021B-773NDGI Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK3711B Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 3.45 V | 3.15 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1.27 mm | not_compliant | 20 | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | - | 1.75 mm | - | 16 MHz | - | - | - | 16 MHz | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() W49C65-04H Ic Works Inc | In Stock | - | Datasheet | YES | 48 | - | - | IC WORKS INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP-48 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | IT ALSO OPERATES AT 5V SUPPLY | - | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 2.79 mm | - | 14.318 MHz | - | - | - | 83.3 MHz | - | - | - | - | - | 15.88 mm | 7.52 mm | ||
![]() 53C875 Symbios Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661AA1F28 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | 5.07 MHz | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T28 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 2 | - | NO | - | 8 | - | 1 | - | 0.125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | NRZ | - | - | ||
![]() SCN2661AA1F28 YAGEO Corporation | In Stock | - | Datasheet | NO | 28 | 5.07 MHz | - | PHILIPS COMPONENTS | - | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-CDIP-T28 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 2 | - | NO | NO | 8 | - | 1 | - | 0.125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | NRZ | - | - | ||
![]() AV9194-07CN20 Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | - | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 14.318 MHz | - | - | - | 130 MHz | - | - | - | - | - | - | - | ||
![]() SC18IS601IPW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 18 MHz | - | NXP SEMICONDUCTORS | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT403-1, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 3.6 V | 2.4 V | - | e3 | - | - | TIN | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, I2C | - | 16 mA | 1.1 mm | - | - | - | - | - | - | - | - | 0.375 MBps | - | - | 5 mm | 4.4 mm | ||
![]() W83195BR-S Winbond Electronics Corp | In Stock | - | Datasheet | YES | 56 | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP-56 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | No | - | - | 3.3 V | e0 | - | EAR99 | TIN LEAD | ALSO REQUIRES 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | not_compliant | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 2.794 mm | - | 14.318 MHz | - | - | - | 200.4 MHz | - | - | - | - | - | 18.415 mm | 7.5 mm | ||
![]() S1R72005B00A300 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 64 | 48 MHz | - | SEIKO EPSON CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | 2.7 V | 2.3 V | 2.5 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | 81 | S-PBGA-B64 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 1.2 mm | 8 | - | - | - | 16 | - | - | - | 1.5 MBps | - | - | 8 mm | 8 mm | ||
![]() S1R72005B00A300 Seiko Epson Corporation | In Stock | - | Datasheet | YES | 64 | 48 MHz | - | SEIKO EPSON CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | - | - | 2.7 V | 2.3 V | 2.5 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | - | S-PBGA-B64 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 1.2 mm | 8 | - | - | - | 16 | - | - | - | 1.5 MBps | - | - | 8 mm | 8 mm | ||
![]() RTC8616DX Richwave Technology Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W83195BG-202 Winbond Electronics Corp | In Stock | - | Datasheet | YES | 56 | - | - | WINBOND ELECTRONICS CORP | 3 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | 0.300 INCH, LEAD FREE, SSOP-56 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 2.79 mm | - | 14.318 MHz | - | - | - | 404.04 MHz | - | - | - | - | - | 18.42 mm | 7.52 mm | ||
![]() W83195BG-202 Nuvoton Technology Corp | In Stock | - | Datasheet | YES | 56 | - | - | NUVOTON TECHNOLOGY CORP | 3 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 2.79 mm | - | 14.318 MHz | - | - | - | 404.04 MHz | - | - | - | - | - | 18.42 mm | 7.52 mm | ||
![]() SL38160AZI-24AHT Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 16 | - | - | SILICON LABORATORIES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.173 INCH, 0.65 MM PITCH, ROHS COMPLIANT, MO-153AB, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.63 V | 2.97 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, VIDEO | - | - | 1.2 mm | - | 27 MHz | - | - | - | 148.5 MHz | - | - | - | - | - | 5 mm | 4.4 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 484 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B484 | - | OTHER | - | PROGRAMMABLE SoC | - | - | 2.61 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 19 mm | 19 mm | ||
![]() XCZU11EG-3FFVB1517I AMD Xilinx | In Stock | - | Datasheet | YES | 1517 | - | 2017-02-15 | XILINX INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1517 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 3.51 mm | - | - | - | - | - | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() AD892EJP Analog Devices Inc | In Stock | - | Datasheet | YES | 44 | - | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | No | - | - | 5 V | e0 | - | - | TIN LEAD | ALSO REQUIRES 12V SUPPLY | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | - | - | 4.57 mm | - | - | - | - | - | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() ICS952601EFT Integrated Circuit Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |