- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Qualification | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Interface | Number of Ports | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Program Memory Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | Bus Compatibility | Time-Min | Interrupt Capability | Volatile | Information Access Method | Controller Series | Grade | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M35017-001SP Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 20 | - | MITSUBISHI ELECTRIC CORP | - | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | - | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | - | - | - | 20 mA | 4.5 mm | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 24 X 10 CHARACTERS | 19 mm | 7.62 mm | ||
![]() M35017-001SP Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | NO | - | 20 | 7.7 MHz | RENESAS ELECTRONICS CORP | - | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1.778 mm | compliant | - | 20 | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | - | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | - | - | - | - | 4.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 mm | 6.3 mm | ||
![]() SL28442AZC-2 Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | YES | - | 56 | - | SPECTRALINEAR INC | - | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | TSSOP | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | unknown | - | 56 | R-PDSO-G56 | Not Qualified | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP79401-I/MNY Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | 0.032 MHz | MICROCHIP TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | TDFN-8 | SOLCC8,.11,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | - | Yes | 5.5 V | 1.8 V | 2.5 V | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | - | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | 0.8 mm | - | - | - | - | TS 16949 | - | - | - | SECONDS | Y | NO | SERIAL(I2C) | - | - | - | 3 mm | 2 mm | ||
![]() AGID023R18A1I1V Altera Corporation | 690 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-3510ANFJ Epson Electronics America Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | 0.032 MHz | SEIKO EPSON CORP | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | 5.5 V | 1.7 V | 3 V | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | - | - | - | 4.9 mm | 3.9 mm | ||
![]() UT69151XTE5-WCA Cobham Advanced Electronic Solutions | In Stock | - | - | - | - | YES | - | 140 | - | AEROFLEX MICROELECTRONIC SOLUTIONS | - | - | - | 125 °C | -55 °C | CERAMIC | GQFF | GQFF, TPAK140,2.8SQ,25 | TPAK140,2.8SQ,25 | SQUARE | FLATPACK, GUARD RING | Lifetime Buy | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | FLAT | - | 0.635 mm | unknown | - | - | S-XQFP-F140 | - | 5 V | MILITARY | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLB9672XU20FW1613XTMA1 Infineon Technologies | 3704 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | - | PG-UQFN-32-1 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | OPTIGA? TPM | - | - | Active | - | - | Embedded Security Trusted Computing | - | - | 1.65V ~ 1.95V, 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | SPI | - | 51KB | - | - | 32-Bit | NVSRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLB 9672 | - | - | - | - | ||
![]() TLE98912QTW61XUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 48-TQFP Exposed Pad | - | PG-TQFP-48-10 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 175°C (TJ) | Tape & Reel (TR) | - | - | - | Active | - | - | BLDC Controller | - | - | 5.5V ~ 28V | - | - | - | - | - | - | - | - | - | - | - | CANbus, DMA, GPIO, SPI, SSC, UART/USART | - | 16K x 8 | - | - | ARM? Cortex?-M3 | EEPROM (8kB), FLASH (144kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLE989x | Automotive | - | - | - | ||
![]() PEX8111-BB66FBCF PLX Technology | In Stock | - | Datasheet | - | - | YES | - | 161 | 66 MHz | PLX TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | 1.6 V | 1.4 V | 1.5 V | - | - | - | - | - | - | 3A991.A.2 | - | - | ALSO REQUIRES AT 3.3V SUPPLY | 8542.31.00.01 | - | BOTTOM | BALL | - | 0.65 mm | unknown | - | 161 | S-PBGA-B161 | Not Qualified | - | COMMERCIAL | - | - | - | BUS CONTROLLER, PCI | - | - | - | - | 1.53 mm | 32 | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | YES | - | 1517 | - | ADVANCED MICRO DEVICES INC | 4 | - | - | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Active | - | - | Yes | - | - | 0.85 V | - | - | - | e1 | - | - | - | TIN SILVER COPPER | - | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1517 | - | - | OTHER | - | - | - | PROGRAMMABLE SoC | - | - | - | - | 3.51 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() MSM60804GS-K4 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 208 | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | 3.6 V | 2.7 V | 3.3 V | - | - | - | - | - | - | - | - | - | CAN ALSO OPERATE AT VCC 4.5 TO 5.5 | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 208 | S-PQFP-G208 | Not Qualified | - | INDUSTRIAL | - | - | - | BUS CONTROLLER, PCMCIA | - | - | - | - | 4.2 mm | 24 | - | - | - | - | 16 | - | ISA | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PSD813F4-90J Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 52 | 30.3 MHz | WAFERSCALE INTEGRATION INC | - | 27 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-52 | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J52 | Not Qualified | - | COMMERCIAL | - | 4 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 4.57 mm | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 19.1 mm | 19.1 mm | ||
![]() DS1237S-6 Dallas Semiconductor | In Stock | - | - | - | - | YES | - | 16 | - | DALLAS SEMICONDUCTOR | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.31.00.01 | - | DUAL | GULL WING | - | - | unknown | - | - | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | - | - | MEMORY CONTROLLER, DRAM | - | - | - | - | - | 3 | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS84330BV Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 28 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | 11.60 X 11.40 MM, 4.10 MM HEIGHT, PLASTIC, MS-018, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | No | 3.465 V | 3.135 V | 3.3 V | - | - | - | e0 | No | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 20 | 28 | S-PQCC-J28 | Not Qualified | - | COMMERCIAL | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | 130 mA | 4.57 mm | - | 25 MHz | - | - | - | - | 700 MHz | - | - | - | - | - | - | - | - | 11.505 mm | 11.505 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | YES | - | 900 | - | ADVANCED MICRO DEVICES INC | 4 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | - | Yes | - | - | 0.85 V | - | - | - | e1 | - | - | - | TIN SILVER COPPER | - | - | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B900 | - | - | INDUSTRIAL | - | - | - | PROGRAMMABLE SoC | - | - | - | - | 3.42 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() IM6403IJL Intersil Corporation | In Stock | - | - | - | - | NO | - | 40 | - | HARRIS SEMICONDUCTOR | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | - | INDUSTRIAL | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG531YHC Seiko Epson Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDSDQM-032G-B35A Western Digital Corp | In Stock | - | Datasheet | - | - | YES | - | - | - | WESTERN DIGITAL CORP | - | - | - | - | - | UNSPECIFIED | DIE | DIE, | - | UNSPECIFIED | UNCASED CHIP | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | AVAILABLE IN EUROPE, MIDDLE EAST, AFRICA, ASIA-PACIFIC AND LATIN AMERICA | 8542.31.00.01 | - | UPPER | NO LEAD | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | X-XUUC-N | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8574TS NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 20 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 8 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | 4.40 MM, PLASTIC, MO-152, SOT266-1, SSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | Yes | 5.5 V | 2.3 V | 3 V | - | - | - | e4 | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 20 | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm |