- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Processor Series | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Output Power | Data Rate | Data Bus Width | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYW20748A0KFBGT Infineon Technologies | 10363 | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | Infineon Technologies | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBL11172-56LQXI Infineon Technologies | 133 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | ARM Cortex M0 | - | 32 kB | - | 260 | - | 48 MHz | + 85 C | - | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | - | Obsolete | Details | 5.5 V | 1.8 V | PRoC | - | -40°C ~ 105°C | Tray | CYBL1XX7X | TxRx + MCU | 1.9V ~ 5.5V | 2.4GHz | 2.4 GHz | 1.8 V to 5.5 V | - | 256kB Flash, 32kB SRAM | - | - | - | - | - | - | - | - | - | 256 kB | - | - | - | - | 32 bit | Bluetooth v4.2 | - | 3dBm | Bluetooth | -92dBm | 1Mbps | - | I²C, SPI, UART | 16.4mA | 15.6mA | - | GFSK | 36 | 12 bit | - | ||
![]() CY8C4128FNI-BL543T Infineon Technologies | 28 | - | Datasheet | Surface Mount | 76-UFBGA, WLCSP | 76-WLCSP (4.04x3.87) | CY8C4128 | - | - | - | - | 2000 | - | - | - | - | Infineon Technologies | - | Yes | - | - | Tape & Reel (TR) | - | Active | Details | - | - | PSoC 4 | - | -40°C ~ 105°C (TA) | Reel | CY8C4128 | TxRx + MCU | 1.71V ~ 5.5V | 2.4GHz ~ 2.482GHz | - | - | - | 256kB Flash, 8kB ROM, 32kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 3dBm | Bluetooth, General ISM > 1GHz | -92dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | - | GFSK | 36 | - | - | ||
![]() CYW20707VA2PKWBGT Infineon Technologies | 28 | - | Datasheet | - | FCBGA-49 | - | CYW20707 | - | - | - | - | 5000 | - | - | - | - | Infineon Technologies | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -30°C ~ 85°C | Reel | CYW20707 | TxRx + MCU | 3.3V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 12dBm | Bluetooth | -96dBm | 3Mbps | - | I²C, I²S, SPI, UART | 26mA | 60mA | - | 4DQPSK, 8DPSK, GFSK | 7 | - | - | ||
![]() CYW20730A2KML2GT Infineon Technologies | 212 | - | Datasheet | Surface Mount | QFN-32 | 32-QFN (5x5) | CYW20730 | ARM Cortex M3 | - | 60 kB | RAM | 2500 | UART | 24 MHz | + 70 C | - | Infineon Technologies | 0 C | - | SMD/SMT | 14 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 1.2 V | 1.2 V | - | - | 0°C ~ 70°C | Reel | CYW20730 | TxRx + MCU | 3.8V | 2.4GHz | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | - | EEPROM | - | 320 kB | - | - | 4 dBm | - | 32 bit | Bluetooth v3.0 | - | 4dBm | Bluetooth | -88dBm | 1Mbps | 9 Channel | I²C, SPI, UART | 26.6mA | 24mA | 4 Timer | - | 14 | 16 bit | - | ||
![]() CYW20730A2KFBGT Infineon Technologies | 266 | - | Datasheet | Surface Mount | BGA-64 | 64-FBGA (7x7) | CYW20730 | ARM Cortex M3 | - | 60 kB | RAM | 2500 | UART | 24 MHz | + 70 C | - | Infineon Technologies | 0 C | Yes | SMD/SMT | 40 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 1.2 V | 1.2 V | - | 0.017926 oz | 0°C ~ 70°C | MouseReel | CYW20730 | TxRx + MCU | 3.8V | 2.4GHz | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | - | EEPROM | - | 320 kB | - | - | 4 dBm | - | 32 bit | Bluetooth v3.0 | - | 4dBm | Bluetooth | -88dBm | 1Mbps | 28 Channel | I²C, SPI, UART | 26.6mA | 24mA | 4 Timer | - | 14 | 16 bit | - | ||
![]() CYW20706UA1KFFB4G Infineon Technologies | 473 | - | Datasheet | Surface Mount | FCBGA-49 | 49-FCBGA (4.5x4) | CYW20706 | ARM Cortex M3 | - | 352 kB | RAM | 2450 | I2C, I2S, PCM, SPI, UART | 96 MHz | + 85 C | - | Infineon Technologies | - 30 C | Yes | SMD/SMT | 24 I/O | Tray | - | Active | Details | 1.2 V, 3.3 V | 1.2 V, 3.3 V | - | - | -30°C ~ 85°C | Tray | CYW20706 | TxRx + MCU | 3.3V | 2.4GHz | 2.4 GHz | 1.2 V, 3.3 V | - | 848kB ROM, 352kB RAM | - | - | - | - | - | - | - | EEPROM | - | 848 kB | - | - | 12 dBm | - | 32 bit | Bluetooth v4.2 | - | 12dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²C, I²S, SPI, UART | 12.5mA | 26.5mA | - | - | 7 | 10 bit, 13 bit | - | ||
![]() CYW20735KFBGT Infineon Technologies | 28 | - | - | Surface Mount | QFN-60 | 111-FBGA (9x9) | CYW20735 | ARM Cortex M4 | - | 384 kB | RAM | 2500 | I2C, SPI, UART | 48 MHz | + 70 C | - | Infineon Technologies | 0 C | - | SMD/SMT | 40 I/O | Tape & Reel (TR) | - | Active | Details | 3.6 V | 3 V | - | - | -30°C ~ 85°C | Reel | CYW20735 | TxRx + MCU | 3.3V | 2.4GHz | 2.4 GHz | 3 V to 3.6 V | - | - | - | - | - | - | - | - | - | ROM | - | 2 MB | - | - | - | - | 32 bit | Bluetooth v4.2 | - | 10dBm | Bluetooth | -94.5dBm | 2Mbps | - | I²C, I²S, SPI, UART | 8mA | 18mA | 6 Timer | GFSK | 40 | 10 bit, 13 bit | - | ||
![]() CYW20733A3KFB1GT Infineon Technologies | 2282 | - | Datasheet | Surface Mount | FBGA-81 | 81-FBGA (8x8) | CYW20733 | ARM7 | - | 80 kB | RAM | 2500 | I2S, Serial | 24 MHz | + 70 C | - | Infineon Technologies | 0 C | - | SMD/SMT | 40 I/O | Tape & Reel (TR) | - | Active | Details | 1.2 V | 1.2 V | - | - | 0°C ~ 70°C | Reel | CYW20733 | TxRx + MCU | 3V | 2.4GHz | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | - | EEPROM | - | 320 kB | - | - | 10 dBm | - | 32 bit | Bluetooth v3.0 | - | 10dBm | Bluetooth | -91dBm | - | 28 Channel | I²C, I²S, SPI, UART | 26.4mA | 47mA | - | - | - | 16 bit | - | ||
![]() CYBL11573-56LQXI Infineon Technologies | 194 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | ARM Cortex M0 | - | 32 kB | SRAM | 260 | I2C/SPI/UART, I2S | 48 MHz | + 85 C | - | Infineon Technologies | - 40 C | Yes | SMD/SMT | 36 I/O | Tray | CYBL1XX7X | Obsolete | Details | 5.5 V | 1.8 V | PRoC | 0.003343 oz | - | Tray | CYBL1XX7X | TxRx + MCU | 1.9V ~ 5.5V | 2.4GHz | 2.4 GHz | 1.8 V to 5.5 V | I2S/SPI/UART | 256kB Flash, 32kB SRAM | - | - | - | - | - | - | - | Flash | - | 256 kB | - | - | - 18 dBm to + 3 dBm | - | 32 bit | Bluetooth v4.2 | - | 3dBm | Bluetooth | -92dBm | - | 24 Channel | I²C, I²S, SPI, UART | - | - | 4 x 16 bit | - | 36 | 12 bit | ARM Cortex M0 | ||
![]() CYW20737S Infineon Technologies | 28 | - | Datasheet | Surface Mount | 48-TFLGA | 48-LGA (6.5x6.5) | CYW20737 | - | - | - | - | 2600 | I2C, SPI, UART | - | + 85 C | - | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | - | Active | Details | 3.63 V | 1.62 V | - | - | -30°C ~ 85°C | Tray | CYW20737S | TxRx + MCU | 3.8V | 2.4GHz | - | 1.62 V to 3.63 V | - | 320kB ROM, 60kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 2 dBm | - | - | Bluetooth v4.0 | - | 4dBm | Bluetooth | -94dBm | 1Mbps | - | I²C, SPI, UART | 9.8mA | 9.1mA | - | GFSK | 14 | - | - | ||
![]() CY8C4248LQI-BL583 Infineon Technologies | 26000 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4248 | ARM Cortex M0 | A/D 16x12b SAR; D/A 2xIDAC | 32 kB | SRAM | 2600 | I2C/SPI/UART | 48 MHz | - | - | Infineon Technologies | - | Yes | SMD/SMT | 36 I/O | Tray | PSoC 4200 | Active | Details | 5.5 V | 1.8 V | PSoC 4 | 0.003343 oz | -40°C ~ 85°C (TA) | Tray | CY8C4248 | - | - | - | 2.4 GHz | 1.8 V to 5.5 V | - | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | Flash | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - 18 dBm to + 3 dBm | - | 32 bit | - | - | - | - | - | - | 12 Channel | - | - | - | 4 x 16 bit | - | - | 12 bit | - | ||
![]() CY8C4248LQI-BL573 Infineon Technologies | 45 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4248 | ARM Cortex M0 | A/D 16x12b SAR; D/A 2xIDAC | 32 kB | SRAM | 1300 | I2C/SPI/UART | 48 MHz | - | - | Infineon Technologies | - | Yes | SMD/SMT | 36 I/O | Tray | - | Active | Details | 5.5 V | 1.71 V | PSoC 4 | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C4248 | - | - | - | 2.4 GHz | 1.71 V to 5.5 V | - | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT | Flash | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - 18 dBm to + 3 dBm | - | 32 bit | - | - | - | - | - | - | 24 Channel | - | - | - | 4 x 16 bit | - | - | 12 bit | - | ||
![]() CY8C4127LQI-BL453T Infineon Technologies | 22 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4127 | ARM Cortex M0 | - | 16 kB | SRAM | 2000 | I2C, SPI, UART | 24 MHz | + 105 C | - | Infineon Technologies | - 40 C | - | SMD/SMT | 36 I/O | Tape & Reel (TR) | - | Active | Details | 5.5 V | 1.71 V | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4127 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | 2.4 GHz | 1.71 V to 5.5 V | - | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | - | Flash | - | 128 kB | - | - | - 18 dBm to + 3 dBm | - | 32 bit | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | -91dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 14.2mA ~ 20mA | 4 | GFSK | 36 | 12 bit | - | ||
![]() CY8C4248LQI-BL553 Infineon Technologies | 1 |
| Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4248 | ARM Cortex M0 | A/D 16x12b SAR; D/A 2xIDAC | 32 kB | SRAM | 1300 | I2C, SPI, UART | 48 MHz | + 85 C | - | Infineon Technologies | - 40 C | Yes | SMD/SMT | 36 I/O | Tray | PSoC 4 | Active | Details | 5.5 V | 1.71 V | PSoC 4 | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C4248 | - | - | - | 2.4 GHz | 1.71 V to 5.5 V | - | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | Flash | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | 32 bit | - | - | - | - | - | - | 24 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() CY8C4128LQI-BL593T Infineon Technologies | 22 | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | CY8C4128 | - | - | - | - | 2000 | - | - | - | - | Infineon Technologies | - | Yes | - | - | Tape & Reel (TR) | - | Active | Details | - | - | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4128 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | - | - | - | 256kB Flash, 8kB ROM, 32kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | -92dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 16.5mA ~ 20mA | - | GFSK | 36 | - | - | ||
![]() CY8C4248FNI-BL583T Infineon Technologies | 29 |
| Datasheet | Surface Mount | WLCSP-76 | 76-WLCSP (4.04×3.87) | CY8C4248 | ARM Cortex M0 | A/D 16x12b SAR; D/A 2xIDAC | 32 kB | SRAM | 2000 | I2C, SPI/UART | 48 MHz | + 105 C | - | Infineon Technologies | - 40 C | Yes | SMD/SMT | 36 I/O | Tape & Reel (TR) | PSoC 4200 | Active | Details | 5.5 V | 1.71 V | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4248 | - | - | - | 2.4 GHz | 1.71 V to 5.5 V | - | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | Flash | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | 3 dBm | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 bit | - | ||
![]() CY8C4248FNI-BL593T Infineon Technologies | 22 |
| Datasheet | Surface Mount | WLCSP-76 | 76-WLCSP (4.04x3.87) | CY8C4248 | ARM Cortex M0 | A/D 16x12b; D/A 1x7b, 1x8b | 32 kB | SRAM | 2000 | I2C, SPI/UART | 48 MHz | + 105 C | - | Infineon Technologies | - 40 C | Yes | SMD/SMT | 36 I/O | Tape & Reel (TR) | PSoC 4200 | Active | Details | 5.5 V | 1.71 V | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4248 | - | - | - | 2.4 GHz | 1.71 V to 5.5 V | - | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, CapSense, DMA, LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | Flash | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | 3 dBm | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 bit | - | ||
![]() DS28E30P Maxim Integrated | In Stock | - | - | - | TSOC-6 | - | - | - | - | - | - | 360 | 1-Wire | - | + 85 C | EEPROM | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | 5.25 V | 1.62 V | - | - | - | - | - | Secure Authenticator | - | - | - | - | - | - | 3.5 uA | - | - | - | - | - | - | - | - | - | - | 11 uA | - | 90.9 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS28E30P T Maxim Integrated | In Stock | - | - | - | TSOC-6 | - | - | - | - | - | - | 4000 | 1-Wire | - | + 85 C | EEPROM | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | 5.25 V | 1.62 V | - | - | - | - | - | Secure Authenticator | - | - | - | - | - | - | 3.5 uA | - | - | - | - | - | - | - | - | - | - | 11 uA | - | 90.9 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |