- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Data Converters | Data RAM Size | Data RAM Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Family Name | Ihs Manufacturer | Instruction Set Architecture | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Part # Aliases | Part Life Cycle Code | Processor Series | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Typical Operating Supply Voltage | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Reach Compliance Code | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Data Rate | Data Bus Width | Utilized IC / Part | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Antenna Type | Number of UART Channels | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | Number of I2C Channels | GPIO | Number of SPI Channels | Controller Series | Number of Ethernet Channels | ADC Resolution | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY8C4127LQI-BL473 Infineon Technologies | 85 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4127 | ARM Cortex M0 | - | 16 kB | - | 7 x 7 x 0.5mm | 1300 | CY8C4100 | - | Thumb-2 | - | - | 24 MHz | + 85 C | - | Infineon Technologies | - | - 40 C | Yes | SMD/SMT | - | - | Tray | QFN | - | - | - | Active | - | Details | 5.5 V | 1.8 V | PSoC 4 | 1.8 → 5.5 V | 0.056438 oz | -40°C ~ 85°C (TA) | Tray | CY8C4127 | TxRx + MCU | - | 1.8V ~ 5.5V | - | 2.4GHz | 56 | 2.4 GHz | 1.8 V to 5.5 V | - | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | 16 kB | - | - | - | Flash | - | 128 kB | - | - | 1000kbit/s | 32 bit | - | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | - | 2 | -91dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 14.2mA ~ 20mA | - | GFSK | 2 | 36 | 2 | - | 0 | 12 bit | ARM Cortex M0 | 0.5mm | 7mm | 7mm | ||
![]() CYW20735PB1KML1GT Infineon Technologies | 22 | - | Datasheet | Surface Mount | QFN-60 | - | CYW20735 | ARM Cortex M4 | - | 384 kB | RAM | - | 2500 | - | - | - | I2C, SPI, UART | - | 48 MHz | + 70 C | - | Infineon Technologies | - | 0 C | Yes | SMD/SMT | - | 40 I/O | Tape & Reel (TR) | - | - | - | - | Active | - | Details | 3.6 V | 3 V | - | - | - | -30°C ~ 85°C | Reel | CYW20735 | - | - | 1.62V ~ 3.63V | - | 2.402GHz ~ 2.48GHz | - | 2.4 GHz | 3 V to 3.6 V | - | 384kB RAM, 2MB ROM | - | - | - | - | - | - | - | ROM | - | 2 MB | - | - | 2Mbps | 32 bit | CYW20735B1 | Bluetooth v5.0 | - | 12dBm | Bluetooth | Antenna Not Included | - | -94.5dBm | - | - | ADC, I²C, I²S, PCM, PWM, SPI, UART | 8mA | 18mA | 6 Timer | GFSK | - | - | - | - | - | 10 bit, 13 bit | - | - | - | - | ||
![]() CY8C6347BZI-BLD53T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 116-WFBGA | 116-BGA (5.2x6.4) | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | - | 3500 | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | 78 | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | PSoC 6 | - | - | -40°C ~ 85°C (TA) | Reel | CY8C63xx | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+, ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, I²S, LCD, LVD, POR, PWM, RSA, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit Dual-Core | 1MB (1M x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C6347BZI-BLD43T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 116-WFBGA | 116-BGA (5.2x6.4) | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | - | 3500 | - | CYPRESS SEMICONDUCTOR CORP | - | - | CY8C6347BZI-BLD43T | - | - | - | Infineon Technologies | - | - | Yes | - | - | 78 | Tape & Reel (TR) | - | - | Active | - | Active | 5.66 | Details | - | - | PSoC 6 | - | - | -40°C ~ 85°C (TA) | Reel | CY8C63xx | - | - | - | compliant | - | - | - | - | - | - | - | External, Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+, ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, I²S, LCD, LVD, POR, PWM, RSA, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit Dual-Core | 1MB (1M x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C6347BZI-BLD54T Infineon Technologies | 5000 | - | Datasheet | Surface Mount | BGA-124 | 116-BGA (5.2x6.4) | - | ARM Cortex M4F, ARM Cortex M0+ | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2, 1x12b | 288 kB | SRAM | - | 2000 | - | - | - | Serial | - | 150 MHz | + 85 C | - | Infineon Technologies | - | - 40 C | Yes | SMD/SMT | - | 84 I/O | Tape & Reel (TR) | - | - | - | - | Active | - | Details | 3.6 V | 1.7 V | PSoC 6 | - | - | -40°C ~ 85°C (TA) | Reel | CY8C63xx | - | - | - | - | - | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | - | External, Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+, ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, I²S, LCD, LVD, POR, PWM, WDT | Flash | 32-Bit Dual-Core | 1024 kB | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART, USB | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 bit | - | - | - | - | ||
![]() CY8C6336LQI-BLF02 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 68-VFQFN Exposed Pad | 68-QFN (8x8) | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | - | 2600 | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Yes | - | - | 36 | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | PSoC® 6 BLE | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 150MHz | 128K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 512KB (512K x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20719B2KUMLGT Infineon Technologies | 10000 | - | Datasheet | Surface Mount | 40-UFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Yes | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | - | -30°C ~ 85°C (TA) | Reel | - | TxRx + MCU | - | 1.76V ~ 3.63V | - | 2.4GHz | - | - | - | - | 1MB Flash, 448kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.1 + EDR, GLONASS, GPS | - | 5.5dBm | - | - | - | -95.5dBm | 3Mbps | - | GPIO, HCI, I²C, I²S, PWM, SPI, UART | 5.9mA | 5.6mA | - | 4-DQPSK, 8-DPSK, GFSK, QPSK | - | 16 | - | - | - | - | - | - | - | - | ||
![]() CY8C6316BZI-BLF03T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 116-WFBGA | 116-BGA (5.2x6.4) | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | - | 3500 | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Yes | - | - | 78 | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | PSoC® 6 BLE | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 150MHz | 128K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I²S, LCD, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 512KB (512K x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C6347BZI-BLD33T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 116-WFBGA | 116-BGA (5.2x6.4) | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | - | 3500 | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Yes | - | - | 78 | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | PSoC® 6 BLE | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+, ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, DMA, I²S, LCD, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 1MB (1M x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32LG230F64R61G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M3 | - | 32 kB | RAM | - | 1000 | - | - | - | I2C, SPI, UART | - | 48 MHz | + 85 C | - | - | - | - 40 C | Yes | SMD/SMT | - | 41 I/O | - | - | - | - | EZR32LG | - | - | Details | 3.8 V | 1.98 V | - | - | - | - | Reel | EZR32LG230 | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | - | - | - | - | 12 bit | - | - | - | - | ||
![]() SLB9670VQ20FW785XTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | VQFN-32 | PG-VQFN-32-13 | SLB9670 | - | - | - | - | - | 5000 | - | - | - | SPI | - | 43 MHz | + 85 C | Non-Volatile | Infineon Technologies | 3 V | - 20 C | - | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | VQFN-32 | SLB 9670VQ2.0 FW7.85 SP005344023 | - | - | Active | - | Details | 1.95 V, 3.6 V | 1.65 V, 3 V | - | - | 0.002424 oz | -20°C ~ 85°C (TA) | MouseReel | OPTIGA™ TPM | - | Trusted Platform Module (TPM) | 1.65V ~ 1.95V, 3V ~ 3.6V | - | - | 32 | - | - | SPI | 6.962kB | - | - | - | - | - | 16-Bit | - | NVM (6.8kB) | - | - | - | - | - | 16 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-RBHCZ-B Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 56 | - | - | - | SWI | - | - | + 100 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | Tube | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-SSHCZ-T Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | I2C | - | - | + 100 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | Cut Tape | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-RBHCZ-T Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | I2C | - | - | + 100 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | Cut Tape | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-TNGTLSS-B Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-8 | - | - | - | - | - | - | - | 10 | - | - | - | I2C | - | 1 MHz | + 85 C | SRAM | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | 5.5 V | 2 V | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | 14 mA | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-TNGLORAU-G Atmel (Microchip Technology) | In Stock | - | - | - | UDFN-8 | - | - | - | - | - | - | - | 2000 | - | - | - | I2C | - | 1 MHz | + 85 C | SRAM | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | 5.5 V | 2 V | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | 14 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-SSHCZ-B Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | I2C | - | - | + 100 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | Tube | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-TNGTLSS-C Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-8 | - | - | - | - | - | - | - | 100 | - | - | - | I2C | - | 1 MHz | + 85 C | SRAM | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | 5.5 V | 2 V | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | 14 mA | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WB15CCU7E STMicroelectronics | 128 | - | Datasheet | Surface Mount | UFQFPN-48 | 48-UFQFPN (7x7) | STM32 | ARM Cortex-M0+, ARM Cortex-M4 | - | 48 KB | SRAM | - | 1560 | STM32WB | - | - | I2C, SPI, UART | - | 64 MHz | + 105 C | - | STMicroelectronics | - | - 40 C | - | SMD/SMT | - | 37 I/O | Bulk | UFQFPN | - | - | - | Active | - | Details | 3.6 V | 1.71 V | STM32 | - | - | -40°C ~ 85°C (TA) | Tray | STM32WB | TxRx + MCU | - | 1.71V ~ 3.6V | - | 2.4GHz ~ 2.48GHz | 48 | - | 1.71 V to 3.6 V | - | 320kB Flash, 48kB SRAM | - | - | - | - | - | - | - | Flash | - | 320 kB | - | - | - | 32 bit | - | Bluetooth v5.3 | - | 5.5dBm | Bluetooth | - | - | -95.5dBm | 2Mbps | 13 Channel | ADC, I²C, SPI, UART, USART | 4.5mA ~ 7.7mA | 5.2mA ~ 12.3mA | - | GFSK | - | 37 | - | - | - | 12-bit | ARM Cortex M0+, ARM Cortex M4 | - | - | - | ||
![]() ATECC608B-MAHDA-S Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | I2C | - | - | + 100 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | 5.5 V | 2 V | - | - | - | - | MouseReel | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |