- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Output Power | Data Bus Width | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYW20721B1KWB9GT Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | CYW20721 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBL10161-56LQXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | ARM Cortex M0 | - | 16 kB | - | 260 | - | 48 MHz | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | Obsolete | Details | 5.5 V | 1.8 V | - | 0.003343 oz | -40°C ~ 105°C | Tray | CYBL10161 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | 2.4 GHz | 1.8 V to 5.5 V | I2C/SPI/UART | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | - | - | 128 kB | - | - | - | 32 bit | Bluetooth v4.1 | - | 3dBm | Bluetooth | -91dBm | 1Mbps | - | I²C, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | - | GFSK | 36 | 12 bit | ARM Cortex M0 | ||
![]() ATECC608B-MAHDA-S Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | 3000 | I2C | - | + 100 C | - | - 40 C | - | - | - | - | - | Details | 5.5 V | 2 V | - | - | - | MouseReel | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20707UA1KFFB4GT Infineon Technologies | 32 | - | - | Surface Mount | FCBGA-49 | 49-FCBGA (4.5x4) | CYW20707 | - | - | - | - | 2500 | - | - | - | Infineon Technologies | - | Yes | - | - | Tape & Reel (TR) | Active | Details | - | - | - | - | -30°C ~ 85°C | MouseReel | CYW20707 | TxRx + MCU | 3.3V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 9dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²S, SPI, UART | 26.4mA | 60mA | - | - | 8 | - | - | ||
![]() CYW20736S Infineon Technologies | 1238 | - | Datasheet | Surface Mount | LGA-48 | 48-LGA (6.5x6.5) | CYW20736 | ARM Cortex M3 | - | 60 kB | RAM | 520 | I2C, SPI, UART | 24 MHz | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 14 I/O | Tray | Active | Details | 3.63 V | 3.63 V | - | 0.086941 oz | -30°C ~ 85°C | Tray | CYW20736 | TxRx + MCU | 1.4V ~ 3.6V | 2.4GHz | 2.4 GHz | 3.63 V | - | 60kB RAM | - | - | - | - | - | - | EEPROM | - | 512 kbit | - | - | 2 dBm | 32 bit | Bluetooth v4.1 | - | - | Bluetooth | - | - | 9 Channel | I²C, SPI, UART | - | - | 4 | - | 14 | 16 bit | - | ||
![]() BCM20730A1KMLG Infineon Technologies | In Stock | - | Datasheet | - | QFN-40 | - | - | ARM Cortex M3 | - | 60 kB | RAM | 490 | UART | 24 MHz | + 70 C | - | 0 C | Yes | SMD/SMT | 22 I/O | - | - | Details | 1.2 V | 1.2 V | - | - | - | Tray | CYW20730 | - | - | - | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | EEPROM | - | 320 kB | - | - | 4 dBm | 32 bit | - | - | - | - | - | - | 12 Channel | - | - | - | 4 Timer | - | - | 16 bit | - | ||
![]() CYW20738A2KML3G Infineon Technologies | 28 | - | Datasheet | Surface Mount | QFN-40 | 40-QFN (6x6) | CYW20738 | ARM Cortex M3 | - | 60 kB | - | 980 | - | 24 MHz | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | - | Tray | Active | Details | 1.26 V | 1.14 V | - | - | 0°C ~ 70°C | Tray | - | TxRx + MCU | 1.2V | 2.4GHz | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | Bluetooth v4.0 | - | 4dBm | Bluetooth | -93dBm | 1Mbps | - | I²C, SPI, UART | 26.8mA | 26.9mA | - | GFSK | 22 | 16 bit | - | ||
![]() CYW20707VA1PKWBGT Infineon Technologies | 20012 | - | - | Surface Mount | FCBGA-49 | 36-WLBGA (2.51x2.77) | CYW20707 | - | - | - | - | 5000 | - | - | - | Infineon Technologies | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | - | -30°C ~ 85°C | Reel | CYW20707 | TxRx + MCU | 3.3V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 9dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²S, SPI, UART | 26.4mA | 60mA | - | - | 8 | - | - | ||
![]() BCM20734UA1KFFB3G Infineon Technologies | In Stock | - | - | - | FBGA-90 | - | - | ARM Cortex M3 | - | 352 kB | - | 490 | - | 96 MHz | + 70 C | - | 0 C | Yes | SMD/SMT | - | - | - | Details | 1.26 V | 1.14 V | - | - | - | Tray | CYW20734 | - | - | - | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 bit | - | ||
![]() BCM20733A3KFB1G Infineon Technologies | In Stock | - | - | - | FBGA-81 | - | - | ARM7 | - | 80 kB | RAM | 348 | I2S, Serial | 24 MHz | + 70 C | - | 0 C | Yes | SMD/SMT | 40 I/O | - | - | Details | 1.2 V | 1.2 V | - | - | - | Tray | CYW20733 | - | - | - | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | EEPROM | - | 320 kB | - | - | 10 dBm | 32 bit | - | - | - | - | - | - | 28 Channel | - | - | - | - | - | - | 16 bit | - | ||
![]() CY8C4248LQI-BL563 Infineon Technologies | 28 |
| Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4248 | ARM Cortex M0 | A/D 16x12b SAR; D/A 2xIDAC | 32 kB | SRAM | 2600 | I2S/SPI/UART | 48 MHz | - | Infineon Technologies | - | Yes | SMD/SMT | 36 I/O | Tray | Active | Details | 5.5 V | 1.71 V | PSoC 4 | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C4248 | - | - | - | 2.4 GHz | 1.71 V to 5.5 V | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | Flash | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - 18 dBm to + 3 dBm | 32 bit | - | - | - | - | - | - | 24 Channel | - | - | - | 4 x 16 bit | - | - | 12 bit | - | ||
![]() CY8C4128LQI-BL573 Infineon Technologies | 134 | - | Datasheet | - | - | - | - | - | - | - | - | 2600 | - | - | - | Infineon Technologies | - | Yes | - | - | Tray | Active | Details | - | - | PSoC 4 | - | - | Tray | CY8C4128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM20705B0KWFBG Infineon Technologies | In Stock | - | Datasheet | - | WFBGA-50 | - | - | ARM7TDMI-S | - | 132 kB | - | 490 | - | 48 MHz | + 85 C | - | - 30 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.63 V | - | - | - | Tray | CYW20705 | - | - | - | 2.4 GHz | 1.63 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | No ADC | - | ||
![]() CYW20706UA1KFFB1G Infineon Technologies | 2132 | - | Datasheet | Surface Mount | FCBGA-49 | 49-FCBGA (4.5x4) | CYW20706 | ARM Cortex M3 | - | 352 kB | RAM | 4900 | I2C, I2S, PCM, SPI, UART | 96 MHz | + 85 C | Infineon Technologies | - 30 C | Yes | SMD/SMT | 24 I/O | Tray | Active | Details | 1.2 V, 3.3 V | 1.2 V, 3.3 V | - | - | -30°C ~ 85°C | Tray | CYW20706 | TxRx + MCU | 3.3V | 2.4GHz | 2.4 GHz | 1.2 V, 3.3 V | - | 848kB ROM, 352kB RAM | - | - | - | - | - | - | EEPROM | - | 848 kB | - | - | 12 dBm | 32 bit | Bluetooth v4.2 | - | 12dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²C, I²S, SPI, UART | 12.5mA | 26.5mA | 4 | - | 7 | 10 bit, 13 bit | - | ||
![]() CYW20707UA1KFFB1G Infineon Technologies | 6850 | - | Datasheet | Surface Mount | FCBGA-49 | 49-FCBGA (4.5x4) | CYW20707 | ARM Cortex M3 | - | 352 kB | RAM | 980 | I2C, I2S, PCM, SPI, UART | 96 MHz | + 85 C | Infineon Technologies | - 30 C | Yes | SMD/SMT | 24 I/O | Tray | Active | Details | 1.2 V, 3.3 V | 1.2 V, 3.3 V | - | - | -30°C ~ 85°C | Tray | CYW20707 | TxRx + MCU | 3.3V | 2.4GHz | 2.4 GHz | 1.2 V, 3.3 V | - | - | - | - | - | - | - | - | EEPROM | - | 848 kB | - | - | 12 dBm | 32 bit | Bluetooth v4.2 | - | 9dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²S, SPI, UART | 26.4mA | 60mA | 4 | - | 8 | 10 bit, 13 bit | - | ||
![]() CYW20736A1KML2G Infineon Technologies | 147 | - | Datasheet | Surface Mount | QFN-32 | 32-QFN (5x5) | CYW20736 | ARM Cortex M3 | - | 60 kB | RAM | 2450 | I2C, SPI, UART | 24 MHz | + 85 C | Infineon Technologies | - 30 C | Yes | SMD/SMT | 14 I/O | Tray | Active | Details | 1.2 V | 1.2 V | - | - | -30°C ~ 85°C | Tray | CYW20736 | TxRx + MCU | 1.4V ~ 3.6V | 2.4GHz | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | EEPROM | - | 320 kB | - | - | 4 dBm | 32 bit | Bluetooth v4.1 | - | - | Bluetooth | - | - | 9 Channel | I²C, SPI, UART | - | - | 4 | - | 14 | 16 bit | - | ||
![]() CYW20730A1KFBGT Infineon Technologies | 15000 | - | Datasheet | Surface Mount | BGA-64 | 64-FBGA (7x7) | CYW20730 | ARM Cortex M3 | - | 60 kB | RAM | 2500 | UART | 24 MHz | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | 40 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 1.2 V | 1.2 V | - | - | 0°C ~ 70°C | Reel | CYW20730 | TxRx + MCU | 1.2V | 2.4GHz | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | EEPROM | - | 320 kB | - | - | 4 dBm | 32 bit | Bluetooth v3.0 | - | 4dBm | Bluetooth | -88dBm | 1Mbps | 28 Channel | I²C, SPI, UART | 26.6mA | 19mA ~ 24mA | 4 Timer | GFSK | 4 | 16 bit | - | ||
![]() BCM20704UA1KFFB1G Infineon Technologies | In Stock | - | Datasheet | - | FCBGA-49 | - | - | ARM Cortex M3 | - | 352 kB | - | 490 | Bluetooth, I2C, I2S, UART, USB 2.0, WiFi | 96 MHz | + 85 C | - | - 30 C | Yes | SMD/SMT | - | - | - | Details | 1.26 V | 1.14 V | - | - | - | Tray | CYW20704 | - | - | - | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | - | - | 2 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | No ADC | - | ||
![]() CYW20748A0KFBGT Infineon Technologies | 10363 | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | Infineon Technologies | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBL11172-56LQXI Infineon Technologies | 133 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | ARM Cortex M0 | - | 32 kB | - | 260 | - | 48 MHz | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | Obsolete | Details | 5.5 V | 1.8 V | PRoC | - | -40°C ~ 105°C | Tray | CYBL1XX7X | TxRx + MCU | 1.9V ~ 5.5V | 2.4GHz | 2.4 GHz | 1.8 V to 5.5 V | - | 256kB Flash, 32kB SRAM | - | - | - | - | - | - | - | - | 256 kB | - | - | - | 32 bit | Bluetooth v4.2 | - | 3dBm | Bluetooth | -92dBm | 1Mbps | - | I²C, SPI, UART | 16.4mA | 15.6mA | - | GFSK | 36 | 12 bit | - |