- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Core | Data RAM Size | Data RAM Type | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Processor Series | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Operating Frequency | Operating Supply Voltage | Temperature Grade | Memory Size | Operating Supply Current | uPs/uCs/Peripheral ICs Type | Program Memory Type | Program Memory Size | Supply Current-Max | Bit Size | Data Rate | Data Bus Width | Seated Height-Max | Protocol | Low Power Mode | Format | Power - Output | Integrated Cache | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | ADC Resolution | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT97SC3204-X2A1A20B Microchip Technology | In Stock | - | - | - | TSSOP-28 | YES | - | 28 | - | - | - | - | - | 50 | MICROCHIP TECHNOLOGY INC | LPC | AT97SC3204-X2A1A20B | 33 MHz | + 70 C | - | - | 0 C | - | SMD/SMT | - | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | - | - | 5.4 | Details | Yes | - | - | 3.3 V | - | - | Tube | AT97SC3204 | - | CMOS | - | DUAL | GULL WING | 0.65 mm | compliant | - | R-PDSO-G28 | - | 3.3 V | COMMERCIAL | - | - | MICROPROCESSOR, RISC | - | - | - | 8 | - | 8 bit | 1.1 mm | - | NO | FIXED POINT | - | NO | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() AT97SC3204-U2A1A10B Microchip Technology | In Stock | - | - | - | TSSOP-28 | YES | - | 28 | - | - | - | - | - | 50 | MICROCHIP TECHNOLOGY INC | LPC | AT97SC3204-U2A1A10B | 33 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | - | - | 5.4 | Details | Yes | - | - | 3.3 V | - | - | Tube | AT97SC3204 | - | CMOS | - | DUAL | GULL WING | 0.65 mm | compliant | - | R-PDSO-G28 | - | 3.3 V | INDUSTRIAL | - | - | MICROPROCESSOR, RISC | - | - | - | 8 | - | 8 bit | 1.1 mm | - | NO | FIXED POINT | - | NO | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() ATECC608B-RBHCZ-B Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 56 | - | SWI | - | - | + 100 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | Tube | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-SSHCZ-T Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | I2C | - | - | + 100 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | Cut Tape | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-RBHCZ-T Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | I2C | - | - | + 100 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | Cut Tape | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-TNGTLSS-B Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-8 | - | - | - | - | - | - | - | - | 10 | - | I2C | - | 1 MHz | + 85 C | SRAM | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 5.5 V | 2 V | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mA | - | - | - | 14 mA | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-TNGLORAU-G Atmel (Microchip Technology) | In Stock | - | - | - | UDFN-8 | - | - | - | - | - | - | - | - | 2000 | - | I2C | - | 1 MHz | + 85 C | SRAM | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 5.5 V | 2 V | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mA | - | - | - | 14 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-SSHCZ-B Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | I2C | - | - | + 100 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | Tube | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-TNGTLSS-C Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-8 | - | - | - | - | - | - | - | - | 100 | - | I2C | - | 1 MHz | + 85 C | SRAM | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 5.5 V | 2 V | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mA | - | - | - | 14 mA | - | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC1312R74T0RGZR Texas Instruments | 2500 | - | Datasheet | Surface Mount | VQFN-48 | - | 48-VQFN (7x7) | - | CC1312 | Arm Cortex -M4F | 144 KB | SRAM | LP-CC1312R7 | 2500 | - | GPIO, I2C, I2S, SPI, UART | - | 1 MHz | + 115 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | 30 I/O | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 3.8 V | 1.8 V | - | SimpleLink | -40°C ~ 105°C (TA) | Cut Tape | CC1312R7 | TxRx + MCU | - | 1.8V ~ 3.8V | - | - | - | - | - | - | 48 MHz | 1.8 V, 3.3 V | - | - | - | - | Flash | 704 KB | - | - | - | - | - | Bluetooth v5.2, Thread, Wireless M-Bus, Zigbee® | - | - | 14dBm | - | Bluetooth | -121dBm | 500kbps | 8 Channel | GPIO, I²C, I²S, SPI, UART | 5.4mA | - | 4 Timer | - | 30 | 12 bit | - | - | ||
![]() CC1311R31T0RKPR Texas Instruments | 15 | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | - | 40-VQFN (5x5) | - | CC1311 | - | - | - | - | 3000 | - | - | - | - | - | - | Texas Instruments | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | SimpleLink | -40°C ~ 105°C (TA) | Reel | CC1311R3 | TxRx + MCU | - | 1.8V ~ 3.8V | - | - | - | - | 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.2, Thread, Wireless M-Bus, Zigbee® | - | - | 14dBm | - | Bluetooth | -121dBm | 1Mbps | - | GPIO, I²C, I²S, SPI, UART | 5.4mA | - | - | 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK, OOK | 30 | - | - | - | ||
![]() CC2651R31T0RGZR Texas Instruments | 23 | - | Datasheet | Surface Mount | VQFN-48 | - | 48-VQFN (7x7) | - | CC2651 | ARM Cortex M4 | 32 kB | - | - | 2500 | - | - | - | 48 MHz | + 105 C | - | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | 3.8 V | 1.8 V | - | SimpleLink | -40°C ~ 105°C (TA) | Cut Tape | CC2651R3 | TxRx + MCU | - | 1.8V ~ 3.8V | - | - | - | - | 2.36GHz ~ 2.5GHz | - | 2.4 GHz | 1.8 V to 3.8 V | - | 352kB RAM, 40kB RAM | - | - | - | 352 kB | - | - | - | 32 bit | - | Bluetooth v5.2, Zigbee® | - | - | 5dBm | - | 802.15.4, Bluetooth | -104dBm | 2Mbps | - | I²C, I²S, SPI, UART | 6.4mA | - | - | - | 31 | 12 bit | - | - | ||
![]() STM32WB15CCY6TR STMicroelectronics | 199965 | - | Datasheet | Surface Mount | 49-UFBGA, WLCSP | - | 49-WLCSP (3.3x3.38) | - | STM32 | - | - | - | - | 5000 | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | STM32 | -40°C ~ 105°C (TA) | Reel | STM32WB | TxRx + MCU | - | 1.71V ~ 3.6V | - | - | - | - | 2.4GHz ~ 2.48GHz | - | - | - | - | 320kB Flash, 48kB SRAM | - | - | - | - | - | - | - | - | - | Bluetooth v5.3 | - | - | 5.5dBm | - | Bluetooth | -95.5dBm | 2Mbps | - | ADC, I²C, SPI, UART, USART | 4.5mA ~ 7.7mA | 5.2mA ~ 12.3mA | - | GFSK | 25 | - | - | - | ||
![]() EZR32WG230F256R63G-C0 Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M4 | 32 kB | RAM | - | 260 | - | I2C, SPI, UART | - | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | - | - | Details | - | 3.8 V | 1.98 V | - | - | - | Tray | EZR32WG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | Flash | 256 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | 4 x 16 bit | - | - | 12 bit | - | - | ||
![]() EZR32WG330F64R68G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M4 | 32 kB | RAM | - | 1000 | - | I2C, SPI, UART, USB | - | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 38 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | - | - | Details | - | 3.8 V | 1.98 V | - | - | - | Reel | EZR32WG330 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | Flash | 64 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | - | ||
![]() EZR32WG230F256R67G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M4 | 32 kB | RAM | - | 1000 | - | I2C, SPI, UART | - | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | - | - | Details | - | 3.8 V | 1.98 V | - | - | - | Reel | EZR32WG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | Flash | 256 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | - | ||
![]() EZR32WG330F64R61G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M4 | 32 kB | RAM | - | 1000 | - | I2C, SPI, UART, USB | - | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 38 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | - | - | Details | - | 3.8 V | 1.98 V | - | - | - | Reel | EZR32WG330 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | Flash | 64 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | - | ||
![]() EZR32LG330F64R63G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M3 | 32 kB | RAM | - | 1000 | - | I2C, SPI, UART, USB | - | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 38 I/O | - | - | - | - | - | - | - | - | - | EZR32LG | - | - | Details | - | 3.8 V | 1.98 V | - | - | - | Reel | EZR32LG330 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | Flash | 64 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | - | ||
![]() EZR32WG230F256R55G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M4 | 32 kB | RAM | - | 1000 | - | I2C, SPI, UART | - | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32WG | - | - | Details | - | 3.8 V | 1.98 V | - | - | - | Reel | EZR32WG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | Flash | 256 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | - | ||
![]() EZR32LG230F256R63G-C0 Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M3 | 32 kB | RAM | - | 260 | - | I2C, SPI, UART | - | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | - | - | - | - | - | - | - | - | EZR32LG | - | - | Details | - | 3.8 V | 1.98 V | - | - | - | Tray | EZR32LG230 | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | Flash | 256 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | 4 x 16 bit | - | - | 12 bit | - | - |