- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI6C103-06LX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 28 | - | PERICOM SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 2.625 V | 2.375 V | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 1.2 mm | - | 14.31818 MHz | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() W83194BR-PT Winbond Electronics Corp | In Stock | - | Datasheet | YES | 48 | - | WINBOND ELECTRONICS CORP | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | EAR99 | TIN LEAD | ALSO REQUIRES 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | 350 mA | 2.79 mm | - | 14.318 MHz | - | - | - | 200.5 MHz | - | - | - | - | - | - | - | - | - | - | 15.88 mm | 7.49 mm | ||
![]() W83194BR-PT Nuvoton Technology Corp | In Stock | - | Datasheet | YES | 48 | - | NUVOTON TECHNOLOGY CORP | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | 3.6 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | - | R-PDSO-G48 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | 350 mA | - | - | 14.318 MHz | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SII3112CT144 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | LATTICE SEMICONDUCTOR CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM2088AH AMtek Semiconductors Co Ltd | In Stock | - | Datasheet | - | - | - | AMTEK SEMICONDUCTORS CO LTD | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MU9C9760V-80DC Music Semiconductors Inc | In Stock | - | Datasheet | YES | 44 | - | MUSIC SEMICONDUCTORS INC | 3 | 70 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, PALETTE DAC | 180 mA | - | 3 | - | - | - | 8 | - | - | - | VESA | - | - | - | - | - | - | - | - | - | ||
![]() PCF85163TS NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 5.5 V | 1.8 V | 3.3 V | - | - | EAR99 | - | ALSO OPERATES WITH 5 V NOMINAL | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL(I2C) | - | 3 mm | 3 mm | ||
![]() PC87427-ICK/VLASN Winbond Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSC050 Vitesse Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | VITESSE SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2061K01-E2 Ricoh Electronic Devices Co Ltd | 52000 | - | Datasheet | YES | 12 | 0.032 MHz | RICOH ELECTRONIC DEVICES CO LTD | 1 | 85 °C | -40 °C | UNSPECIFIED | VQCCN | VQCCN, LCC12,.08SQ,20 | LCC12,.08SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | Yes | 5.5 V | 1.7 V | 3 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | unknown | - | 12 | S-XQCC-N12 | Not Qualified | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | 1 mm | - | - | - | - | - | - | - | - | - | - | SECONDS | Y | NO | - | SERIAL, 3-WIRE | - | 2 mm | 2 mm | ||
![]() PCF8583T/F5 Philips Semiconductors | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8583T/F5 NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 6 V | 2.5 V | 5 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | 7.55 mm | 7.5 mm | ||
![]() ICS8761CYT Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 85 °C | - | PLASTIC/EPOXY | LFQFP | 10 X 10 MM, 1.40 MM HEIGHT, MS-026BCD, LQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | QUAD | GULL WING | 240 | 0.5 mm | not_compliant | 30 | 64 | S-PQFP-G64 | Not Qualified | OTHER | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 1.6 mm | - | 83.33 MHz | - | - | - | 166.67 MHz | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1924 | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-1924 | BGA1924,44X44,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1924 | - | OTHER | PROGRAMMABLE SoC | - | 3.71 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | 45 mm | 45 mm | ||
![]() MN662750CDK Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | PANASONIC CORP | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM1715 Shanghai Fudan Microelectronics Group Co Limited | In Stock | - | Datasheet | - | - | - | SHANGHAI FUDAN MICROELECTRONICS CO LTD | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28476-17 Mindspeed Technologies Inc | In Stock | - | Datasheet | YES | 208 | 66 MHz | MINDSPEED TECHNOLOGIES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 208 | S-PQFP-G208 | Not Qualified | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 4.07 mm | 32 | - | YES | YES | 32 | - | - | 2 | PCI | 0.0078125 MBps | - | - | - | SYNC, HDLC; X.25; LAPB; LAPD | - | NRZ | 28 mm | 28 mm | ||
![]() SDSDQAB-008G-K Western Digital Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661AC1A28 NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 5.07 MHz | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 28 | S-PQCC-J28 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 150 mA | 4.57 mm | 2 | - | NO | NO | 8 | - | 0 | 1 | - | 0.125 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | - | NRZ | 11.5062 mm | 11.5062 mm | ||
![]() UPD71101GD-10 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |