- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Number of DMA Channels | Communication Protocol | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD72874GC-YEB NEC Electronics Group | In Stock | - | Datasheet | YES | 120 | 24.576 MHz | NEC ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.4 mm | compliant | - | 120 | S-PQFP-G120 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 1.2 mm | 32 | NO | YES | 32 | - | 3 | PCI | 50 MBps | - | ASYNC, BIT | - | 14 mm | 14 mm | ||
![]() PC8477BV National Semiconductor Corporation | In Stock | - | Datasheet | YES | 68 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | - | S-PQCC-J68 | Not Qualified | COMMERCIAL | - | - | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD935G2-70U STMicroelectronics | In Stock | - | Datasheet | YES | 80 | - | STMICROELECTRONICS | - | 52 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-80 | TQFP80,.55SQ | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | not_compliant | - | 80 | S-PQFP-G80 | Not Qualified | COMMERCIAL | 7 | PARALLEL IO PORT, GENERAL PURPOSE | - | 1.2 mm | - | - | - | 16 | - | - | - | - | - | - | - | 12 mm | 12 mm | ||
![]() THGBM4G5D1HBAIRY1J Toshiba Electronic Devices & Storage Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IM6403IJL General Electric Solid State | In Stock | - | Datasheet | NO | 40 | - | GENERAL ELECTRIC SOLID STATE | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IM6403IJL Harris Semiconductor | In Stock | - | - | NO | 40 | - | HARRIS SEMICONDUCTOR | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST16C550CJBC Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDSDQM-032G-B35A SanDisk Corporation | In Stock | - | Datasheet | YES | - | - | SANDISK CORP | - | - | - | - | UNSPECIFIED | DIE | DIE, | - | UNSPECIFIED | UNCASED CHIP | Transferred | - | Yes | - | - | - | - | - | - | - | AVAILABLE IN EUROPE, MIDDLE EAST, AFRICA, ASIA-PACIFIC AND LATIN AMERICA | 8542.31.00.01 | UPPER | NO LEAD | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | X-XUUC-N | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD311-15IA NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | - | NXP SEMICONDUCTORS | - | 19 | 80 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | OTHER | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 115 mA | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | ||
![]() PSD311-15IA Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1156 | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-1156 | BGA1156,34X34,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1156 | - | OTHER | - | PROGRAMMABLE SoC | - | 3.51 mm | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | 35 mm | 35 mm | ||
![]() R65C51P4 Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | - | CONEXANT SYSTEMS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | NO | - | - | - | 1 | - | - | - | ASYNC, BIT | - | - | - | ||
![]() SN74ACT8990 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APL78L05DC-TRG onsemi | In Stock | - | Datasheet | - | - | - | ON SEMICONDUCTOR | - | - | - | - | - | - | , | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APL78L05DC-TRG Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TI380C30PGF Texas Instruments | 56 | - | Datasheet | YES | 176 | 64 MHz | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP176,1.0SQ,20 | QFP176,1.0SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | - | No | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | not_compliant | NOT SPECIFIED | 176 | S-PQFP-G176 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 200 mA | 1.6 mm | 32 | YES | YES | 16 | 0 | 1 | 80X8X; 68XXX | 0.5 MBps | 1 | ASYNC, BIT | BIPH-LEVEL (MANCHESTER) | 24 mm | 24 mm | ||
![]() PCA9541AD/01 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM WIDTH, PLASTIC, MS-012, SOT109-1, SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 5.5 V | 2.3 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, I2C | - | 1.75 mm | 4 | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() MM1426XNLE Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI3454-B04-IM Skyworks Solutions Inc | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCC66470AAB/03 Philips Semiconductors | In Stock | - | Datasheet | YES | 120 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP120,1.2SQ,32 | QFP120,1.2SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G120 | Not Qualified | INDUSTRIAL | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - |