- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFF1015HN/N1 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | 2.50 X 3.50 MM, 0.85 MM HEIGHT, PLASTIC, MO-241, SOT763-1, DHVQFN-16 | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 16 | R-PQCC-N16 | - | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | - | 1 mm | - | 25 MHz | - | - | - | 2150 MHz | - | - | - | - | - | - | 3.5 mm | 2.5 mm | ||
![]() HT82M33A Holtek Semiconductor Inc | In Stock | - | Datasheet | NO | 18 | - | HOLTEK SEMICONDUCTOR INC | - | - | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | OTHER | - | MICROPROCESSOR CIRCUIT | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN26562C4N48 NXP Semiconductors | In Stock | - | Datasheet | NO | 48 | 16 MHz | NXP SEMICONDUCTORS | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-48 | DIP48,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 48 | R-PDIP-T48 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 275 mA | 4.9 mm | 6 | - | NO | NO | 8 | - | 0 | 2 | - | 0.3125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; X.75; BISYNC; EXT SYNC; ADCCP; DDCMP | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL (MANCHESTER) | 62.1 mm | 15.24 mm | ||
![]() SCN26562C4N48 YAGEO Corporation | In Stock | - | Datasheet | NO | 48 | 16 MHz | PHILIPS COMPONENTS | - | - | 70 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-PDIP-T48 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | - | - | 6 | - | NO | NO | 8 | - | - | 2 | - | 0.3125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL (MANCHESTER) | - | - | ||
![]() SCN26562C4N48 Philips Semiconductors | In Stock | - | Datasheet | NO | 48 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP48,.6 | DIP48,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T48 | Not Qualified | COMMERCIAL | - | - | - | 275 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 3.32 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 23 mm | 23 mm | ||
![]() BCM1160 Broadcom Limited | In Stock | - | Datasheet | NO | 276 | - | BROADCOM CORP | 1 | - | - | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | No | - | - | 2.5 V | - | - | - | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | - | compliant | - | 276 | S-CPGA-P276 | Not Qualified | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC29910PWR Texas Instruments | In Stock | - | Datasheet | - | - | - | TEXAS INSTRUMENTS INC | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | - | - | 260 | - | unknown | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK3721SLFTR Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.45 V | 3.15 V | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | - | 1.75 mm | - | 28 MHz | - | - | - | 28 MHz | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 625 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | BGA-625 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | 0.876 V | 0.825 V | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B625 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 3.43 mm | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | 21 mm | 21 mm | ||
![]() XCZU6CG-2SFVA625I AMD Xilinx | In Stock | - | Datasheet | YES | 625 | - | XILINX INC | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA625,25X25,32 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | Yes | 0.876 V | 0.825 V | 0.85 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | - | S-PBGA-B625 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 3.43 mm | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | 21 mm | 21 mm | ||
![]() OZ9998HGN-A1-0-TR O2Micro International Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUSB7320RKM Texas Instruments | 546 | - | Datasheet | YES | 100 | 50 MHz | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 1.21 V | 0.99 V | 1.1 V | - | - | EAR99 | - | 1.05-V SUPPLY MAY BE USED AS LONG AS MINIMUM SUPPLY CONDITIONS ARE MET | 8542.39.00.01 | QUAD | NO LEAD | - | 0.6 mm | unknown | - | - | S-PQCC-N100 | - | COMMERCIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 0.8 mm | - | - | - | - | - | - | - | - | PCI; VGA | - | - | - | 9 mm | 9 mm | ||
![]() CL-CD180-10PC-B Cirrus Logic | In Stock | - | - | YES | 84 | - | CIRRUS LOGIC INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | - | S-PQCC-J84 | Not Qualified | COMMERCIAL | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS4500A-150N Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSM82C43GS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 24 | - | LAPIS SEMICONDUCTOR CO LTD | - | 20 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 6 V | 2.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IM6402AIJL Intersil Corporation | In Stock | - | - | NO | 40 | 33 MHz | INTERSIL CORP | - | - | 85 °C | -40 °C | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 32 | - | NO | - | 32 | - | - | 2 | - | 50 MBps | ASYNC, BIT; SYNC, BYTE | - | - | - | ||
![]() IM6402AIJL General Electric Solid State | In Stock | - | Datasheet | NO | 40 | - | GENERAL ELECTRIC SOLID STATE | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IM6402AIJL Harris Semiconductor | In Stock | - | - | NO | 40 | 33 MHz | HARRIS SEMICONDUCTOR | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 32 | - | NO | - | 32 | - | - | 2 | - | 50 MBps | ASYNC, BIT; SYNC, BYTE | - | - | - | ||
![]() ST16C450CJ Exar Corporation | 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |