- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | Bus Compatibility | Display Configuration | Number of Banks | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BT450KC66 Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | - | BROOKTREE CORP | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | 28 | R-GDIP-T28 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | - | - | - | - | - | - | 5 | - | - | 16 X 12 PIXELS | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | OTHER | - | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 23 mm | 23 mm | ||
![]() R65NC22P3 Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 3 MHz | CONEXANT SYSTEMS | - | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 5.08 mm | - | - | - | - | - | 8 | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() NS32828D-70 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 52 | 70 MHz | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP52,.6 | DIP52,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-CDIP-T52 | Not Qualified | COMMERCIAL | - | MEMORY CONTROLLER, DRAM | 240 mA | 5.08 mm | 20 | - | NO | NO | - | - | - | - | - | 2 | 1M X 1 | - | 15.24 mm | ||
![]() AV9107C-03CN14 Integrated Circuit Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV9107C-03CN14 Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 14 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | No | EAR99 | TIN LEAD | IT ALSO OPERATES AT 3.3V NOM | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 3.683 mm | - | 14.318 MHz | - | - | - | - | 100.23 MHz | - | - | - | - | 19.05 mm | 7.62 mm | ||
![]() P1819B-08ST Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 8 | - | PULSECORE SEMICONDUCTOR | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 40 MHz | - | - | - | - | 40 MHz | - | - | - | - | 4.9 mm | 3.91 mm | ||
![]() P1819B-08ST Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | ALLIANCE SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 3.6 V | 3 V | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 40 MHz | - | - | - | - | 40 MHz | - | - | - | - | 4.9 mm | 3.91 mm | ||
![]() MD82C55A-5/883 Harris Semiconductor | In Stock | - | Datasheet | NO | 40 | - | HARRIS SEMICONDUCTOR | - | 24 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-GDIP-T40 | Not Qualified | MILITARY | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 10 mA | - | - | - | - | - | 38535Q/M;38534H;883B | 8 | - | - | - | - | - | - | - | ||
![]() MD82C55A-5/883 Intersil Corporation | In Stock | - | Datasheet | NO | 40 | - | INTERSIL CORP | - | 24 | 125 °C | -55 °C | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T40 | Not Qualified | MILITARY | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 10 mA | - | - | - | - | - | 38535Q/M;38534H;883B | 8 | - | - | - | - | - | - | - | ||
![]() 9248CF-126LFT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | e3 | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | - | - | 260 | - | unknown | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST16C550IJ Exar Corporation | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSB4600 Infineon Technologies AG | In Stock | - | Datasheet | YES | 100 | 33 MHz | INFINEON TECHNOLOGIES AG | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | 3A991.A.2 | TIN LEAD | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | not_compliant | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, PCI | - | 1.6 mm | 8 | - | - | - | - | 8 | - | - | - | - | - | 14 mm | 14 mm | ||
![]() SLG8SP513V Silego Technology Inc | In Stock | - | Datasheet | YES | 64 | - | SILEGO TECHNOLOGY | - | - | 70 °C | - | UNSPECIFIED | HVQCCN | QFN-64 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | - | S-XQCC-N64 | - | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 0.84 mm | - | 14.318 MHz | - | - | - | - | 400 MHz | - | - | - | - | 9 mm | 9 mm | ||
![]() SLG8SP513V Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 64 | - | RENESAS ELECTRONICS CORP | - | - | 70 °C | - | UNSPECIFIED | HVQCCN | QFN-64 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Contact Manufacturer | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | - | S-XQCC-N64 | - | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 0.84 mm | - | 14.318 MHz | - | - | - | - | 400 MHz | - | - | - | - | 9 mm | 9 mm | ||
![]() SLG8SP513V Dialog Semiconductor GmbH | In Stock | - | Datasheet | YES | 64 | - | DIALOG SEMICONDUCTOR GMBH | - | - | 70 °C | - | UNSPECIFIED | HVQCCN | QFN-64 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | - | S-XQCC-N64 | - | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 0.84 mm | - | 14.318 MHz | - | - | - | - | 400 MHz | - | - | - | - | 9 mm | 9 mm | ||
![]() AV9107C-05CS8 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 42 mA | - | - | 14.318 MHz | - | - | - | - | 80 MHz | - | - | - | - | - | - | ||
![]() TA7774PG Marktech Optoelectronics | In Stock | - | Datasheet | - | - | - | MARKTECH OPTOELECTRONICS | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPSD211RV-B-25J Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | WAFERSCALE INTEGRATION INC | - | 19 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.5 V | 2.7 V | 3 V | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.57 mm | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() ISL3877IK-TK Intersil Corporation | In Stock | - | Datasheet | - | - | - | INTERSIL CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |