- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Number of Timers | Data Transfer Rate-Max | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD108/14 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W83195BR-S Nuvoton Technology Corp | In Stock | - | Datasheet | YES | 56 | - | NUVOTON TECHNOLOGY CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | ALSO REQUIRES 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 2.794 mm | - | 14.318 MHz | - | - | - | - | 200.4 MHz | - | - | - | - | - | - | - | - | - | 18.415 mm | 7.5 mm | ||
![]() PSD412A1-C-70J STMicroelectronics | In Stock | - | Datasheet | YES | 68 | 26.32 MHz | STMICROELECTRONICS | - | 40 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 68 | S-PQCC-J68 | Not Qualified | COMMERCIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 4.57 mm | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 24.18 mm | 24.18 mm | ||
![]() SST85LP1004A-M-C-LBTE Microchip Technology Inc | In Stock | - | Datasheet | YES | 91 | - | MICROCHIP TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | LBGA | 12 X 24 MM, 1.30 MM HEIGHT, ROHS COMPLIANT, MO-210, LBGA-91 | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | - | MATTE TIN | ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 91 | R-PBGA-B91 | Not Qualified | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | 1.4 mm | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 20 MBps | IDE | ATA | 24 mm | 12 mm | ||
![]() SST85LP1004A-M-C-LBTE Silicon Storage Technology | In Stock | - | Datasheet | YES | 91 | - | SILICON STORAGE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA91,10X16,40 | BGA91,10X16,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | BGA | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | 91 | R-PBGA-B91 | Not Qualified | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 110 mA | 1.4 mm | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 20 MBps | IDE | ATA | 24 mm | 12 mm | ||
![]() TD8253-5 Intel Corporation | In Stock | - | Datasheet | NO | 24 | - | INTEL CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | compliant | - | - | R-PDIP-T24 | - | COMMERCIAL | - | TIMER, PROGRAMMABLE | 16 | - | - | - | - | - | - | - | 8 | - | - | 3 | - | - | PARALLEL, DIRECT ADDRESS | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1517 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-1517 | - | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B1517 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 3.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() AV9107-03CN14 Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 14 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 20 mA | - | - | 14.318 MHz | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W83195BG-120 Winbond Electronics Corp | In Stock | - | Datasheet | YES | 56 | - | WINBOND ELECTRONICS CORP | 3 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 350 mA | 2.79 mm | - | 14.318 MHz | - | - | - | - | 400 MHz | - | - | - | - | - | - | - | - | - | 18.42 mm | 7.52 mm | ||
![]() W83195BG-120 Nuvoton Technology Corp | In Stock | - | Datasheet | YES | 56 | - | NUVOTON TECHNOLOGY CORP | 3 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 350 mA | 2.79 mm | - | 14.318 MHz | - | - | - | - | 400 MHz | - | - | - | - | - | - | - | - | - | 18.42 mm | 7.52 mm | ||
![]() PF29F16G32PANC1 Intel Corporation | 614 | - | Datasheet | YES | 122 | - | INTEL CORP | - | - | 70 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA(UNSPEC) | BGA(UNSPEC) | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | BGA | Yes | 3.6 V | 3 V | 3.3 V | e1 | Yes | - | TIN SILVER COPPER | ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 0.65 mm | compliant | - | 122 | R-PBGA-B122 | Not Qualified | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | 1.8 mm | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | IDE | ATA | 18 mm | 12 mm | ||
![]() MCP7940N Microchip Technology Inc | In Stock | - | Datasheet | - | - | 0.032 MHz | MICROCHIP TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.5 V | 1.8 V | 2.5 V | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | - | - | - | - | ||
![]() L-FW323-06-V129 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM LTD | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWCHT1000S03 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS501BMI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.25 V | 3.14 V | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 240 | 1.27 mm | not_compliant | 20 | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | - | 1.75 mm | - | 7.5 MHz | - | - | - | - | 15 MHz | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() OS8104 SMSC | In Stock | - | Datasheet | - | - | - | STANDARD MICROSYSTEMS CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCD186510QCB Intel Corporation | 36 | - | Datasheet | YES | 100 | 66 MHz | INTEL CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 90 mA | 3.4 mm | 7 | - | NO | NO | - | 8 | - | 8 | - | 0.0140625 MBps | MIL STD 1553 | - | NRZ; NRZI; BIPH-LEVEL (MANCHESTER) | - | - | - | 20 mm | 14 mm | ||
![]() TD8279 Intel Corporation | 388 | - | Datasheet | NO | 40 | - | INTEL CORP | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 40 | R-GDIP-T40 | Not Qualified | INDUSTRIAL | - | MICROPROCESSOR CIRCUIT | - | 120 mA | 5.72 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.325 mm | 15.24 mm | ||
![]() IM6402AMJL/883B Intersil Corporation | In Stock | - | - | NO | 40 | 33 MHz | INTERSIL CORP | - | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T40 | Not Qualified | MILITARY | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 32 | - | NO | - | 38535Q/M;38534H;883B | 32 | - | 2 | - | 50 MBps | ASYNC, BIT; SYNC, BYTE | - | - | - | - | - | - | - | ||
![]() IM6402AMJL/883B General Electric Solid State | In Stock | - | Datasheet | NO | 40 | - | GENERAL ELECTRIC SOLID STATE | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | MILITARY | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - |